- ECCN Code
- Transformer Type
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
- Turns Ratio - Primary:Secondary
- Isolation Voltage
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Murata Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Frequency | Approval Agency | Lead Pitch | Physical Dimension | Lead Length | Inductance | DC Resistance (DCR) | Lead/Base Style | Max Frequency | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1001C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | DIP | - | 4 | 0.29oz 8.22g | 0°C~70°C | Bulk | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | - | 23pF | - | TUBE | - | 1 | 15.06mm | - | UL | - | L15.06XB15.06XH15.75 (mm) | - | 3mH | 1.2Ohm | PC Pin | - | - | 2kV | PULSE TRANSFORMER | 1:1 | - | 1:1 | 200VμS | 200 V-us | 15.75mm | 0.640 16.25mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1002C Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | PCB, Through Hole | Through Hole | DIP | - | 6 | 0.29oz 8.22g | 0°C~70°C | Bulk | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | GENERAL PURPOSE | - | 28pF | - | TUBE | - | 1 | 15.06mm | - | UL | - | - | - | 3mH | 1.4Ohm | PC Pin | - | - | 2kV | PULSE TRANSFORMER | 1:1.1 | - | - | 200VμS | 200 V-us | 15.75mm | 0.640 16.25mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DA102C Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | 4 | 0.032oz 0.912g | 0°C~70°C | Bulk | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | TUBE | - | - | 10.16mm | - | UL | 10.16mm | L9.52XB9.0XH6.35 (mm) | - | 3.9mH | - | PC Pin | 3MHz | 40.4 dB | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | 40.4 dB | - | 20VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1082C Murata Power Solutions Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | - | 4 | - | 0°C~70°C | Tube | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1 | 15.06mm | - | UL | - | L15.06XB15.06XH15.75 (mm) | - | 6.1mH | 700mOhm | PC Pin | - | - | 2000V | General Purpose | 100:1 | - | - | 280VμS | 280 V-us | 15.75mm | 0.640 16.25mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1009C Murata Power Solutions Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | - | 0°C~70°C | Tube | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | 1 | 15.06mm | - | UL | - | - | - | 22mH | 10.6Ohm | PC Pin | - | - | 2000V | General Purpose | 1:1.1 | - | - | 550VμS | 550 V-us | 15.75mm | 0.640 16.25mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DA101C Murata Power Solutions Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | - | 0°C~70°C | Bulk | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | TUBE | - | - | 10.16mm | - | UL | 10.16mm | - | - | 2.06mH | - | PC Pin | 3MHz | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | 46.8 dB | - | 15VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DA102MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Cut Tape (CT) | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | TAPE & REEL | - | - | 12.7mm | - | UL | - | - | - | 3.9mH | - | Gull Wing | - | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | 40.4 dB | - | 20VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DA101MC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | 930mg | 0°C~70°C | - | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | TUBE | Unshielded | - | 12.7mm | 50Hz | UL | - | - | - | 2.06mH | - | Gull Wing | - | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | 46.8 dB | - | 15VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1013C Murata Power Solutions Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | - | - | - | 0°C~70°C | Tube | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1 | - | - | UL | - | L15.06XB15.06XH15.75 (mm) | - | 3mH | 1.3Ohm | PC Pin | - | - | 500V | General Purpose | 1:1.1 | - | - | 200VμS | 200 V-us | 15.75mm | 0.640 16.25mm | 15.06mm | 15.06mm | No | - | RoHS Compliant | - | - | ||
![]() 76250ENC Murata Power Solutions Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | 5 | - | 0°C~70°C | Tube | - | 0.591Lx0.591W 15.00mmx15.00mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | RS-232 DATA INTERFACE | - | - | - | - | - | 1 | 15mm | - | UL | - | - | 4.1mm | 2mH | 2Ohm | PC Pin | - | - | 6kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | 12mm | 0.502 12.75mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DA101MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 6 | - | 0°C~70°C | Tape & Reel (TR) | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | ISOLATION | - | - | - | - | - | - | 12.7mm | - | UL | - | - | - | 2.06mH | - | Gull Wing | - | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | 46.8 dB | 1:1 | 15VμS | 15 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77208C Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Active | 1 (Unlimited) | Pin | EAR99 | - | GENERAL PURPOSE | - | 40pF | 600V | - | - | 1 | 12.3mm | - | UL | - | L25.4XB20.3XH12.3 (mm) | - | 16.3mH | 3.6Ohm | PC Pin | - | - | 2.5kV | SCR and Triac Trigger (Encapsulated) | 1:1.1 | - | - | 482VμS | 482 V-us | 12.3mm | 0.484 12.30mm | 25.4mm | 20.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 77207C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | GENERAL PURPOSE | - | - | - | - | - | 1 | - | - | UL | - | L25.4XB20.3XH12.3 (mm) | - | 16.3mH | 3.5Ohm | PC Pin | - | - | 2500V | SCR and Triac Trigger (Encapsulated) | 1:1 | - | 1:1 | 482VμS | 482 V-us | - | 0.484 12.30mm | 25.4mm | 20.3mm | No | - | RoHS Compliant | - | - | ||
![]() 1007C Murata Power Solutions Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | - | 0°C~70°C | Tube | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | 1 | 15.06mm | - | UL | - | - | - | 7.4mH | 2.9Ohm | PC Pin | - | - | 2000V | General Purpose | 1:1.1 | - | - | 310VμS | 310 V-us | 15.75mm | 0.640 16.25mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 77205C Murata Power Solutions Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | - | 6 | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | GENERAL PURPOSE | - | 35pF | - | - | - | 1 | 20.3mm | - | UL | - | L25.4XB20.3XH12.3 (mm) | - | 4mH | 900mOhm | PC Pin | - | - | 2.5kV | SCR and Triac Trigger (Encapsulated) | 1:1.1 | - | - | 240VμS | 240 V-us | 12.5mm | 0.484 12.30mm | 25.4mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 78615/1MC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 1 | 9mm | - | UL | - | - | - | 2mH | 600mOhm | Gull Wing | - | - | 1000V | General Purpose | 1:1 | - | - | 20VμS | 20 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78613/3C Murata Power Solutions Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 1 | - | - | UL | - | L9.52XB9.0XH6.35 (mm) | - | 200μH | 250mOhm | PC Pin | - | - | 1kV | General Purpose | 1:1 | - | - | 6VμS | 6 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 78604/16JC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | - | - | 1 | - | - | - | - | - | - | 3.3mH | - | - | - | - | 1000V | General Purpose | 2:1 | - | 2:1 | 28VμS | 28 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78602/1MC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | 6 | 0.039oz 1.1g | 0°C~70°C | Bulk | 786 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | - | - | - | - | TUBE | - | 1 | 9mm | - | UL | - | - | - | 2mH | 600mOhm | Gull Wing | - | - | 1000V | General Purpose | 1:1.1 | - | - | 20VμS | 20 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78615/8MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | 0°C~70°C | Tape & Reel (TR) | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 1 | - | - | UL | - | L9.52XB9.0XH6.35 (mm) | - | 1mH | 450mOhm | Gull Wing | - | - | 1000V | General Purpose | 1:1 | - | - | 15VμS | 15 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - |