- ECCN Code
- Transformer Type
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
- Turns Ratio - Primary:Secondary
- Isolation Voltage
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Murata Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Packing Method | Number of Functions | Depth | Number of Outputs | Approval Agency | Physical Dimension | Output Voltage | Inductance | DC Resistance (DCR) | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78615/3JC-R Murata Power Solutions Inc. | 38 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | - | 190μH | - | - | 1000V | General Purpose | 1CT:1CT | - | 6VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 78604/9MC Murata Power Solutions Inc. | 29 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 1 | 9mm | - | UL | - | - | 10mH | 1.23Ohm | Gull Wing | 1000V | General Purpose | 2:1 | 2:1 | 56VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | ||
![]() 78602/1C Murata Power Solutions Inc. | 132 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | - | 6 | 1.1g | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 72pF | - | 1 | 9mm | 2 | UL | - | - | 2mH | 660mOhm | PC Pin | 1kV | General Purpose | 1:1.1 | - | 20VμS | - | 6.35mm | 0.250 6.35mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 78601/4JC-R Murata Power Solutions Inc. | 324 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | - | 58μH | - | - | 1000V | General Purpose | 1:1 | 1:1 | 4VμS | 4 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 78613/2JC-R Murata Power Solutions Inc. | 29 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | - | 490μH | - | - | 1000V | General Purpose | 1CT:1 | - | 10VμS | 10 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 78602/2JC-R Murata Power Solutions Inc. | 207 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | -40°C~85°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | - | 380μH | - | - | 1000V | General Purpose | 1:1.1 | - | 10VμS | 10 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 76600/4C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | COMMON MODE CHOKES AVAILABLE | - | - | 1 | - | - | UL | L12.7XB8.89XH5.84 (mm) | - | 50μH | 400mOhm | PC Pin | 500V | General Purpose | 1:1 | 1:1 | 4VμS | 4 V-us | 5.84mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() 76615/1HVC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DIP | - | 6 | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | - | 8.89mm | - | - | - | - | 3.2mH | 1Ohm | PC Pin | - | General Purpose | 1:1 | - | 45VμS | - | 5.84mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | - | RoHS Compliant | - | ||
![]() 1003C Murata Power Solutions Inc. | 27 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | - | 6 | 0.29oz 8.22g | 0°C~70°C | Tube | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 30pF | - | 1 | 15.06mm | - | UL | - | 2kV | 12mH | 4Ohm | PC Pin | 2kV | PULSE TRANSFORMER | 2.1:1 | - | 400VμS | 400 V-us | 15.75mm | 0.640 16.25mm | - | - | No | - | RoHS Compliant | - | ||
![]() 78601/1MC Murata Power Solutions Inc. | 46 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | TAPE & REEL | 1 | 9mm | - | UL | - | - | 2mH | 600mOhm | Gull Wing | 1000V | General Purpose | 1:1 | 1:1 | 20VμS | 20 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | ||
![]() 78613/3JC-R Murata Power Solutions Inc. | 496 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | - | 190μH | - | - | 1000V | General Purpose | 1CT:1 | - | 6VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 78602/8JC-R Murata Power Solutions Inc. | 29 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | - | 970μH | - | - | 1000V | General Purpose | 1:1.1 | - | 15VμS | 15 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 78601/1JC-R Murata Power Solutions Inc. | 39689 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | - | 2mH | 600mOhm | - | 1000V | General Purpose | 1:1 | 1:1 | 20VμS | 20 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 78601/1MC-R Murata Power Solutions Inc. | 39689 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Tape & Reel (TR) | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 1 | 9mm | - | UL | - | - | 2mH | 600mOhm | Gull Wing | 1000V | General Purpose | 1:1 | 1:1 | 20VμS | 20 V-us | - | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | ||
![]() 78604/2JC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | - | 500μH | - | - | 1000V | General Purpose | 2:1 | 2:1 | 10VμS | 10 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | ||
![]() 76601/20C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | COMMON MODE CHOKES AVAILABLE | - | - | 1 | - | - | UL | L12.7XB8.89XH5.84 (mm) | - | 20.1μH | 200mOhm | PC Pin | 500V | General Purpose | 1:1 | 1:1 | 2.5VμS | 2.5 V-us | 5.84mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | - | RoHS Compliant | - |