- ECCN Code
- Transformer Type
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
- Turns Ratio - Primary:Secondary
- Isolation Voltage
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Murata Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Capacitance | Power Rating | Packing Method | Number of Functions | Depth | Current Rating | Frequency | Number of Outputs | Approval Agency | Lead Pitch | Physical Dimension | Output Voltage | Inductance | DC Resistance (DCR) | Lead/Base Style | Nominal Input Voltage | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1016C Murata Power Solutions Inc. | 20 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | DIP | - | 4 | - | 0°C~70°C | Tube | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 1 | 15.06mm | - | - | - | UL | - | L15.06XB15.06XH15.75 (mm) | - | 3mH | 1.2Ohm | PC Pin | - | 3500V | General Purpose | 1:1 | 1:1 | 200VμS | 200 V-us | 15.75mm | 0.640 16.25mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DA103MC Murata Power Solutions Inc. | 39689 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Bulk | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | TUBE | - | 12.7mm | - | 50Hz | - | UL | - | - | - | 7.75mH | - | Gull Wing | - | 2kV | BROADCAST AUDIO TRANSFORMER | 1:1 | - | 28VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DA103JC Murata Power Solutions Inc. | 64 | - | Datasheet | 11 Weeks | - | Surface Mount, Through Hole | Surface Mount | - | - | 6 | 930.006106mg | -40°C~85°C | Box | DA100J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | TUBE | - | - | - | - | - | - | - | - | - | 7.75mH | - | Gull Wing | - | 2kV | GENERAL PURPOSE AUDIO TRANSFORMER | 1:1 | - | 28VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 77204C Murata Power Solutions Inc. | 1850 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Active | 1 (Unlimited) | Pin | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | GENERAL PURPOSE | - | 55pF | - | - | 1 | 12.3mm | - | - | - | UL | - | L25.4XB20.3XH12.3 (mm) | - | 4mH | 860mOhm | PC Pin | - | 2.5kV | SCR and Triac Trigger (Encapsulated) | 1:1 | 1:1 | 240VμS | 240 V-us | 12.3mm | 0.484 12.30mm | 25.4mm | 20.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 78601/16MC Murata Power Solutions Inc. | 38 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1 | - | - | - | - | UL | - | L9.52XB9.0XH6.35 (mm) | - | 4mH | 840mOhm | - | - | 1000V | General Purpose | 1:1 | 1:1 | 28VμS | 28 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78613/3MC Murata Power Solutions Inc. | 29 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 1 | - | - | - | - | UL | - | L9.52XB9.0XH6.35 (mm) | - | 200μH | 250mOhm | Gull Wing | - | 1000V | General Purpose | 1:1 | - | 6VμS | 6 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 76601/2C Murata Power Solutions Inc. | 26 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DIP | - | 4 | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | COMMON MODE CHOKES AVAILABLE | 22μF | - | - | 1 | 8.89mm | - | - | - | UL | - | - | - | 492μH | 800mOhm | PC Pin | - | 500V | General Purpose | 1:1 | 1:1 | 8.5VμS | 8.5 V-us | 5.84mm | 0.260 6.60mm | 12.7mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 77209C Murata Power Solutions Inc. | 8 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Active | 1 (Unlimited) | Pin | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | GENERAL PURPOSE | - | 40pF | - | - | 1 | 12.3mm | - | - | 2 | UL | - | - | - | 16.3mH | 3.5Ohm | PC Pin | - | 2.5kV | SCR and Triac Trigger (Encapsulated) | 2.1:1 | - | 482VμS | - | - | 0.484 12.30mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 78602/3C Murata Power Solutions Inc. | 45 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DIP | - | 6 | 1.1g | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1 | 9mm | - | - | 2 | UL | - | - | - | 200μH | 240mOhm | PC Pin | - | 1kV | General Purpose | 1:1.1 | - | 6VμS | - | 6.35mm | 0.250 6.35mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 76253/35ENC Murata Power Solutions Inc. | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | DIP | - | 6 | - | -40°C~85°C | Tube | - | 0.591Lx0.591W 15.00mmx15.00mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Matte Tin (Sn) | RS-232 DATA INTERFACE | - | - | 500mW | - | 1 | 15mm | 100mA | - | - | UL | 12.5mm | L15.0XB15.0XH12.5 (mm) | 5V | 200μH | 800mOhm | PC Pin | 3.3V | 6kV | Isolation and Data Interface (Encapsulated) | 1:2.23 | - | - | - | 12mm | 0.502 12.75mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 78602/1JC Murata Power Solutions Inc. | 31 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tube | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.89mH | - | - | - | 1000V | General Purpose | 1:1.1 | - | 20VμS | 20 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 77202C Murata Power Solutions Inc. | 47 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | GENERAL PURPOSE | - | - | - | - | 1 | 12.3mm | - | - | - | UL | - | L25.4XB20.3XH12.3 (mm) | - | 1mH | 250mOhm | PC Pin | - | 2.5kV | SCR and Triac Trigger (Encapsulated) | 1:1.1 | - | 120VμS | 120 V-us | 12.5mm | 0.484 12.30mm | 25.4mm | 20.3mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 78601/9C Murata Power Solutions Inc. | 417 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | 0.039oz 1.1g | 0°C~70°C | Bulk | 786 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 121pF | - | TUBE | 1 | 9mm | - | - | 1 | UL | - | - | - | 10mH | 1.3Ohm | PC Pin | - | 1kV | General Purpose | 1:1 | 1:1 | 56VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 77203C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | 6 | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | GENERAL PURPOSE | - | - | - | - | 1 | 20.3mm | - | - | - | UL | - | L25.4XB20.3XH12.3 (mm) | - | 1mH | 240mOhm | PC Pin | - | 2500V | SCR and Triac Trigger (Encapsulated) | 2.1:1 | - | 120VμS | 120 V-us | - | 0.484 12.30mm | 25.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() 1025C Murata Power Solutions Inc. | 151 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | DIP | - | - | - | 0°C~70°C | Tube | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1 | - | - | - | - | UL | - | L15.06XB15.06XH15.75 (mm) | - | 24mH | 7.5Ohm | PC Pin | - | 2000V | General Purpose | 2.1:1 | - | 570VμS | 570 V-us | 15.75mm | 0.640 16.25mm | 15.06mm | 15.06mm | No | - | RoHS Compliant | - | - | ||
![]() 78615/16JC Murata Power Solutions Inc. | 81 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 6 | 0.04oz 1.14g | -40°C~85°C | Tube | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | - | 1 | - | - | - | - | - | - | - | - | 4mH | - | - | - | 1000V | General Purpose | 1CT:1CT | - | 28VμS | 28 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78615/8MC Murata Power Solutions Inc. | 139 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 1 | - | - | - | - | UL | - | L9.52XB9.0XH6.35 (mm) | - | 1mH | 450mOhm | Gull Wing | - | 1000V | General Purpose | 1:1 | - | 15VμS | 15 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 77203HVC Murata Power Solutions Inc. | 45 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | GENERAL PURPOSE | - | - | - | - | 1 | - | - | - | - | UL | - | L25.4XB20.3XH12.3 (mm) | - | 1mH | 240mOhm | PC Pin | - | 4000V | SCR and Triac Trigger (Encapsulated) | 2.1:1 | - | 120VμS | 120 V-us | 12.3mm | 0.484 12.30mm | 25.4mm | 20.3mm | No | - | RoHS Compliant | - | - | ||
![]() 78604/8C Murata Power Solutions Inc. | 65 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | DIP | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 1 | - | - | - | - | UL | - | L9.52XB9.0XH6.35 (mm) | - | 1mH | 460mOhm | - | - | 1kV | General Purpose | 2:1 | 2:1 | 15VμS | 15 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 78601/1C Murata Power Solutions Inc. | 314 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | 0.039oz 1.1g | 0°C~70°C | Bulk | 786 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 49pF | - | TUBE | 1 | 9mm | - | - | 1 | UL | - | - | - | 2mH | 600mOhm | PC Pin | - | 1kV | General Purpose | 1:1 | 1:1 | 20VμS | 20 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - |