- ECCN Code
- Transformer Type
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
- Turns Ratio - Primary:Secondary
- Isolation Voltage
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Murata Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Capacitance | Packing Method | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78604/3C Murata Power Solutions Inc. | 102 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | - | 0.04oz 1.14g | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 9μF | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 200μH | 250mOhm | PC Pin | 1kV | General Purpose | 2:1 | - | 2:1 | 6VμS | 6 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 78613/9MC Murata Power Solutions Inc. | 29 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 10mH | 1.33Ohm | - | 1000V | General Purpose | 1:1 | - | - | 56VμS | 56 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78613/8MC-R Murata Power Solutions Inc. | 29 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | 6 | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 1 | 9mm | - | UL | - | 1mH | 480mOhm | Gull Wing | 1000V | General Purpose | 1:1 | - | - | 15VμS | 15 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78604/3JC Murata Power Solutions Inc. | 29 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | 6 | 0.04oz 1.14g | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 786 | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | 200μH | - | - | 1000V | General Purpose | 2:1 | - | 2:1 | 6VμS | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 78602/2MC-R Murata Power Solutions Inc. | 8 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 500μH | 340mOhm | Gull Wing | 1000V | General Purpose | 1:1.1 | - | - | 10VμS | 10 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 76601/1C Murata Power Solutions Inc. | 589 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | DIP | - | - | 4 | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | COMMON MODE CHOKES AVAILABLE | 49μF | - | 1 | 8.89mm | - | UL | - | 1.9mH | 1.5Ohm | PC Pin | 500V | General Purpose | 1:1 | - | 1:1 | 17.5VμS | 17.5 V-us | - | 5.84mm | 0.260 6.60mm | 12.7mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 78613/1JC Murata Power Solutions Inc. | 45 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | L9.52XB9.0XH6.65 (mm) | 2mH | - | - | 1000V | General Purpose | 1CT:1 | - | - | 20VμS | 20 V-us | - | - | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 76601/24C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | DIP | - | - | 4 | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | COMMON MODE CHOKES AVAILABLE | 250μF | - | 1 | 8.89mm | - | UL | - | 11.7mH | 1.35Ohm | PC Pin | 500V | General Purpose | 1:1 | - | 1:1 | 50.5VμS | 50.5 V-us | - | 5.84mm | 0.250 6.35mm | 12.7mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() G500 Murata | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | TAMURA CORP | Tamura Corporation of America | G500 | ROHS COMPLIANT | Active | 1.61 | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | 1 | - | unknown | - | L12.7XB8.9XH6.35 (mm) | - | - | - | 500 V | PULSE TRANSFORMER | - | 4500 µH | 1:1:1 | - | 25 V-us | 10.5 ns | 6.35 mm | - | 12.7 mm | 8.9 mm | - | - | - | - | - | ||
![]() 24SH10410HF Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78602/16MC Murata Power Solutions Inc. | 29 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 4mH | 920mOhm | Gull Wing | 1000V | General Purpose | 1:1.1 | - | - | 28VμS | 28 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78601/1JC Murata Power Solutions Inc. | 39689 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | - | 6 | 1.09999g | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | 2mH | - | - | 1000V | General Purpose | 1:1 | - | 1:1 | 20VμS | 20 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78613/9C Murata Power Solutions Inc. | 29 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | DIP | EAR99 | Matte Tin (Sn) | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 10mH | 1.33Ohm | - | 1kV | General Purpose | 1:1 | - | - | 56VμS | 56 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 78615/2MC-R Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 500μH | 340mOhm | - | 1000V | General Purpose | 1:1 | - | - | 10VμS | 10 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78615/8JC Murata Power Solutions Inc. | 1065 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | - | 6 | 1.09999g | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | 1mH | - | - | 1000V | General Purpose | 1CT:1CT | - | - | 15VμS | 15 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 76615/1C Murata Power Solutions Inc. | 38 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | DIP | - | - | 6 | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | COMMON MODE CHOKES AVAILABLE | 52μF | - | 1 | 8.89mm | - | UL | L12.7XB8.89XH5.84 (mm) | 3.2mH | 1Ohm | PC Pin | 500V | General Purpose | 1:1 | - | - | 45VμS | 45 V-us | - | 5.84mm | 0.260 6.60mm | 12.7mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 782482/33VC Murata Power Solutions Inc. | 25 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | 6 | 0.04oz 1.14g | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | 782482 | 0.360Lx0.385W 9.14mmx9.77mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | COMPATIBLE WITH ADM2482E/ADM2487E | - | - | 1 | 10.46mm | - | - | - | 310μH | 600mOhm | PC Pin | 4000V | Isolation and Data Interface (Encapsulated) | 1:1.33 | - | - | - | 13 V-us | - | 6.35mm | 0.250 6.35mm | 9.77mm | 9.14mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() DA103MC-R Murata Power Solutions Inc. | 39689 |
| Datasheet | - | - | Surface Mount | Surface Mount | DIP | - | - | 6 | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | DA100 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | - | - | - | TAPE & REEL | - | - | - | UL | - | 7.75mH | - | Gull Wing | - | BROADCAST AUDIO TRANSFORMER | 1:1 | - | - | 28VμS | - | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78613/16C Murata Power Solutions Inc. | 50 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 4mH | 880mOhm | PC Pin | 1kV | General Purpose | 1:1 | - | - | 28VμS | 28 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 78613/8C Murata Power Solutions Inc. | 90 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 1mH | 480mOhm | PC Pin | 1kV | General Purpose | 1:1 | - | - | 15VμS | 15 V-us | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | - |