- ECCN Code
- Transformer Type
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
- Turns Ratio - Primary:Secondary
- Isolation Voltage
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Murata Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Capacitance | Packing Method | Number of Functions | Depth | Number of Outputs | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78615/4C Murata Power Solutions Inc. | 42 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | 1.1g | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 1 | 6.35mm | 2 | UL | - | 67μH | 170mOhm | PC Pin | 1kV | General Purpose | 1:1 | - | 4VμS | 4 V-us | 6.35mm | 0.250 6.35mm | - | 9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 78615/1JC Murata Power Solutions Inc. | 45 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | - | 6 | 1.09999g | 0°C~70°C | Tube | 786J | 0.375Lx0.354W 9.52mmx9.00mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | 12.7mm | - | - | - | 1.7mH | 600mOhm | Gull Wing | 1000V | General Purpose | 1:1 | - | 20VμS | 20 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 78604/4MC-R Murata Power Solutions Inc. | 45 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Tape & Reel (TR) | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 1 | 9mm | - | UL | - | 67μH | 180mOhm | Gull Wing | 1000V | General Purpose | 2:1 | 2:1 | 4VμS | 4 V-us | - | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78601/4MC-R Murata Power Solutions Inc. | 185 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | 0°C~70°C | Tape & Reel (TR) | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 67μH | 170mOhm | Gull Wing | 1000V | General Purpose | 1:1 | 1:1 | 4VμS | 4 V-us | - | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78602/4MC Murata Power Solutions Inc. | 8 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 67μH | 180mOhm | Gull Wing | 1000V | General Purpose | 1:1.1 | - | 4VμS | 4 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78601/8MC Murata Power Solutions Inc. | 29 |
| Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Matte Tin (Sn) | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 1mH | 450mOhm | - | 1000V | General Purpose | 1:1 | 1:1 | 15VμS | 15 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78602/3JC Murata Power Solutions Inc. | 90 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tube | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | 180μH | - | - | 1000V | General Purpose | 1:1.1 | - | 6VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78602/2MC Murata Power Solutions Inc. | 29 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 1 | 9mm | - | UL | - | 500μH | 340mOhm | Gull Wing | 1000V | General Purpose | 1:1.1 | - | 10VμS | 10 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78615/16C Murata Power Solutions Inc. | 8 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | - | 0.04oz 1.14g | 0°C~70°C | Tube | 786 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 20μF | - | 1 | 6.35mm | 2 | UL | - | 4mH | 870mOhm | PC Pin | 1kV | General Purpose | 1:1 | - | 28VμS | - | 6.35mm | 0.250 6.35mm | - | 9mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() DA102JC-R Murata Power Solutions Inc. | 39689 |
| Datasheet | 12 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | - | - | 6 | 930.006106mg | -40°C~85°C | Bulk | DA100J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | TAPE & REEL | - | 12.7mm | - | - | - | 3.9mH | - | Gull Wing | - | GENERAL PURPOSE AUDIO TRANSFORMER | 1:1 | - | 20VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78613/1C Murata Power Solutions Inc. | 119 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 1 | 9mm | - | UL | - | 2mH | 630mOhm | PC Pin | 1kV | General Purpose | 1:1 | - | 20VμS | 20 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() DA103JC-R Murata Power Solutions Inc. | 48 |
| Datasheet | 8 Weeks | - | Through Hole | Surface Mount | - | - | 6 | 930.006106mg | -40°C~85°C | Bulk | DA100J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | TAPE & REEL | - | - | - | - | - | 7.75mH | - | - | - | GENERAL PURPOSE AUDIO TRANSFORMER | 1:1 | - | 28VμS | - | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 76600/3C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | COMMON MODE CHOKES AVAILABLE | - | - | 1 | - | - | UL | L12.7XB8.89XH5.84 (mm) | 219μH | 500mOhm | PC Pin | 500V | General Purpose | 1:1 | 1:1 | 5.5VμS | 5.5 V-us | 5.84mm | 0.250 6.35mm | 12.7mm | 8.89mm | No | - | RoHS Compliant | - | - | ||
![]() 76600/1C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | DIP | - | 6 | - | 0°C~70°C | Tube | 766 | 0.500Lx0.350W 12.70mmx8.89mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | COMMON MODE CHOKES AVAILABLE | - | - | 1 | 8.89mm | - | UL | L12.7XB8.89XH5.84 (mm) | 1.92mH | 1.5Ohm | PC Pin | 500V | General Purpose | 1:1 | 1:1 | 17.5VμS | 17.5 V-us | 5.84mm | 0.250 6.35mm | 12.7mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78613/16JC Murata Power Solutions Inc. | 54 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tube | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | 3.2mH | - | - | 1000V | General Purpose | 1CT:1 | - | 28VμS | 28 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78604/2C Murata Power Solutions Inc. | 90 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Active | 1 (Unlimited) | DIP | EAR99 | Matte Tin (Sn) | - | - | 13pF | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 500μH | 340mOhm | - | 1kV | General Purpose | 2:1 | 2:1 | 10VμS | 10 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 78615/9MC Murata Power Solutions Inc. | 29 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | - | - | 0°C~70°C | Tube | 786 | 0.375Lx0.354W 9.52mmx9.00mm | e3 | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 1 | - | - | UL | L9.52XB9.0XH6.35 (mm) | 10mH | 1.33Ohm | Gull Wing | 1000V | General Purpose | 1:1 | - | 56VμS | 56 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78615/16JC-R Murata Power Solutions Inc. | 45 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tape & Reel (TR) | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | 3.7mH | - | - | 1000V | General Purpose | 1CT:1CT | - | 28VμS | 28 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 77205SC Murata Power Solutions Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | - | 6 | - | 0°C~70°C | Tube | - | 1.000Lx0.799W 25.40mmx20.30mm | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | - | - | - | 1 | 20.3mm | - | UL | L25.4XB20.3XH12.3 (mm) | 4mH | 900mOhm | PC Pin | 2500V | SCR and Triac Trigger (Encapsulated) | 1:1.1 | - | 240VμS | 240 V-us | 12.5mm | 0.484 12.30mm | 25.4mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78602/4JC Murata Power Solutions Inc. | 74 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | YES | 6 | 1.09999g | 0°C~70°C | Tube | 786J | 0.375Lx0.354W 9.52mmx9.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | CENTER TAPPED SECONDARY | - | - | 1 | - | - | - | - | 53μH | - | - | 1000V | General Purpose | 1:1.1 | - | 4VμS | 4 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - |