- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Height Seated (Max)
- Inductance
- Mounting Type
- Series
- Size / Dimension
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
Attribute column
Manufacturer
Murata Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Usage Level | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Packing Method | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Approval Agency | Lead Pitch | Output Voltage | Temperature Grade | Number of Channels | Inductance | DC Resistance (DCR) | Output Current | Lead/Base Style | Output Voltage 1 | Data Rate | Input Voltage (Max) | Nominal Input Voltage | Telecom IC Type | Isolation Voltage | Transformer Type | Primary Winding(s) | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Secondary Current | ET Product-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78253/35MVC Murata Power Solutions Inc. | 102 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | 0.035oz 1g | - | - | Box | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | Solder | EAR99 | 85°C | -40°C | GENERAL PURPOSE | 500mW | TUBE | - | - | 1 | - | 12.7mm | 100mA | - | - | - | UL | - | 5V | - | - | 142μH | 500mOhm | 100mA | Gull Wing | - | - | - | 3.3V | - | 4kV | PULSE TRANSFORMER | Single | 1:2.14 | - | 100mA | 18 V-us | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 78253/55MC-R Murata Power Solutions Inc. | 18392 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | 0.035oz 1g | - | - | Cut Tape (CT) | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | Solder | EAR99 | 85°C | -40°C | GENERAL PURPOSE | 1W | TAPE & REEL | - | - | 1 | - | 12.7mm | 200mA | - | - | - | UL | - | 5V | - | - | 830μH | 1.5Ohm | 200mA | Gull Wing | - | - | - | 5V | - | 1.5kV | PULSE TRANSFORMER | Single | 1:1.31 | - | 200mA | - | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 786133 Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78250MC-R Murata Power Solutions Inc. | 468 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | - | - | Tape & Reel (TR) | 78250 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | 1 | - | 12.7mm | - | - | - | - | UL | - | - | - | - | 2mH | 2Ohm | - | Gull Wing | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | 1:1 | - | - | 50 V-us | - | 0.250 6.35mm | 9mm | 9.52mm | No | - | RoHS Compliant | - | - | ||
![]() 78250JVC Murata Power Solutions Inc. | 80 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 0.002lb 0.91g | - | - | Tube | 78250J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2mH | - | - | Gull Wing | - | - | - | - | - | 4000V | DATACOM TRANSFORMER | - | 1:1 | - | 300mA | 50 V-us | 6.35mm | 0.260 6.60mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78253/35MVC-R Murata Power Solutions Inc. | 48 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | - | - | Tape & Reel (TR) | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | Solder | EAR99 | 85°C | -40°C | GENERAL PURPOSE | 500mW | - | - | - | 1 | - | 12.7mm | - | - | - | - | UL | - | - | - | - | 142μH | 500mOhm | - | Gull Wing | - | - | - | - | - | 4000V | PULSE TRANSFORMER | Single | 1:2.14 | - | 100mA | 18 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | No | - | RoHS Compliant | - | - | ||
![]() 78253/55JVC-R Murata Power Solutions Inc. | 19 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 1.000001g | 500kHz | - | Tape & Reel (TR) | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 85°C | -40°C | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240μH | - | - | Gull Wing | 5V | - | 5V | - | - | - | SMPS TRANSFORMER | Single | 1:1.33 | 1 | 200mA | - | 6.35mm | 0.250 6.35mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | - | - | ||
![]() 78250JC-R Murata Power Solutions Inc. | 697 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 1.000001g | - | - | Tape & Reel (TR) | 78250J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2mH | - | - | Gull Wing | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | 1:1 | - | 300mA | 50 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 78250JVC-R Murata Power Solutions Inc. | 48 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 1.000001g | - | - | Tape & Reel (TR) | 78250J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2mH | - | - | Gull Wing | - | - | - | - | - | 4000V | DATACOM TRANSFORMER | - | 1:1 | - | 300mA | 50 V-us | 6.35mm | 0.250 6.35mm | 9.52mm | 9mm | - | - | RoHS Compliant | - | - | ||
![]() 1605C Murata Power Solutions Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | NO | 16 | - | - | - | Tube | 1605C | 0.886Lx0.270W 22.50mmx6.86mm | - | - | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | - | 70°C | 0°C | - | - | - | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 16 | Not Qualified | - | - | - | COMMERCIAL | 3 | 26μH | 200mOhm | - | - | - | 10 Mbps | - | - | BASEBAND CIRCUIT | - | - | - | - | - | - | - | 5.8mm | 0.259 6.59mm | 22.5mm | 7.62mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 78253/35JC-R Murata Power Solutions Inc. | 821 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 1.000001g | 500kHz | Industrial grade | Tape & Reel (TR) | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360μH | - | - | Gull Wing | 5V | - | 3.3V | - | - | - | SMPS TRANSFORMER | Single | 1:2.27 | 1 | 100mA | - | 6.35mm | 0.250 6.35mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | - | - | ||
![]() 78253/35JVC Murata Power Solutions Inc. | 48 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 0.002lb 0.91g | 500kHz | - | Tube | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360μH | - | - | Gull Wing | 5V | - | 3.3V | - | - | - | SMPS TRANSFORMER | Single | 1:2.14 | 1 | 100mA | - | 6.35mm | 0.260 6.60mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 78253/35JVC-R Murata Power Solutions Inc. | 748 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | 6 | 1.000001g | 500kHz | - | Tape & Reel (TR) | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 85°C | -40°C | - | 500mW | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | - | - | - | 142μH | 500mOhm | - | Gull Wing | 5V | - | 3.3V | - | - | - | SMPS TRANSFORMER | Single | 1:2.14 | 1 | 100mA | - | 6.35mm | 0.250 6.35mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | - | - | ||
![]() 78253/55JC-R Murata Power Solutions Inc. | 784 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 6 | 1.000001g | 500kHz | - | Tape & Reel (TR) | 78253J | 0.354Lx0.375W 9.00mmx9.52mm | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 85°C | -40°C | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 830μH | - | - | Gull Wing | 5V | - | 5V | - | - | - | SMPS TRANSFORMER | Single | 1:1.31 | 1 | 200mA | - | 6.35mm | 0.250 6.35mm | 9.52mm | 8.99mm | - | - | RoHS Compliant | - | - | ||
![]() 78250MVC-R Murata Power Solutions Inc. | 48 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | DIP | - | 6 | - | - | - | Tape & Reel (TR) | 78250 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | 85°C | -40°C | RS-232 DATA INTERFACE | - | - | - | - | 1 | - | 12.7mm | - | - | - | - | UL | - | - | - | - | 2mH | 1.8Ohm | - | Gull Wing | - | - | - | - | - | 4000V | DATACOM TRANSFORMER | - | - | - | - | 50 V-us | - | 0.250 6.35mm | 9mm | 9.52mm | No | - | RoHS Compliant | - | - | ||
![]() 78253/55C Murata Power Solutions Inc. | 31 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | DIP | - | 6 | 0.04oz 1.14g | - | Industrial grade | Tube | 78253 | 0.354Lx0.375W 9.00mmx9.52mm | e3 | yes | Active | 1 (Unlimited) | - | Through Hole | EAR99 | 85°C | -40°C | GENERAL PURPOSE | 1W | - | - | - | 1 | - | 9.52mm | 200mA | - | - | - | UL | 10.16mm | 5V | - | - | 830μH | 1.5Ohm | 200mA | PC Pin | - | - | - | 5V | - | 1.5kV | PULSE TRANSFORMER | Single | 1:1.31 | - | 200mA | 40 V-us | 6.35mm | 0.260 6.60mm | - | 9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 782100/53VC Murata Power Solutions Inc. | 48 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | - | - | - | - | Tube | 782100 | 0.385Lx0.360W 9.77mmx9.14mm | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 782100/33VC Murata Power Solutions Inc. | 48 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | - | - | - | - | Tube | 782100 | 0.385Lx0.360W 9.77mmx9.14mm | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 310μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 782100/55JVC Murata Power Solutions Inc. | 23 |
| Datasheet | 13 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Tube | 782100 | 0.500Lx0.354W 12.70mmx9.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 335μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 782100/35JVC Murata Power Solutions Inc. | 30 |
| Datasheet | 13 Weeks | - | - | Surface Mount | - | - | - | - | - | Industrial grade | Tube | 782100 | 0.500Lx0.354W 12.70mmx9.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | RoHS Compliant | - | - |