- ECCN Code
- HTS Code
- Ihs Manufacturer
- Memory IC Type
- Part Life Cycle Code
- Reach Compliance Code
- Additional Feature
- JESD-30 Code
- Length
- Memory Density
- Memory Width
- Number of Functions
Attribute column
Manufacturer
Nanya Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Organization | Seated Height-Max | Memory Width | Memory Density | Memory IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NM1282KSLAXAL-3B Nanya Technology Corporation | In Stock | - | Datasheet | YES | 162 | NANYA TECHNOLOGY CORP | 67108864 words | 64000000 | 85 °C | -25 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | Yes | 1.8 V | EAR99 | NAND IS ORGANISED AS 256M X 8 AND ALSO OPERATES WITH 1.2V NOMINAL SUPPLY | 8542.32.00.71 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | R-PBGA-B162 | 1.95 V | OTHER | 1.7 V | SYNCHRONOUS | 64MX32 | 1 mm | 32 | 2147483648 bit | MEMORY CIRCUIT | 10.5 mm | 8 mm | ||
![]() NM1484KSLAXAJ-3B Nanya Technology Corporation | In Stock | - | Datasheet | - | - | NANYA TECHNOLOGY CORP | - | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | - | 8542.32.00.71 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | - | - |