- Bus Hold
- High Level Output Current
- Latch Mode
- Logic Family
- Low Level Output Current
- Maximum Propagation Delay Time @ Maximum CL
- Mounting
- Number of Elements
- Number of Bits
- Number of Input Enables per Element
- Number of Inputs
- Number of Output Enables per Element
Attribute column
Manufacturer
National Semiconductor Latches, Locks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bus Hold | Latch Mode | Logic Family | Maximum Propagation Delay Time @ Maximum CL | Mounting | Number of Elements | Number of Input Enables per Element | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package Type | Rad Hardened | Set/Reset | Tolerant I/Os | Packaging | Type | Pin Count | Number of Outputs | Output Type | Polarity | Number of Bits | Number of Inputs | High Level Output Current | Low Level Output Current | Quiescent Current (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC573AQPWRQ1 National Semiconductor | In Stock | - | - | NO | Transparent | LVC | 7.7@2.7V/6.9@3.3V | Surface Mount | 1 | 1 | 1 | 0 | 3.6(V) | 2(V) | 2.5/3.3(V) | -40C to 125C | Automotive | TSSOP | No | NO | 5 | Tape and Reel | D-Type | 20 | 8 | 3-State | Non-Inverting | 8 | 8 | -24(mA) | 24(mA) | 0.01(mA) | ||
![]() SN74LVCH16373ADGGR National Semiconductor | In Stock | - | - | YES | Transparent | LVC | 4.9@2.7V/4.2@3.3V | Surface Mount | 2 | 1 | 1 | 0 | 3.6(V) | 1.65(V) | 1.8/2.5/3.3(V) | -40C to 125C | Automotive | TSSOP | No | NO | 5 | Tape and Reel | D-Type | 48 | 16 | 3-State | Non-Inverting | 16 | 16 | -24(mA) | 24(mA) | 0.02(mA) |