- Bandwidth-Nom
- Consumer IC Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Manufacturer Part Number
- Moisture Sensitivity Levels
- Number of Channels
- Number of Functions
Attribute column
Manufacturer
National Semiconductor Evaluation Boards - Audio Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Material | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Amplifier Type | Seated Height-Max | Utilized IC / Part | Supplied Contents | Board Type | Consumer IC Type | Max Output Power x Channels @ Load | Harmonic Distortion | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA3221EVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM48511SQBD/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA2006D1EVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5634EVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4864M National Semiconductor | In Stock | - | - | 1 Week | YES | - | 8 | 20 kHz | Texas INC | LM4864M | National Semiconductor | 1 | 85 °C | -40 °C | 0.675 W | Bulk | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Active | - | 5.03 | No | * | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 1 | 6 mA | - | 1.753 mm | - | - | - | AUDIO AMPLIFIER | - | 1% | 4.9 mm | 3.9 mm | ||
![]() TAS3251EVM National Semiconductor | In Stock | - | - | - | - | Nickel Plated Brass with Thermoplastic Elastomer (TPE) Tubular Sealing Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4780TABD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Overture™ | - | - | - | - | - | - | 20V ~ 84V, ±10V ~ 42V | - | - | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | Class AB | - | LM4780 | Board(s) | Fully Populated | - | 60W x 2 @ 8Ohm | - | - | - | ||
![]() LM4898LD National Semiconductor | In Stock | - | - | - | YES | - | 10 | 20 kHz | NATIONAL SEMICONDUCTOR CORP | LM4898LD | - | 1 | 85 °C | -40 °C | 1.4 W | - | UNSPECIFIED | HVSON | LLP-10 | SOLCC10,.16,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 30 | 5.11 | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | - | - | R-XDSO-N10 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.4 V | 1 | 10 mA | - | 0.8 mm | - | - | - | AUDIO AMPLIFIER | - | 1% | 4 mm | 3 mm | ||
![]() LM48820TM National Semiconductor | In Stock | - | - | - | YES | - | 14 | 22 kHz | NATIONAL SEMICONDUCTOR CORP | LM48820TM | - | 1 | 85 °C | -40 °C | 0.095 W | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA14,4X4,16 | BGA14,4X4,16 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | - | - | 5.2 | Yes | - | e1 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | SNR IS 100DB | 8542.33.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.4 mm | compliant | 40 | - | S-PBGA-B14 | Not Qualified | - | 5 V | 3 V | INDUSTRIAL | 1.6 V | 2 | 5.5 mA | - | 0.675 mm | - | - | - | AUDIO AMPLIFIER | - | - | 1.615 mm | 1.615 mm | ||
![]() LM4876MX National Semiconductor | In Stock | - | - | - | YES | - | 8 | 20 kHz | Texas INC | LM4876MX | National Semiconductor | 1 | 85 °C | -40 °C | 1.5 W | Bulk | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Active | NOT SPECIFIED | 5.11 | No | * | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2.6/5 V | INDUSTRIAL | 2 V | 1 | 10 mA | - | 1.75 mm | - | - | - | AUDIO AMPLIFIER | - | 0.5% | 4.9 mm | 3.9 mm | ||
![]() INA1620EVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5720A-Q1EVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA2025D1EVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5733LEVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5753MDEVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA6110A2Q1EVM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |