- Configuration
- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Forward Voltage-Max (VF)
- JESD-609 Code
- Operating Temperature-Max
- Output Current-Max
- Rohs Code
Attribute column
Manufacturer
National Semiconductor Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Thread | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Output Range | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDLL3595 National Semiconductor Corporation | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 1 V | NATIONAL SEMICONDUCTOR CORP | - | - | UNSPECIFIED | ROUND | LONG FORM | Transferred | - | - | - | - | - | - | - | - | END | WRAP AROUND | - | unknown | O-XELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | - | - | 150 V | - | - | - | - | - | - | ||
![]() BAV18 National Semiconductor Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | 1 V | NATIONAL SEMICONDUCTOR CORP | 1 | 175 °C | GLASS | ROUND | LONG FORM | Obsolete | No | - | e0 | EAR99 | - | TIN LEAD | - | 8541.10.00.70 | AXIAL | WIRE | - | unknown | O-LALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 0.25 A | 1 | 60 V | - | - | - | 0.05 µs | - | - | ||
![]() BAV74 National Semiconductor Corporation | In Stock | - | Datasheet | YES | SILICON | 3 | 2 | 1 V | NATIONAL SEMICONDUCTOR CORP | - | 150 °C | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Transferred | No | M12x1.5 | e0 | - | Miniature cylindrical cable connector (plug) of the 12-I-M-04A series | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 56 mm | compliant | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.2 A | - | 50 V | TO-236AB | 2 A | 0.1 μA | 0.004 μs | 0.35 W | 20 mm | ||
![]() 1S920 National Semiconductor Corporation | In Stock | - | Datasheet | NO | SILICON | 2 | - | 1.2 V | NATIONAL SEMICONDUCTOR CORP | 1 | 175 °C | GLASS | ROUND | LONG FORM | Transferred | No | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | 8541.10.00.70 | AXIAL | WIRE | - | compliant | O-LALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 0.2 A | 1 | 50 V | - | 4 A | - | - | - | - | ||
![]() 1N4146 National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | - | 1 V | NATIONAL SEMICONDUCTOR CORP | 1 | 175 °C | - | - | - | Obsolete | No | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | compliant | - | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 1200 V | - | 300 A | - | - | - | - | ||
![]() FRP1620CC National Semiconductor Corporation | In Stock | - | - | NO | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | 1 | 150 °C | - | - | - | Obsolete | No | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | - | - | - | unknown | - | - | SINGLE | RECTIFIER DIODE | - | 16 A | 1 | 180 V | - | - | - | 0.05 µs | - | - | ||
![]() FD-1079-AW National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRP805 National Semiconductor Corporation | In Stock | - | - | NO | - | - | - | 0.8 V | NATIONAL SEMICONDUCTOR CORP | 1 | 150 °C | - | - | - | Obsolete | No | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | - | - | - | unknown | - | - | SINGLE | RECTIFIER DIODE | - | 8 A | 1 | 50 V | - | - | - | 0.035 µs | - | - |