- RoHS
- Continuous Drain Current (ID)
- Current Rating
- Drain to Source Resistance
- Gate to Source Voltage (Vgs)
- Lead Free
- Breakdown Voltage / V
- Drain to Source Voltage (Vdss)
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Number of Pins
Attribute column
Manufacturer
National Semiconductor Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Transistor Element Material | Surface Mount Land Size | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Capacitance | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Lead Spacing | Configuration | Polarization | Impedance | Ripple Current @ Low Frequency | Operating Mode | Power Dissipation | Transistor Application | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Product Type | Continuous Drain Current (ID) | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Drain-source On Resistance-Max | FET Technology | Drain to Source Resistance | Feedback Cap-Max (Crss) | Product Category | Height Seated (Max) | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBF4393 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J176 National Semiconductor | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | 3 | - | - | - | - | 30 V | - | - | 6000 Hrs @ 105°C | - | - | EPCOS - TDK Electronics | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | 350 V | -30 V | -40°C ~ 105°C | B43763 | 3.543 Dia (90.00mm) | ±20% | - | - | - | General Purpose | 8200 µF | - | - | - | - | - | 25 mA | - | - | - | 12mOhm @ 100Hz | 1.248 (31.70mm) | - | Polar | 19 mOhms | 28.6 A @ 100 Hz | - | 350 mW | - | 30 V | - | - | -25 mA | - | 30 V | - | - | 250 Ω | - | - | 4.764 (121.00mm) | No SVHC | Lead Free | - | ||
![]() J175 National Semiconductor | In Stock | - | - | - | - | - | 3 | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | 350 mW | - | 30 V | - | - | -60 mA | - | 30 V | - | - | 125 Ω | - | - | - | - | Lead Free | - | ||
![]() PN4093 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 1191364-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | - | - | - | Heat Shrink Cable Boots & End Caps | - | - | - | - | ||
![]() 2N4117A National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MICROSS COMPONENTS | - | - | 2N4117A | - | - | - | - | - | TO-72, 4 PIN | - | - | - | Active | TO-72 | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN4302 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J110 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN4303 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2N4338 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U1898 National Semiconductor | In Stock | - | - | - | - | NO | - | 3 | SILICON | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | U1898 | - | NOT APPLICABLE | 1 | - | PLASTIC/EPOXY | TO-92, 3 PIN | ROUND | CYLINDRICAL | - | Active | TO-92 | - | NOT APPLICABLE | 5.34 | - | Yes | - | - | - | - | - | - | e3 | No | MATTE TIN | - | - | - | BOTTOM | THROUGH-HOLE | NOT APPLICABLE | unknown | - | 3 | O-PBCY-T3 | COMMERCIAL | - | - | SINGLE | - | - | - | ENHANCEMENT MODE | - | SWITCHING | - | N-CHANNEL | - | - | TO-92 | - | 0.05 Ω | METAL-OXIDE SEMICONDUCTOR | - | 5 pF | - | - | - | - | - | ||
![]() 2N4339 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mA | - | -50 V | - | - | 1.7 kΩ | - | - | - | - | Lead Free | - |