- Differential - Input:Output
- Frequency-Max
- Input
- Input Signal Type
- Main Purpose
- Mfr
- Mounting Type
- Number of Elements
- Number of Circuits
- Number of Inputs
- Number of Outputs
- Operating Supply Voltage (Max)
Attribute column
Manufacturer
National Semiconductor Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Frequency-Max | Input Signal Type | Mfr | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Programmable | Rad Hardened | Spread Spectrum | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output | Pin Count | Number of Outputs | Number of Circuits | Number of Inputs | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Main Purpose |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPD87346BXAVS/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (10x10) | 85MHz | - | National Semiconductor | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | 0°C ~ 70°C | - | - | - | 3V ~ 3.6V | LVDS | - | - | 1 | - | LVDS | 5:10 | No | Yes/Yes | Graphics Applications | ||
![]() CDCU2A877ZQLR National Semiconductor | In Stock | - | - | - | - | - | - | Differential | - | 1 | 1.9(V) | 1.7(V) | 1.8(V) | 0C to 70C | COMMERCIALC | - | BGA MICROSTAR JUNIOR | - | No | No | YES | - | Tape and Reel | - | Clock Driver | - | - | 52 | 10 | - | 1 | - | - | - | - | - | ||
![]() LMK00334RTVTQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMK00334RTVRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |