- Date Format
- Time Format
- Current - Timekeeping (Max)
- Features
- Interface
- Memory Size
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
National Semiconductor Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Bus Type | Contact Finish Mating | Contact Materials | Mfr | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Primary Material | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Color | Fastening Type | Voltage - Supply | Orientation | Shell Finish | Pin Count | Interface | Memory Size | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BQ3285ES National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP8573AV National Semiconductor | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | DP8573 | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 85°C | - | - | - | - | Clock/Calendar | - | - | 4.5V ~ 5.5V | - | - | - | Parallel | - | HH:MM:SS:hh (12/24 hr) | YY-MM-DD-dd | 1µA @ 5V | 2.2V ~ 5.1V | Alarm, Leap Year | ||
![]() DP8570AV National Semiconductor | In Stock | - | - | Panel Mount, Through Hole | 28-LCC (J-Lead) | Flange | Stainless Steel | 28-PLCC (11.51x11.51) | DP8570 | - | Gold | Copper Alloy | Glenair | - | - | - | - | - | - | - | Retail Package | - | Metal | Active | - | -65°C ~ 175°C | - | 806 | Solder | Receptacle, Female Sockets | Timer Clock Peripheral (TCP) | Silver | Threaded | 4.5V ~ 5.5V | E | Passivated | - | Parallel | 44B | HH:MM:SS:hh (12/24 hr) | YY-MM-DD-dd | 1µA @ 5V | 2.2V ~ 5.1V | Ground | ||
![]() DP8573AVX National Semiconductor | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | DP8573 | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 85°C | - | - | - | - | Clock/Calendar | - | - | 4.5V ~ 5.5V | - | - | - | Parallel | - | HH:MM:SS:hh (12/24 hr) | YY-MM-DD-dd | 1µA @ 5V | 2.2V ~ 5.1V | Alarm, Leap Year | ||
![]() BQ4802LYPWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP8570AV NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | Parallel | - | - | - | Surface Mount | 5.5(V) | 4.5(V) | 5(V) | 85C | -40C | Industrial | - | PLCC | - | - | No | - | Rail/Tube | - | - | - | - | - | - | - | - | - | 28 | - | - | HH:MM:SS:hh | DW:DM:M:Y | - | - | - | ||
![]() DP8570AVX National Semiconductor | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | DP8570 | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 85°C | - | - | - | - | Timer Clock Peripheral (TCP) | - | - | 4.5V ~ 5.5V | - | - | - | Parallel | 44B | HH:MM:SS:hh (12/24 hr) | YY-MM-DD-dd | 1µA @ 5V | 2.2V ~ 5.1V | Alarm, Leap Year | ||
![]() DP8573AVX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 85°C | - | - | - | - | Clock/Calendar | - | - | 4.5V ~ 5.5V | - | - | - | Parallel | - | HH:MM:SS:hh (12/24 hr) | YY-MM-DD-dd | 1µA @ 5V | 2.2V ~ 5.1V | Alarm, Leap Year | ||
![]() DP8570AVX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 85°C | - | - | - | - | Timer Clock Peripheral (TCP) | - | - | 4.5V ~ 5.5V | - | - | - | Parallel | 44B | HH:MM:SS:hh (12/24 hr) | YY-MM-DD-dd | 1µA @ 5V | 2.2V ~ 5.1V | Alarm, Leap Year |