- Number of Bits
- Series
- Mfr
- Package
- Product Status
- Input Type
- Architecture
- Package / Case
- Operating Temperature
- Supplier Device Package
- Mounting Type
- Number of A/D Converters
Attribute column
Manufacturer
National Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Number of Terminals | (Select First, Then Apply Filters) Compatible Series | Application area | Bending radius | Cable gauge | Cable length mm | Capacitors series | Case - inch | Case - mm | Category | Characteristic | Equivalent | External height | External width | Fire resistance | Foil thickness | Gain dB | Gross Weight | Heatsink shape | Ihs Manufacturer | Impedance Ω | Internal height | Internal width | Kind of capacitor | Length mm | Length of contact part | Material finishing | Maximum current | Mounting | Name | Noal voltage | Nominal voltage | Number of switching cycles (electric) | Number of terals | Operating frequency MHz | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Protection class | Purpose | Range of action km | Rohs Code | Supply Voltage-Nom | Surface resistance | Switched voltage | Thickness mm | Transport packaging size / quantity | Type of cable accessories | Type of capacitor | Type of heatsink | Version | Weight (g) | Width mm | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Resistance | Terminal Finish | Composition | Color | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Actuator Type | Dielectric | Panel Cutout Dimensions | Contact Resistance | Temperature Grade | Polarization | Number of Bits | Illumination | Converter Type | Seated Height-Max | Rated Current | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Screening Level | Analog Input Voltage-Max | Output Format | Analog Input Voltage-Min | Conversion Time-Max | Requires | 2nd Connector Number of Positions Loaded | Saturation Current | Features | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC12138CIWM National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 28 | har-button, 22.3mm | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | 25 | - | - | NATIONAL SEMICONDUCTOR CORP | 75 | - | - | - | 335 | - | - | - | - | - | - | - | - | - | VHF(172-240)UHF(470-860) | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SSOP-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 120 | No | 3.3 V | - | - | 0.6 | - | - | - | - | - | 175 | 235 | Bulk | har-button | e0 | Active | EAR99 | Maintained | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | not_compliant | 40 | R-PDSO-G28 | Not Qualified | Pushbutton, Round | - | 22.3mm (Round) | - | INDUSTRIAL | linear | 12 | Non-Illuminated | ADC, SUCCESSIVE APPROXIMATION | 2.65 mm | - | 8 | 2'S COMPLEMENT BINARY | 0.0488% | SAMPLE | - | 5.55 V | SERIAL | -0.05 V | 8.8 μs | Contact Block(s) | - | 3 | - | - | - | 17.9 mm | 7.5 mm | - | ||
![]() ADC0832CCN National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | - | - | GCM | 0402 | 1005 | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | MLCC | - | - | - | - | SMD | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | No | 5 V | - | - | - | - | - | ceramic | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 0.3pF | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | not_compliant | 40 | R-PDIP-T8 | Not Qualified | - | C0G (NP0) | - | - | COMMERCIAL | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 5.08 mm | - | 2 | BINARY | 0.3906% | - | - | 5.05 V | SERIAL | -0.05 V | 32 μs | - | - | 1 | - | - | - | 9.817 mm | 7.62 mm | - | ||
![]() ADC0804LCWM National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 220 | 1 | 1.27 mm | - | not_compliant | 30 | R-PDSO-G20 | Not Qualified | - | - | - | - | COMMERCIAL | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 2.642 mm | - | 1 | BINARY | 0.3906% | - | - | 6.35 V | PARALLEL, 8 BITS | -0.05 V | 114 μs | - | - | 2A | - | - | - | 12.8 mm | 7.493 mm | - | ||
![]() ADC101S021CIMF National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 6 | - | - | - | - | - | - | - | - | fire resistance - UL94V-0 | water absorption - 0.2…0.35 % | - | - | - | UL94V-0 | 18 um | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | Foil single-sided glass textolite type FR4-1 | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | for single-sided printed circuit boards | - | No | 3 V | ≥2 x10(9) Ohm | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | surface, not less than - 2x10 (9) Ohm | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 400 mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | 1.22 mm | - | 1 | BINARY | 0.0684% | TRACK | - | 5.25 V | SERIAL | - | 16 μs | - | - | 1 | - | - | - | 2.92 mm | 1.6 mm | glass textolite - 1.5 mm; foil - 18 um | ||
![]() ADC121S051CIMF National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 6 | - | - | - | - | - | - | - | - | fire resistance - UL94V-0 | - | - | - | - | UL94V-0 | 18 µm | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | Double sided foil clad laminated types FR4-2 | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | for double-sided printed circuit boards | - | No | 3 V | ≥2 x10(9) Ohm | - | - | 29*26*16/250 | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | surface, not less than - 2x10 (9) Ohm | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 250 mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | 1.22 mm | - | 1 | BINARY | 0.0244% | TRACK | - | 5.25 V | SERIAL | - | 4 μs | - | - | 1 | - | - | - | 2.92 mm | 1.6 mm | fiberglass laminate - 1.5 mm; foil - 18 µm | ||
![]() ADC101S051CIMFX National Semiconductor Corporation | In Stock | - | Datasheet | YES | insulator - PVC; contact - nickel-plated brass | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 23 mm | - | 32 A | screw | - | 30 (AC); 30 (DC) Vmin | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | - | No | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | blue insulator | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 61 mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | 1.22 mm | - | 1 | BINARY | 0.0684% | TRACK | - | 5.25 V | SERIAL | - | 4 μs | - | - | 1 | additional contact - side hole Ø4 mm | Ø11 mm | - | 2.92 mm | 1.6 mm | - | ||
![]() ADCS7476AIMF National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | - | No | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | - | AUTOMOTIVE | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | 1.22 mm | - | 1 | BINARY | 0.0244% | TRACK | - | 3 V | SERIAL | - | - | - | - | 1 | - | - | - | 2.92 mm | 1.6 mm | - | ||
![]() ADCS7476AIMFE National Semiconductor Corporation | In Stock | - | Datasheet | YES | plastic | - | 6 | - | for sconce-type luminaires | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 2 (3) A | - | - | - | 250 V | ≥10000 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | IP20 | - | - | No | 3 V | - | 125 / 250 (AC) V | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn85Pb15) | - | black | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 60.5 mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | 1.22 mm | - | 1 | BINARY | 0.0244% | TRACK | - | 3 V | SERIAL | - | - | - | - | 1 | - | - | 22 mm | 2.92 mm | 1.6 mm | - | ||
![]() ADC081S021CIMF National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | PVC | 6 | - | - | - | 14-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 7.38 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | - | No | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | Pin Power (Plug) Connector with Terminal Block | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 35* - possible variations mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | 20 mOhm max | INDUSTRIAL | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 1.22 mm | 2 A | 1 | BINARY | 0.1172% | TRACK | - | 5.25 V | SERIAL | - | 16 μs | - | - | 1 | - | - | 13 mm | 2.92 mm | 14 mm | - | ||
![]() ADC101C027CIMK National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | VSSOP | TSOT-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | No | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | 1 mm | - | 1 | BINARY | 0.0684% | TRACK | - | 5.5 V | SERIAL | - | - | - | - | 1 | - | - | - | 2.97 mm | 1.65 mm | - | ||
![]() ADC12138CIMSA National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP-28 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | - | - | No | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 235 | 1 | 0.65 mm | - | not_compliant | 30 | R-PDSO-G28 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | 2 mm | - | 8 | 2'S COMPLEMENT BINARY | 0.0488% | SAMPLE | - | 5.55 V | SERIAL | -0.05 V | 8.8 μs | - | - | 4 | - | - | - | 10.2 mm | 5.29 mm | - | ||
![]() ADC122S101CIMMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 8 | - | - | 100mm | - | - | - | - | - | - | - | - | 50mm | 76.5mm | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 35mm | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | No | 3 V | - | - | - | - | cable chain | - | - | frames openable from inner radius | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | not_compliant | 40 | S-PDSO-G8 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | 1.09 mm | - | 2 | BINARY | 0.0391% | TRACK | - | 5.25 V | SERIAL | - | 1.625 μs | - | - | 1 | - | - | - | 3 mm | 3 mm | - | ||
![]() ADC128S052QCMTX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | - | 0.635 mm | - | compliant | 40 | R-PDSO-G16 | Not Qualified | - | - | - | - | AUTOMOTIVE | - | 12 | - | - | - | - | 8 | BINARY | 0.024% | - | AEC-Q100 | 5.25 V | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() ADC124S021CIMMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MSOP-10 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | No | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | not_compliant | 40 | S-PDSO-G10 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | 1.09 mm | - | 4 | BINARY | 0.0195% | TRACK | - | 5.25 V | SERIAL | - | 4.0625 μs | - | - | 1 | - | - | - | 3 mm | 3 mm | - | ||
![]() ADC0808CCN National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | not_compliant | 40 | R-PDIP-T28 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 5.334 mm | - | 8 | BINARY | 1.1719% | SAMPLE | - | 6.1 V | PARALLEL, 8 BITS | -0.1 V | 116 μs | - | - | 1 | - | - | - | 36.83 mm | 15.24 mm | - | ||
![]() ADC0817CCN National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | not_compliant | 40 | R-PDIP-T40 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 5.334 mm | - | 16 | BINARY | 0.4883% | SAMPLE | - | 5.1 V | PARALLEL, 8 BITS | -0.1 V | 116 μs | - | - | 1 | - | - | - | 52.235 mm | 15.24 mm | - | ||
![]() ADC0831CCN National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | No | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | not_compliant | 40 | R-PDIP-T8 | Not Qualified | - | - | - | - | COMMERCIAL | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 5.08 mm | - | 1 | BINARY | 0.3906% | - | - | 5.05 V | SERIAL | -0.05 V | 32 μs | - | - | 1 | - | - | - | 9.817 mm | 7.62 mm | - | ||
![]() ADCS7477AIMFX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | aluminium | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | grilled | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | anodized | - | for back plate | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | 10.5mm | - | - | - | Yes | - | - | - | - | - | - | - | extruded | - | - | - | - | - | e3 | - | - | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 10 | - | A/D CONVERTER | - | - | 1 | BINARY | 0.098% | - | - | 5 V | - | - | - | - | universal | 1 | - | - | 57.5mm | 0.2m | 426.4mm | - | ||
![]() ADC12D040CIVS National Semiconductor Corporation | In Stock | - | Datasheet | YES | aluminium | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | anodized | - | retaining spring | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TQFP-64 | TQFP64,.47SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | - | - | No | 5 V | - | - | - | - | - | - | extruded | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 2 | 0.5 mm | - | not_compliant | 40 | S-PQFP-G64 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 12 | - | ADC, PROPRIETARY METHOD | 1.2 mm | - | 1 | OFFSET BINARY, 2'S COMPLEMENT BINARY | 0.0488% | SAMPLE | - | 4 V | PARALLEL, WORD | - | - | - | universal | 3 | - | - | 65.8mm | 25mm | 75.5mm | - | ||
![]() ADC088S022CIMTX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | - | - | - | pin connector DT04-3P; socket connector DT06-3S | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 12/ 24 (DC) Vmin | - | - | 3 x 1.6min | - | 105 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | IP67 | - | - | Yes | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | connector kit (plug-socket) series 3031Y | - | Matte Tin (Sn) | plug 3031Y-1.6-21; socket 3031Y-1.6-11 | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | plug - 28; socket - 43.13 mm | compliant | 40 | R-PDSO-G16 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 1.1 mm | - | 8 | BINARY | 0.0781% | TRACK | - | 5.25 V | SERIAL | - | 4.06 μs | - | - | 1 | - | - | plug - 24.71; socket - mm | 5 mm | 4.4 mm | - |