- Number of Bits
- Series
- Mfr
- Package
- Product Status
- Input Type
- Architecture
- Package / Case
- Operating Temperature
- Supplier Device Package
- Mounting Type
- Number of A/D Converters
Attribute column
Manufacturer
National Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Differential Input | Differential Linearity Error | Digital Supply Support | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Full Scale Error | Input Polarity | Input Signal Type | Integral Nonlinearity Error | Interface Type | Mfr | Mounting | Mounting Styles | No Missing Codes | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Requirement | Product Depth (mm) | Product Status | Rad Hardened | Rated Input Volt | Sample and Hold | Signal to Noise Ratio | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Single-Ended Input | Usage Level | Operating Temperature | Packaging | Series | Pin Count | Configuration | Power Dissipation | Number of Bits | Input Type | Architecture | Number of Inputs | Reference Voltage | Reference Type | Data Interface | Resolution | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Screening Level | Number of A/D Converters | Ratio - S/H:ADC | Features | Number of Input Channels | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC10D020CIVSE/NOPB National Semiconductor | 167 |
| - | Surface Mount | QFN | 48-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Surface Mount | - | - | -40C to 85C | - | Bulk | - | - | 2.5(mm) | Active | - | - | - | - | - | - | - | - | Industrial grade | -40°C ~ 85°C | Bulk | - | 4 | MUX-S/H-ADC | - | 10 | Differential, Single Ended | Two-Step | 2 | - | Internal | Parallel | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 20M | Industrial | 2 | 1:2 | Simultaneous Sampling | - | 3.2(mm) | 0.75(mm) | ||
![]() ADC124S101CIMMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-VSSOP | ADC124S101 | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | MUX-S/H-ADC | - | 12 | Single Ended | SAR | 4 | - | Supply | SPI, DSP | - | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 1M | - | 1 | 1:1 | - | - | - | - | ||
![]() THS12082IDA National Semiconductor | In Stock | - | - | - | - | - | - | Yes | ±1LSB | YES | Not Required(V) | Not Required(V) | Not Required(V) | ±20LSB | Unipolar | - | ±1.5LSB(LSB) | Parallel | - | Surface Mount | - | 12 | 1 | -40C to 85C | Industrial | - | TSSOP | Analog and Digital | - | - | No | 3.5V | YES | 69DB(TYP) | 5.25(V) | 4.75(V) | 5(V) | YES | - | - | Rail/Tube | - | 32 | - | 216(W) | - | Voltage | Pipelined | - | INTERNAL/EXTERNAL(V) | - | - | 12Bit | - | - | - | - | - | - | - | 2/1 | - | - | ||
![]() THS1206IDA National Semiconductor | In Stock | - | - | - | - | - | - | Yes | ±1LSB | YES | Not Required(V) | Not Required(V) | Not Required(V) | ±20LSB | Unipolar | - | ±1.5LSB(LSB) | Parallel | - | Surface Mount | - | 12 | 1 | -40C to 85C | INDUSTRIALC | - | TSSOP | Analog and Digital | - | - | No | 2V | YES | 69DB(TYP) | 5.25(V) | 4.75(V) | 5(V) | YES | - | - | Rail/Tube | - | 32 | - | 216(W) | - | Voltage | Pipelined | - | INTERNAL/EXTERNAL(V) | - | - | 12Bit | - | - | - | - | - | - | - | 4/2 | - | - | ||
![]() ADC121S021CIMFX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | No | -0.8LSB/1LSB | NO | Not Required(V) | Not Required(V) | Not Required(V) | ±1.5LSB | Unipolar | Single-Ended | ±1LSB(LSB) | - | National Semiconductor | Surface Mount | - | 12 | 1 | -40C to 85C | Industrial | Bulk | SOT-23 | Single | - | Active | No | 5.25V | YES | 72.3DBFS(TYP) | 5.25(V) | 2.7(V) | 3.3/5(V) | YES | - | -40°C ~ 85°C | Tape and Reel | - | 6 | S/H-ADC | - | 12 | Voltage | SAR | 1 | SUPPLY(V) | Supply | SPI, DSP | 12Bit | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 200k | - | 1 | 1:1 | - | 1 | - | - | ||
![]() ADC084S101CIMM/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | No | ±0.4LSB | - | Not Required(V) | Not Required(V) | Not Required(V) | - | Unipolar | Single-Ended | ±0.4LSB(LSB) | - | - | Surface Mount | - | - | 1 | -40C to 85C | Industrial | - | VSSOP | Single | - | - | No | 5.25V | - | - | 5.25(V) | 2.7(V) | 3.3/5(V) | - | - | - | Tape and Reel | - | 10 | - | - | - | Voltage | SAR | - | - | - | - | 8Bit | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC101S021CIMF/NOPB National Semiconductor | 2478 |
| - | - | - | - | - | No | ±0.6LSB | NO | Not Required(V) | Not Required(V) | Not Required(V) | ±1LSB | Unipolar | Single-Ended | ±0.7LSB(LSB) | - | - | Surface Mount | - | 10 | 1 | -40C to 85C | Industrial | - | SOT-23 | Single | - | - | No | 5.25V | YES | 61.6DB(TYP) | 5.25(V) | 2.7(V) | 3.3/5(V) | YES | - | - | Tape and Reel | - | 6 | - | - | - | Voltage | SAR | - | SUPPLY(V) | - | - | 10Bit | - | - | - | - | - | - | - | 1 | - | - | ||
![]() ADC0848CCV/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Yes | - | NO | Not Required(V) | Not Required(V) | Not Required(V) | - | Unipolar | - | ±1LSB(LSB) | Parallel | - | Surface Mount | - | - | 1 | -40C to 85C | Industrial | - | PLCC | Single | - | - | No | 5V | NO | - | 6(V) | 4.5(V) | 5(V) | YES | - | - | Rail/Tube | - | 28 | - | 875(W) | - | Voltage | SAR | - | EXTERNAL(V) | - | - | 8Bit | - | - | - | - | - | - | - | 8/7/4 | - | - | ||
![]() ADC12D1800CIUT National Semiconductor | In Stock | - | Datasheet | - | - | - | - | Yes | ±0.4LSB | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | Differential | ±2.5LSB(LSB) | - | - | Surface Mount | - | - | 2 | -40C to 85C | Industrial | - | BGA | Single | - | - | No | - | - | - | 2(V) | 1.8(V) | - | - | - | - | Tray | - | 292 | - | - | - | Voltage | - | - | - | - | - | 12Bit | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC08832IMX/NOPB National Semiconductor | In Stock | - | Datasheet | - | - | - | - | Yes | ±0.2LSB(Typ) | NO | Not Required(V) | Not Required(V) | Not Required(V) | ±0.3LSB(TYP) | Unipolar | - | ±0.2LSB(Typ)(LSB) | - | - | Surface Mount | - | - | 1 | -40C to 85C | Industrial | - | SOIC | Single | - | - | No | 5V | YES | 48.5DB(TYP) | 6(V) | 4.5(V) | 5(V) | YES | - | - | Tape and Reel | - | 8 | - | - | - | Voltage | SAR | - | SUPPLY(V) | - | - | 8Bit | - | - | - | - | - | - | - | 2/1 | - | - | ||
![]() ADCS7478AIMFXNOPB National Semiconductor | 336 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC3643IRSBT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS8924BRGET National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS7861E National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS1114IRUGT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC12SJ1600AAVQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV1543IDBR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV2544ID National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC1542CDWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC3660IRSBT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |