- Number of Bits
- Series
- Mfr
- Package
- Product Status
- Input Type
- Architecture
- Package / Case
- Operating Temperature
- Supplier Device Package
- Mounting Type
- Number of A/D Converters
Attribute column
Manufacturer
National Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Base Product Number | Capacitors series | Case - inch | Case - mm | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Fixation | Ihs Manufacturer | Kind of capacitor | Kind of connector | Mfr | Mounting | Mounting hole mm | Nominal current | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Presence and type of backlight | Product Status | Protection class | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom | Type of capacitor | Type of connector | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Dielectric | Temperature Grade | Configuration | Number of Bits | Supply Current-Max | Input Type | Architecture | Number of Inputs | Converter Type | Seated Height-Max | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of A/D Converters | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Profile | Saturation Current | Features | Positive Input Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC121S101CIMFX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 12 | - | Single Ended | SAR | 1 | - | - | Supply | SPI, DSP | 2.7V ~ 5.25V | 2.7V ~ 5.25V | - | 1M | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC14C105CISQE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-WQFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 14 | - | Differential | Pipelined | 1 | - | - | External, Internal | Parallel | 2.7V ~ 3.6V | 2.4V ~ 3.6V | - | 105M | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC12081CIVT/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | - | - | ADC12081 | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 12 | - | Single Ended | Pipelined | 1 | - | - | External | Parallel | 5V | 5V | - | 5M | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC141S626CIMMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-VSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | microPOWER™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 14 | - | Differential | SAR | 1 | - | - | External | SPI | 2.7V ~ 5.5V | 2.7V ~ 5.5V | - | 250k | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC16V130CISQE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 64-WFQFN Exposed Pad | - | 64-WQFN (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 16 | - | Differential | Pipelined | 1 | - | - | External, Internal | LVDS - Parallel | 1.7V ~ 3.6V | 1.7V ~ 1.9V | - | 130M | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC14V155CISQ/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC14161CIVT National Semiconductor | In Stock | - | - | Surface Mount | 52-LQFP | - | 52-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | Parallel | - | - | - | 2.5M | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC08832IN/NOPB National Semiconductor | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 8 | - | Differential, Pseudo-Differential, Single Ended | SAR | 2 | - | - | Supply | SPI, DSP | 4.5V ~ 6V | 4.5V ~ 6V | - | 250k | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADS8318IBDGST National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-VSSOP | - | - | ADS8318 | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | microPOWER™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 16 | - | Differential | SAR | 1 | - | - | External | SPI | 5V | 2.375V ~ 5.5V | - | 500k | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC0804LCN National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | Stainless steel | 20 | - | - | - | - | - | - | - | - | available | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 22 | 1 A | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | ring, blue | - | IP68 | No | - | - | 5 V | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | not_compliant | 40 | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | 8 | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | 5.08 mm | - | - | - | - | 1 | - | BINARY | 0.3906% | - | - | - | 6.35 V | PARALLEL, 8 BITS | - | -0.05 V | 114 μs | - | 1 | - | - | 26.075 mm | 7.62 mm | ||
![]() ADC1173CIMTC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 24 | - | KGQ | 0603 | 1608 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | MLCC | - | - | SMD | - | - | 75 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-24 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | No | - | - | 3 V | ceramic | - | - | - | - | ±5% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 39pF | DUAL | GULL WING | 260 | 1 | 0.65 mm | not_compliant | 40 | R-PDSO-G24 | Not Qualified | C0G (NP0) | OTHER | - | 8 | - | - | - | - | ADC, RESISTANCE LADDER | 1.1 mm | - | - | - | - | 1 | - | BINARY | 0.5078% | SAMPLE | - | - | 1.56 V | PARALLEL, 8 BITS | - | 0.36 V | - | - | 1 | - | - | 7.8 mm | 4.4 mm | ||
![]() ADC1173CIMTC/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 24 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 75 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | Yes | - | - | 3 V | - | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 40 | R-PDSO-G24 | Not Qualified | - | OTHER | - | 8 | - | - | - | - | ADC, RESISTANCE LADDER | 1.1 mm | - | - | - | - | 1 | - | BINARY | 0.5078% | SAMPLE | - | - | 1.56 V | PARALLEL, 8 BITS | - | 0.36 V | - | - | 1 | - | - | 7.8 mm | 4.4 mm | ||
![]() ADC10154CIWM National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 24 | - | KGM | 1210 | 3225 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | MLCC | - | - | SMD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | No | - | - | 5 V | ceramic | - | - | - | - | ±10% | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 10nF | DUAL | GULL WING | 260 | 1 | 1.27 mm | not_compliant | 40 | R-PDSO-G24 | Not Qualified | X7R | INDUSTRIAL | - | 10 | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | 2.65 mm | - | - | - | - | 4 | - | BINARY | 0.0977% | TRACK | - | - | 5 V | PARALLEL, 8 BITS | -5 V | -5 V | 4.4 μs | - | 3 | - | - | 15.4 mm | 7.5 mm | ||
![]() ADC0844CCN National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 24 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | - | - | 5 V | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | not_compliant | 40 | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | 8 | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | 5.08 mm | - | - | - | - | 4 | - | BINARY | 0.3906% | - | - | - | 5 V | PARALLEL, 8 BITS | - | - | 60 μs | - | 1 | - | - | 26.075 mm | 7.62 mm | ||
![]() ADC0816CCN National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 40 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | - | - | 5 V | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | not_compliant | 40 | R-PDIP-T40 | Not Qualified | - | INDUSTRIAL | - | 8 | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | 5.334 mm | - | - | - | - | 16 | - | BINARY | 0.293% | SAMPLE | - | - | 5.1 V | PARALLEL, 8 BITS | - | -0.1 V | 116 μs | - | 1 | - | - | 52.235 mm | 15.24 mm | ||
![]() ADC10D020CIVS National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 48 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFQFP | MS-026ABC, TQFP-48 | TQFP48,.35SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | - | No | - | - | 3 V | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn85Pb15) | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 1 | 0.5 mm | not_compliant | 40 | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | - | 10 | - | - | - | - | ADC, RESISTANCE LADDER | 1.2 mm | - | - | - | - | 2 | - | OFFSET BINARY, 2'S COMPLEMENT BINARY | 0.1758% | SAMPLE | - | - | 2 V | PARALLEL, WORD | - | - | 0.05 μs | - | 3 | - | - | 7 mm | 7 mm | ||
![]() ADC121S101CIMFX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 6 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | No | - | - | 3 V | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | AUTOMOTIVE | - | 12 | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | 1.22 mm | - | - | - | - | 1 | - | BINARY | 0.0244% | TRACK | - | - | 5.25 V | SERIAL | - | - | 1.6 μs | - | 1 | - | - | 2.92 mm | 1.6 mm | ||
![]() LM2907N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | - | socket | 2x17 | 2mm | SMT | - | NATIONAL SEMICONDUCTOR CORP | - | female | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | 2mm | straight | 12 V | - | pin strips | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | not_compliant | 40 | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | 6 mA | - | - | - | VOLTAGE TO FREQUENCY CONVERTER | 5.08 mm | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | - | - | beryllium copper | 1 | - | 10.5 V | 19.18 mm | 7.62 mm | ||
![]() ADC10064CIWM National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 28 | - | - | - | - | socket | 2x8 | 1.27mm | SMT | - | NATIONAL SEMICONDUCTOR CORP | - | female | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | No | 1.27mm | straight | 5 V | - | pin strips | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | not_compliant | 40 | R-PDSO-G28 | Not Qualified | - | INDUSTRIAL | - | 10 | - | - | - | - | ADC, FLASH METHOD | 2.65 mm | - | - | - | - | 4 | - | BINARY | 0.1465% | SAMPLE | - | - | 5.05 V | PARALLEL, WORD | - | -0.05 V | 0.9 μs | bronze | 3 | - | - | 17.9 mm | 7.5 mm | ||
![]() ADC0820CCWM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | 8 | - | Pseudo-Differential, Single Ended | Flash | 1 | - | - | External | Parallel | 4.5V ~ 8V | 4.5V ~ 8V | - | - | - | - | - | 1 | 1:1 | - | - | - | - | - | - | - | - | - | - | - |