- Number of Bits
- Series
- Mfr
- Package
- Product Status
- Input Type
- Architecture
- Package / Case
- Operating Temperature
- Supplier Device Package
- Mounting Type
- Number of A/D Converters
Attribute column
Manufacturer
National Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Bulb type | Category | Characteristic | Emission angle | Fire resistance | Foil thickness | Ihs Manufacturer | Indicator type | Name | Nominal current | Nominal voltage | Operating Frequency (Max) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Plunger travel | Power Dissipation (Max) | Purpose | Rohs Code | Supply Voltage-Nom | Surface resistance | Packaging | JESD-609 Code | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Circuits | Min Supply Voltage | Analog IC - Other Type | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Seated Height-Max | Supply Current-Max (Isup) | Resolution | Sampling Rate | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of A/D Converters | Number of Converters | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Saturation Current | Positive Input Voltage-Max | Negative Input Voltage-Max | Brightness | Flammability | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC081S051CIMFX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 6 | - | fire resistance - UL94V-0 | water absorption - 0.2…0.35 % | - | UL94V-0 | 18 µm | NATIONAL SEMICONDUCTOR CORP | - | Double-sided foil glass textolite type FR4-2 | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | for double-sided printed circuit boards | No | 3 V | >2 10^9 Ω | - | e0 | - | EAR99 | surface, not less - 2x10^9 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | 100 mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1.22 mm | - | - | - | 1 | BINARY | 0.1172% | TRACK | - | - | 5.25 V | SERIAL | - | - | 4 μs | 1 | - | - | - | - | - | - | 2.92 mm | 50 mm | glass textolite - 1.5 mm; foil - 18 µm | - | - | ||
![]() ADCS7478AIMF National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 6 | - | flammability - UL94V-0 | water absorption - 0.2…0.35 % | - | - | 18 µm | NATIONAL SEMICONDUCTOR CORP | - | Double-sided foil glass textolite type FR4-2 | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | for double-sided printed circuit boards | No | 3 V | ≥2 x10(9) Ohm | - | e0 | - | EAR99 | surface, not less than - 2x10 (9) Ohm | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | 500 mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1.22 mm | - | - | - | 1 | BINARY | 0.1172% | TRACK | - | - | 3 V | SERIAL | - | - | - | 1 | - | - | - | UL94V-0 | - | - | 2.92 mm | 400 mm | glass textolite - 1.5 mm; foil - 18 µm | - | - | ||
![]() ADC121S021CIMFX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 6 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | No | 3 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | - | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 12 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1.22 mm | - | - | - | 1 | BINARY | 0.0244% | TRACK | - | - | 5.25 V | SERIAL | - | - | 16 μs | 1 | - | - | - | - | - | - | 2.92 mm | 1.6 mm | - | - | - | ||
![]() ADCS7478AIMFE National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 6 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 5 A | 250/125 V | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | L - 12.5 mm | - | - | No | 3 V | - | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | 28 (housing) mm | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1.22 mm | - | - | - | 1 | BINARY | 0.1172% | TRACK | - | - | 3 V | SERIAL | - | - | - | 1 | - | - | - | - | 16 (housing) mm | - | 2.92 mm | 10.5 mm | - | - | - | ||
![]() ADC101S101CIMFX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 6 | RH (cap) Ф5 mm, WC - transparent | - | - | 70 ° | - | - | NATIONAL SEMICONDUCTOR CORP | DIP LED indicator | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | - | - | - | No | 3 V | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | W - cool white | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | - | not_compliant | 40 | R-PDSO-G6 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | - | 1.22 mm | - | - | - | 1 | BINARY | 0.0684% | TRACK | - | - | 5.25 V | SERIAL | - | - | 1.6 μs | 1 | - | - | 3000 mCd | - | - | - | 2.92 mm | 1.6 mm | - | - | - | ||
![]() LM331 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC08032BIWM National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 14 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.4 | SOP14,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 1.27 mm | - | unknown | - | R-PDSO-G14 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 8 | 7 mA | ADC, SUCCESSIVE APPROXIMATION | - | 2.65 mm | - | - | - | 2 | BINARY | 0.2% | TRACK | - | - | 6.8 V | SERIAL | - | -0.3 V | 8 µs | - | - | - | - | - | - | - | 9 mm | 7.5 mm | - | - | - | ||
![]() ADC0804LCM National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 1.27 mm | - | compliant | - | R-PDSO-G20 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | 8 | - | A/D CONVERTER | - | - | - | - | - | 1 | BINARY | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM331AH National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 0.1 MHz | - | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | - | No | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | BOTTOM | WIRE | - | 1 | - | - | - | unknown | - | O-MBCY-W8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | 8 mA | VOLTAGE TO FREQUENCY CONVERTER | - | - | - | - | - | - | - | 0.14% | - | - | - | - | - | - | - | - | - | 3 V | -0.2 V | - | - | - | - | - | - | - | - | - | ||
![]() ADC0848 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM131AH National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 0.1 MHz | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | - | No | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | BOTTOM | WIRE | - | 1 | - | - | - | unknown | - | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | 4 mA | VOLTAGE TO FREQUENCY CONVERTER | - | - | - | - | - | - | - | 0.14% | - | - | - | - | - | 5 V | - | - | - | 3 V | -0.2 V | - | - | - | - | - | - | - | - | - | ||
![]() ADC12L034CIWMX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 24 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 3.3 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | - | 1.27 mm | - | unknown | - | R-PDSO-G24 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | 13 | - | - | - | - | - | - | - | 4 | 2''S COMPLEMENT BINARY | 0.024% | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC0805LCN National Semiconductor | In Stock | - | Datasheet | Through Hole | PDIP | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | 20 | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | - | 4.5V | - | 8 | - | A/D CONVERTER | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADC08832IWM National Semiconductor | In Stock | - | - | - | SOIC W | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8 | - | - | - | - | - | 1 B | 153 ksps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADC0834CCJ National Semiconductor | In Stock | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | e0 | 14 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | R-GDIP-T14 | Not Qualified | - | - | 5V | INDUSTRIAL | - | - | - | - | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | - | 4 | BINARY | 0.4% | - | - | - | 5V | SERIAL | - | - | 32μs | - | - | - | - | - | - | - | 19.43mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADC1175-50CILQ National Semiconductor | In Stock | - | - | - | WFQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 1 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADC10731CIWMX National Semiconductor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125mW | - | - | - | - | Tape & Reel (TR) | e0 | 16 | - | - | Tin/Lead (Sn/Pb) | 70°C | -20°C | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | - | NOT SPECIFIED | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | Parallel | - | - | ANALOG CIRCUIT | 8 | - | - | Analog, Digital | - | 6mA | - | 50 Msps | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() ADC12281CIVT National Semiconductor | In Stock | - | - | Surface Mount | LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380mW | - | - | - | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | 14 | - | - | Analog, Digital | - | - | - | 7 Msps | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADC16061CCVT National Semiconductor | In Stock | - | - | - | LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 16 | - | - | - | - | - | 2 B | 2.5 Msps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADC10062CIWM National Semiconductor | In Stock | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |