- Number of Bits
- Series
- Mfr
- Package
- Product Status
- Input Type
- Architecture
- Package / Case
- Operating Temperature
- Supplier Device Package
- Mounting Type
- Number of A/D Converters
Attribute column
Manufacturer
National Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Min Supply Voltage | Number of Bits | Supply Current-Max | Converter Type | Supply Type | Seated Height-Max | Resolution | Sampling Rate | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Sample and Hold / Track and Hold | Number of A/D Converters | Number of Converters | Analog Input Voltage-Max | Output Format | Negative Supply Voltage-Nom | Analog Input Voltage-Min | Conversion Time-Max | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC08831IN National Semiconductor | In Stock | - | - | Through Hole | PDIP | - | 8 | - | - | - | - | - | e0 | - | 8 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | Not Qualified | 5V | 5V | INDUSTRIAL | - | - | - | 4.5V | 8 | - | A/D CONVERTER | - | - | - | 181 ksps | - | BINARY | - | - | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADC08038BIWM National Semiconductor | In Stock | - | - | - | - | YES | - | - | - | -40°C | - | Bulk | e0 | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | R-PDSO-G20 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | 8 | BINARY | 0.2% | TRACK | - | - | - | SERIAL | - | -0.3V | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() ADC12062BIVF National Semiconductor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | - | - | 33mW | Bulk | e0 | - | 44 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 5V | 0.8mm | NOT SPECIFIED | - | Not Qualified | - | 5V | INDUSTRIAL | - | Serial | - | - | 12 | - | ADC, FLASH METHOD | Analog, Digital | - | - | 1 MHz | 2 | BINARY | - | SAMPLE | - | 4 | 5.05V | PARALLEL, WORD | - | -0.05V | 0.98μs | - | 10mm | 10mm | RoHS Compliant | Contains Lead | ||
![]() ADC08138BIWM National Semiconductor | In Stock | - | - | - | - | YES | - | - | - | -40°C | - | Bulk | e0 | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | R-PDSO-G20 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | 8 | BINARY | 0.2% | TRACK | - | - | 6.55V | SERIAL | - | -0.05V | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() ADC0820BCN National Semiconductor | In Stock | - | - | - | DIP | NO | 20 | - | 70°C | - | - | Bulk | e0 | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | - | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | 8 | - | ADC, FLASH METHOD | - | - | 1 B | 0.625 MHz | 1 | BINARY | 0.1953% | TRACK | - | - | 5.1V | - | - | -0.1V | 2.5μs | - | 26.075mm | 7.62mm | RoHS Compliant | Contains Lead | ||
![]() ADC10221CIVT National Semiconductor | In Stock | - | - | Through Hole | DIP | - | - | - | - | - | 33mW | Bulk | e0 | - | 32 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 5V | 0.8mm | NOT SPECIFIED | S-PQFP-G32 | Not Qualified | - | 5V | INDUSTRIAL | - | Serial | - | - | 12 | - | ADC, RESISTANCE LADDER | Analog, Digital | - | - | 114 ksps | 1 | BINARY | 0.0977% | SAMPLE | - | 4 | 4V | PARALLEL, WORD | - | 1.3V | - | 1.6mm | 7mm | 7mm | RoHS Compliant | Contains Lead | ||
![]() ADC12010CIVYX National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CLC952AJMSA NATIONAL SEMICONDUCTOR CORP | In Stock | - | - | - | - | YES | - | 28 | 85°C | -40°C | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | R-PDSO-G28 | Not Qualified | - | +-5V | INDUSTRIAL | - | - | - | - | 12 | - | ADC, PROPRIETARY METHOD | - | 2mm | - | 41 MHz | 1 | 2'S COMPLEMENT BINARY | - | TRACK | - | - | 0.5V | PARALLEL, WORD | -5V | -0.5V | 0.024μs | - | 10.2mm | 5.29mm | Non-RoHS Compliant | - | ||
![]() ADC1061CIJ National Semiconductor | In Stock | - | - | - | - | NO | - | - | 85°C | -40°C | - | Bulk | e0 | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | R-GDIP-T20 | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 10 | 30mA | ADC, FLASH METHOD | - | - | - | - | - | OFFSET BINARY | 0.15% | TRACK | - | - | 6.3V | PARALLEL, WORD | - | -0.3V | 1.8μs | 5.08mm | 24.51mm | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() ADC10461CIWM National Semiconductor | In Stock | - | - | - | SOIC W | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10 | - | - | - | - | 1.25 B | 800 ksps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADC1175-50CIMT National Semiconductor | In Stock | - | - | - | TSSOP | YES | 24 | - | 70°C | -20°C | - | - | e0 | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | - | Not Qualified | - | 5V | OTHER | - | - | 1 | - | 8 | - | ADC, RESISTANCE LADDER | - | - | 1 B | 50 Msps | 1 | BINARY | - | TRACK | - | - | 2.6V | - | - | 0.6V | - | - | - | 4.4mm | RoHS Compliant | Contains Lead | ||
![]() ADC08134BIN National Semiconductor | In Stock | - | - | - | DIP | NO | 14 | - | - | -40°C | - | Bulk | e0 | - | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | - | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 8 | 3mA | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | 4 | BINARY | 0.2% | TRACK | - | - | 6.55V | SERIAL | - | -0.05V | - | - | - | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() ADC12062CIVF National Semiconductor | In Stock | - | - | Surface Mount | SOIC | - | - | - | - | - | 33mW | Tape & Reel (TR) | e0 | - | 44 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 5V | 0.8mm | NOT SPECIFIED | - | Not Qualified | - | 5V | INDUSTRIAL | - | Serial | - | - | 12 | - | ADC, FLASH METHOD | Analog, Digital | - | - | 1 MHz | 2 | BINARY | 0.0366% | SAMPLE | - | 4 | 5.05V | PARALLEL, WORD | - | -0.05V | 0.98μs | - | 10mm | 10mm | RoHS Compliant | Contains Lead | ||
![]() ADC0838BCJ National Semiconductor | In Stock | - | - | - | - | NO | - | - | - | -40°C | - | Bulk | e0 | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | R-GDIP-T20 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 8 | 2.5mA | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | 8 | BINARY | 0.2% | - | - | - | 5V | SERIAL | - | - | 32μs | - | 24.51mm | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() ADC12130CIN National Semiconductor | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADC12138CIN National Semiconductor | In Stock | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 1 | - | 12 | - | - | - | - | - | 114 ksps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADC08832IWMX National Semiconductor | In Stock | - | - | - | SOIC | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ADC08031BIN National Semiconductor | In Stock | - | - | - | DIP | NO | 14 | - | - | -40°C | - | Bulk | e0 | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | - | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | 8 | - | ADC, SUCCESSIVE APPROXIMATION | - | - | - | - | - | BINARY | 0.2% | TRACK | - | - | - | SERIAL | - | -0.3V | - | - | - | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() ADC0832CIWMX National Semiconductor | In Stock | - | - | - | SOIC | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 1 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADC0831BCN NATIONAL SEMICONDUCTOR CORP | In Stock | - | - | - | - | NO | - | 8 | 70°C | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | R-PDIP-T8 | Not Qualified | - | 5V | COMMERCIAL | - | - | - | - | 8 | 2.5mA | ADC, SUCCESSIVE APPROXIMATION | - | 5.08mm | - | - | 1 | BINARY | 0.2% | - | - | - | 5V | SERIAL | - | - | 32μs | - | 9.817mm | 7.62mm | Non-RoHS Compliant | - |