- Number of Bits
- Series
- Mfr
- Package
- Product Status
- Input Type
- Architecture
- Package / Case
- Operating Temperature
- Supplier Device Package
- Mounting Type
- Number of A/D Converters
Attribute column
Manufacturer
National Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Configuration | Number of Bits | Input Type | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC121S625CIMM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | S/H-ADC | 12 | Differential, Single Ended | SAR | 1 | External | SPI, DSP | 5V | 5V | 200k | 1 | 1:1 | - | ||
![]() ADCV08832CIM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | National Semiconductor | Tube | Obsolete | -40°C ~ 125°C | - | S/H-ADC | 8 | Differential, Pseudo-Differential, Single Ended | SAR | 2 | Supply | SPI | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 38k | 1 | 1:1 | - | ||
![]() ADC121S705CIMM/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | National Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC12130CIWMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | MUX-S/H-ADC | 12 | Differential, Pseudo-Differential, Single Ended | SAR | 1, 2 | External | SPI | 3V ~ 5.5V | 3V ~ 5.5V | 114k | 1 | 1:1 | - | ||
![]() ADC11C125CISQ/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | 48-WQFN (7x7) | - | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | S/H-ADC | 11 | Differential | Pipelined | 1 | External, Internal | Parallel | 3V ~ 3.6V | 3V ~ 3.6V | 125M | 1 | 1:1 | - | ||
![]() ADC14C080CISQE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 32-WFQFN Exposed Pad | 32-WQFN (5x5) | - | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | S/H-ADC | 14 | Differential | Pipelined | 1 | External, Internal | Parallel | 2.7V ~ 3.6V | 2.4V ~ 3.6V | 80M | 1 | 1:1 | - | ||
![]() ADC0834CCWM National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | ADC083 | National Semiconductor | Bulk | Active | 0°C ~ 70°C | - | MUX-ADC | 8 | Differential, Pseudo-Differential, Single Ended | SAR | 2, 4 | External | SPI | 4.5V ~ 6.3V | 4.5V ~ 6.3V | 31.25k | 1 | - | - | ||
![]() ADC12048CIV National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | - | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | MUX-S/H-ADC | 12 | Differential, Pseudo-Differential, Single Ended | - | 4, 8 | External | Parallel | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 216k | 1 | 1:1 | - | ||
![]() ADS8548SPMR National Semiconductor | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | National Semiconductor | Bulk | Active | -40°C ~ 125°C | - | S/H-ADC | 14 | Single Ended | SAR | 8 | External, Internal | SPI, Parallel | 5V | 2.7V ~ 5.5V | 600k | 1 | 1:1 | Simultaneous Sampling | ||
![]() ADC12130CIWM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | MUX-S/H-ADC | 12 | Differential, Pseudo-Differential, Single Ended | SAR | 1, 2 | External | SPI | 3V ~ 5.5V | 3V ~ 5.5V | 114k | 1 | 1:1 | - | ||
![]() SM73201IMMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-VSSOP | - | National Semiconductor | Bulk | Active | -40°C ~ 85°C | microPOWER™ | S/H-ADC | 16 | Differential | SAR | 1 | External | SPI | 5V | 2.7V ~ 5.5V | 250k | 1 | 1:1 | - | ||
![]() ADC124S101CIMM National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-VSSOP | ADC124 | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | MUX-S/H-ADC | 12 | Single Ended | SAR | 4 | Supply | SPI, DSP | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 1M | 1 | 1:1 | - | ||
![]() ADC0838CCWW/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | National Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC12DL065CIVS National Semiconductor | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (10x10) | ADC12D | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | S/H-ADC | 12 | Differential | Pipelined | 2 | External, Internal | Parallel | 3V ~ 3.6V | 2.4V ~ 3.6V | 40M | 2 | 1:1 | Simultaneous Sampling | ||
![]() ADC128S102CIMTX National Semiconductor | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | ADC128 | National Semiconductor | Bulk | Active | -40°C ~ 105°C | - | MUX-S/H-ADC | 12 | Single Ended | SAR | 8 | Supply | SPI, DSP | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 1M | 1 | 1:1 | - | ||
![]() ADC101S021CISD National Semiconductor | In Stock | - | - | Surface Mount | 6-WDFN Exposed Pad | 6-WSON (2.2x2.5) | ADC101S | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | S/H-ADC | 10 | Single Ended | SAR | 1 | Supply | SPI, DSP | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 200k | 1 | 1:1 | - | ||
![]() ADC12V170CISQ/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | 48-WQFN (7x7) | ADC12V170 | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | S/H-ADC | 12 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel | 3V ~ 3.6V | 1.6V ~ 3.6V | 170M | 1 | 1:1 | - | ||
![]() ADC1175CIMTC National Semiconductor | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | - | National Semiconductor | Bulk | Active | -20°C ~ 75°C | - | S/H-ADC | 8 | Single Ended | Two-Step | 1 | External, Internal | Parallel | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 20M | 1 | 1:1 | - | ||
![]() ADC12D1800CIUT/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 292-BGA | 292-BGA (27x27) | ADC12D1800 | National Semiconductor | Bulk | Active | -40°C ~ 85°C | - | - | 12 | - | - | - | - | - | - | - | 3.6G | 2 | - | - | ||
![]() ADC12662CIV National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | - | National Semiconductor | Tube | Obsolete | -40°C ~ 85°C | - | - | 12 | - | - | - | - | Parallel | - | - | 1.5M | 1 | - | - |