- Package
- Mfr
- Product Status
- Series
- Base Product Number
- Speed
- Mounting Type
- Operating Temperature
- Program Memory Size
- Program Memory Type
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
National Semiconductor Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | # I/Os (Max) | Base Product Number | Clock Freq | Data Converters | Device Core Size | Instruction Set Architecture | Interface Type | Mfr | Mounting | Number of I/Os | Number of Timers - General Purpose | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Product Status | Programmable | Rad Hardened | Total Internal Ram Size | Operating Temperature | Packaging | Series | Frequency | Pin Count | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP430F437IPN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2332IPW14 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F157IPMR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2370IRHAR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F413IPM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS320F28051PNT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2553IRHB32T National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2201IRSA16R National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F169IPM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F5529IPN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430FR2153TRHAT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2419TPM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F4152IPM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS320F28015PZA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8SBR9LVA8/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.23x24.23) | - | COP8SBR9 | - | - | - | - | - | National Semiconductor | - | 59 | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | COP8™ 8S | - | - | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | Microwire/Plus (SPI), UART/USART | - | - | ||
![]() COP8SAB720M9 National Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | COP8SAB7 | - | - | - | - | - | National Semiconductor | - | 16 | - | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | 0°C ~ 70°C (TA) | - | COP8™ 8SA | - | - | Internal | 10MHz | 128 x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 2KB (2K x 8) | Microwire/Plus (SPI) | - | - | ||
![]() MSP430FR2633IYQWR National Semiconductor | In Stock | - | - | - | - | - | 17 | - | 16(MHz) | - | 16(b) | RISC | I2C/SPI/UART | - | Surface Mount | - | 5 | 3.6(V) | 1.8(V) | 2.5/3/3.3(V) | -40C to 85C | 85C | -40C | Industrial | - | DSBGA | - | Yes | No | 19.5KB(kB) | - | Tape and Reel | - | 16(MHz) | 24 | - | - | - | - | - | - | FRAM | - | 15.5KB(kB) | - | - | MSP430 | ||
![]() COP8CBE9HVA7 National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | - | COP8CBE9 | - | A/D 16x10b | - | - | - | National Semiconductor | - | 37 | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 125°C (TA) | - | COP8™ 8C | - | - | Internal | 6.67MHz | 256 x 8 | 2.7V ~ 5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | Microwire/Plus (SPI), UART/USART | - | - | ||
![]() COP8SGE728N8/NOPB National Semiconductor | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | COP8SGE7 | - | - | - | - | - | National Semiconductor | - | 24 | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | COP8™ 8SG | - | - | Internal | 15MHz | 256 x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 8KB (8K x 8) | Microwire/Plus (SPI), UART/USART | - | - | ||
![]() COP8CBE9HVA9 National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | - | COP8CBE9 | - | A/D 16x10b | - | - | - | National Semiconductor | - | 37 | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | 0°C ~ 70°C (TA) | - | COP8™ 8C | - | - | Internal | 6.67MHz | 256 x 8 | 2.7V ~ 5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | Microwire/Plus (SPI), UART/USART | - | - |