- Package
- Mfr
- Product Status
- Series
- Base Product Number
- Speed
- Mounting Type
- Operating Temperature
- Program Memory Size
- Program Memory Type
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
National Semiconductor Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | # I/Os (Max) | Base Product Number | Clock Freq | Data Converters | Device Core Size | Instruction Set Architecture | Interface Type | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Number of Timers - General Purpose | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Product Status | Programmable | Rad Hardened | Total Internal Ram Size | Operating Temperature | Packaging | Series | Color | Orientation | Frequency | Pin Count | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COP8SGE728M8 National Semiconductor | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | COP8SGE7 | - | - | - | - | - | Miscellaneous | C3902S | National Semiconductor | - | 24 | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | COP8™ 8SG | - | - | - | - | Internal | 15MHz | 256 x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 8KB (8K x 8) | Microwire/Plus (SPI), UART/USART | - | - | ||
![]() COP8CCR9HVA8/NOPB National Semiconductor | In Stock | - | - | - | - | - | 37 | - | 20(MHz) | - | 8(b) | CISC | USART | - | - | - | Surface Mount | - | 3 | 5.5(V) | 2.7(V) | 3.3/5(V) | -40C to 125C | 125C | -40C | Automotive | - | PLCC | - | Yes | No | 1KB(kB) | - | Rail/Tube | - | - | - | 20(MHz) | 44 | - | - | - | - | - | - | Flash | - | 32KB(kB) | - | - | COP8 | ||
![]() COP8SGE744V8 National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | - | COP8SGE7 | - | - | - | - | - | - | - | PEI-Genesis | - | 40 | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | Internal | 15MHz | 256 x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 8KB (8K x 8) | Microwire/Plus (SPI), UART/USART | - | - | ||
![]() MSP430L092SPWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8CCE9IMT9 National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | COP8CCE9 | - | A/D 16x10b | - | - | - | Neer | CNN1000 | National Semiconductor | - | 39 | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | 0°C ~ 70°C (TA) | - | COP8™ 8C | - | - | - | - | Internal | 10MHz | 256 x 8 | 2.7V ~ 5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | Microwire/Plus (SPI), UART/USART | - | - | ||
![]() MSP430FR2000IRLLT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2132IRSA16R National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2131IPW14R National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2111IPW14 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2416TPM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2131IDGV National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2001TPW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2272IYFFR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F149IPAG National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F1611IPM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F1232IDW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2013TRSAR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2232IDA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F247TPMR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8SAB728M9. National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |