- Package
- Mfr
- Product Status
- Series
- Base Product Number
- Speed
- Mounting Type
- Operating Temperature
- Program Memory Size
- Program Memory Type
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
National Semiconductor Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Failure Rate | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COP8SDR9HVA8/63SN National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | COP8SDR9 | - | National Semiconductor | 37 | Bulk | Active | -40°C ~ 85°C (TA) | COP8™ 8S | - | - | - | - | - | - | - | - | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | Microwire/Plus (SPI), UART/USART | - | - | - | - | ||
![]() MSP430F1121AIPWR National Semiconductor | In Stock | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2533IPW28R National Semiconductor | In Stock | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2452IPW14 National Semiconductor | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | RN73H2E | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | 2 | ±10ppm/°C | 2.8 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | AEC-Q200 | ||
![]() HPC46003V20 National Semiconductor | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (25.13x25.13) | HPC46003 | - | National Semiconductor | 52 | Tube | Obsolete | 0°C ~ 70°C (TA) | HPC™ | - | - | - | - | - | - | - | - | External | 20MHz | 256 x 8 | 4.5V ~ 5.5V | HPC | PWM, WDT | ROMless | 16-Bit | - | Microwire/Plus (SPI), UART/USART | - | - | - | - | ||
![]() PT86C768A1-D-JDDDA National Semiconductor | In Stock | - | - | - | - | - | PT86 | - | National Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPC-DEV-SUNC National Semiconductor | In Stock | - | - | - | - | - | HPC-DEV | - | National Semiconductor | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR16MCS9VJE8/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | CR16MCS9 | A/D 8x12b | National Semiconductor | 56 | Tray | Obsolete | -40°C ~ 85°C (TA) | CompactRISC™ | - | - | - | - | - | - | - | - | External | 16MHz | 3K x 8 | 4.5V ~ 5.5V | CR16B | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | ACCESS.Bus (2-Wire/I²C, SMBus), CANbus, Microwire/Plus (SPI), UART/USART | 2K x 8 | - | - | - | ||
![]() CR16MCS9VJE9 National Semiconductor | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | CR16MCS9 | A/D 8x12b | National Semiconductor | 56 | Bulk | Active | 0°C ~ 70°C (TA) | CompactRISC™ | - | - | - | - | - | - | - | - | External | 16MHz | 3K x 8 | 4.5V ~ 5.5V | CR16B | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | ACCESS.Bus (2-Wire/I²C, SMBus), CANbus, Microwire/Plus (SPI), UART/USART | 2K x 8 | - | - | - | ||
![]() COP8SDR9HVA8/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | COP8SDR9 | - | National Semiconductor | 37 | Bulk | Active | -40°C ~ 85°C (TA) | COP8™ 8S | - | - | - | - | - | - | - | - | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | Microwire/Plus (SPI), UART/USART | - | - | - | - | ||
![]() MSP430F2416TZCA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2272TDA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F2111IRGET National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F413IPMR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F235TPMR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F1132IPWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430G2403IRHB32T National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430FR2355TDBT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8TAC9EMW8/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | COP8TAC9 | - | National Semiconductor | 24 | Bulk | Active | -40°C ~ 85°C (TA) | COP8™ 8T | - | - | - | - | - | - | - | - | Internal | 15MHz | 128 x 8 | 2.25V ~ 2.75V | COP8 | POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | ACCESS.Bus (2-Wire/I²C, SMBus), Microwire/Plus (SPI) | - | - | - | - | ||
![]() COP8SAC720N8YYY/NOPB National Semiconductor | In Stock | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | COP8SAC7 | - | National Semiconductor | 16 | Bulk | Active | -40°C ~ 85°C (TA) | COP8™ 8SA | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 4KB (4K x 8) | Microwire/Plus (SPI) | - | - | - | - |