- Package
- Mfr
- Product Status
- Series
- Base Product Number
- Speed
- Mounting Type
- Operating Temperature
- Program Memory Size
- Program Memory Type
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
National Semiconductor Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | # I/Os (Max) | Base Product Number | Brand | Case Code - in | Case Code - mm | Clock Freq | Data Converters | Device Core Size | Factory Pack QuantityFactory Pack Quantity | Frequency(Max) | Instruction Set Architecture | Interface Type | Manufacturer | Maximum Expanded Memory Size | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Number of Timers - General Purpose | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Part # Aliases | Product Status | Programmable | Rad Hardened | RoHS | Total Internal Ram Size | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Pitch | Technology | Frequency | Pin Count | Termination Style | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Product Type | EEPROM Size | Product | Features | Product Category | Product Length | Product Width | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() COP8SCR9KMT8 National Semiconductor | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | COP8SCR9 | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | - | 1000 | - | - | - | TT Electronics | - | + 155 C | National Semiconductor | - 55 C | - | PCB Mount | 49 | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | 0.000234 oz | 150 V | -40°C ~ 85°C (TA) | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 2.26 kOhms | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | Microwire/Plus (SPI), UART/USART | Thick Film Resistors | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() HPC46400EV20/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (25.13x25.13) | - | HPC46400 | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 20 | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | HPC™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 20MHz | 256 x 8 | 4.5V ~ 5.5V | HPC | DMA, WDT | ROMless | 16-Bit | - | EBI/EMI, Microwire/Plus (SPI), UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8CBE9IMT9 National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48-TSSOP | - | COP8CBE9 | - | - | - | - | A/D 16x10b | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 39 | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -20 to 70 °C | - | COP8™ 8C | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | Internal | 6.67MHz | 256 x 8 | 2.7V ~ 5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | Microwire/Plus (SPI), UART/USART | - | - | - | - | - | 7 | 5 mm | - | - | - | - | ||
![]() MSP430FR2422IPW16R National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP430F249TPM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COPC881-AJV/N/SP110088 National Semiconductor | In Stock | - | - | - | - | - | - | - | Royalohm | - | - | - | - | - | 5000 | - | - | - | Royalohm | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 281-33K-RC | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - | - | Metal Oxide Resistors | - | - | - | - | - | - | ||
![]() COP8SAC728M8/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | COP8SAC7 | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 24 | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | COP8™ 8SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 4KB (4K x 8) | Microwire/Plus (SPI) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR16MCS9VJE8/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 80-QFP | 80-QFP (14x14) | - | CR16MCS9 | - | - | - | - | A/D 8x12b | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 56 | - | - | - | - | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CompactRISC™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 16MHz | 3K x 8 | 4.5V ~ 5.5V | CR16B | POR, PWM, WDT | FLASH | 16-Bit | 64KB (64K x 8) | ACCESS.Bus (2-Wire/I²C, SMBus), CANbus, Microwire/Plus (SPI), UART/USART | - | 2K x 8 | - | - | - | - | - | - | - | - | - | ||
![]() HPC36003V20 National Semiconductor | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.23x24.23) | - | HPC36003 | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 52 | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 20MHz | 256 x 8 | 4.5V ~ 5.5V | HPC | PWM, WDT | ROMless | 16-Bit | - | Microwire/Plus (SPI), UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8SAB728N9 National Semiconductor | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-DIP | - | COP8SAB7 | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 24 | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | COP8™ 8SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 2KB (2K x 8) | Microwire/Plus (SPI) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPC46003V20/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (25.13x25.13) | 52 | HPC46003 | - | - | - | 20(MHz) | - | 16(b) | - | 30 MHz | CISC | UART | - | 64KB | - | National Semiconductor | - | Surface Mount | - | 52 | 8 | 5.5(V) | 4.5(V) | 5(V) | 0C to 70C | 70C | 0C | COMMERCIALC | Tube | PLCC | - | Obsolete | Yes | No | - | 256B(kB) | - | - | 0°C ~ 70°C (TA) | Rail/Tube | HPC™ | - | - | - | - | - | - | - | - | - | - | - | 20(MHz) | 68 | - | External | 20MHz | 256 x 8 | 4.5V ~ 5.5V | HPC | PWM, WDT | ROM | 16-Bit | 8KB(kB) | Microwire/Plus (SPI), UART/USART | - | - | - | - | - | - | - | HPC | - | - | - | ||
![]() COP8SAA7-16M9 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | 25 ppm/°C | - | 453 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() COP8SAA7-16M8 National Semiconductor | In Stock | - | - | - | - | - | - | 055935 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0P8SGE528M8CLB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 150 V | - | - | * | 1 % | 50 ppm/°C | - | 14.2 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() HPC-DEV-SUNC National Semiconductor | In Stock | - | - | - | - | - | - | HPC-DEV | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8SGR728N8 National Semiconductor | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | COP8SGR7 | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 24 | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | COP8™ 8SG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 15MHz | 512 x 8 | 2.7V ~ 5.5V | COP8 | POR, PWM, WDT | OTP | 8-Bit | 32KB (32K x 8) | Microwire/Plus (SPI), UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8CBR9HVA8/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | - | COP8CBR9 | - | - | - | - | A/D 16x10b | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 37 | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | COP8™ 8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | Microwire/Plus (SPI), UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COP8CCR9LVA7/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | 68-PLCC (24.23x24.23) | - | COP8CCR9 | - | - | - | - | A/D 16x10b | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 59 | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | COP8™ 8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | COP8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | Microwire/Plus (SPI), UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT86C768A1-D-JDDDA National Semiconductor | In Stock | - | - | - | - | - | - | PT86 | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INS8040LN-6 National Semiconductor | In Stock | - | - | - | - | - | - | INS8040 | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |