- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Pitch
Attribute column
Manufacturer
National Semiconductor Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Body colour | Brand | Capacitors series | Case - inch | Case - mm | Clock Frequency-Max | Dimension X | Dimension Y | Dimension Z | Dimensions | Enclosure material | Enclosure series | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Kind of capacitor | Manufacturer | Mfr | Moisture Sensitivity Levels | Mounting | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Side colour | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Type of capacitor | Type of enclosure | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Temperature Grade | Voltage | Interface | Number of Ports | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Program Memory Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Product Type | Boundary Scan | Low Power Mode | External Data Bus Width | RAM (words) | Number of Serial I/Os | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Controller Series | Saturation Current | Product Category | Number of Banks | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP3SP33SMSX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 224-LFBGA | - | 224-NFBGA (13x13) | - | - | - | Amphenol FCI | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | Amphenol | National Semiconductor | - | - | - | 64 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Minitek | - | - | -40°C ~ 85°C | - | - | - | - | - | - | Connectivity Processor | - | - | - | Power Connectors | 3V ~ 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG | - | 44K x 8 | - | - | CR16C | External Program Memory | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | CP3000 | - | Power to the Board | - | - | - | - | ||
![]() CP3UB37VVAWQX NOPB National Semiconductor | In Stock | - | - | Term: ¼in Solder Lug Quick-Connect, Ground Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | 1.75in Round Case | - | ±3% | - | - | - | - | - | - | 106uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP3BT13G38 National Semiconductor | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-QFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 40 | - | - | Bag | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | Connectivity Processor | - | - | - | - | 2.25V ~ 2.75V | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART | - | 10K x 8 | - | - | CR16C | FLASH (256kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP3000 | - | - | - | - | - | - | ||
![]() DP83810BVUL National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS32828D-70 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 52 | - | - | - | - | - | - | 70 MHz | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP52,.6 | DIP52,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | - | TIN LEAD | - | - | 8542.31.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-CDIP-T52 | Not Qualified | - | COMMERCIAL | - | - | - | - | MEMORY CONTROLLER, DRAM | - | - | - | 240 mA | 5.08 mm | 20 | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1M X 1 | - | 15.24 mm | ||
![]() PC8477BV National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | No | - | - | - | 5 V | - | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | - | - | QUAD | J BEND | - | 1.27 mm | compliant | - | - | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC1100UFH-233 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 3 | - | - | - | - | - | - | PLASTIC/EPOXY | BGA | - | BGA388,26X26,50 | SQUARE | GRID ARRAY | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | - | TIN LEAD | - | - | 8542.31.00.01 | - | - | - | BOTTOM | BALL | 220 | 1.27 mm | not_compliant | 30 | - | S-PBGA-B388 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC0630CCD National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | - | TIN LEAD | - | - | 8542.31.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-CDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | - | - | DISPLAY CONTROLLER, PALETTE DAC | - | - | - | - | 4.191 mm | 8 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() DS1488 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM8333 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 1 | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | - | - | - | Yes | - | 2.75 V | 2.25 V | - | - | - | - | - | - | - | - | e1 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.31.00.01 | - | - | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | 40 | - | S-XBGA-B49 | Not Qualified | - | INDUSTRIAL | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() PCM16C010VJG National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | e0 | - | TIN LEAD | - | - | 8542.31.00.01 | - | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | - | COMMERCIAL | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 6.5 mA | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() 29F68AQC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | No | - | - | - | 5 V | - | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | - | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J52 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSC831D-3I National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 20 | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-CDIP-T40 | Not Qualified | - | INDUSTRIAL | - | - | 3 | - | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | - | 5.08 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP3CN17K38/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 48-TFLGA, CSP | - | 48-PLGA (7x7) | - | CP3CN17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 23 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | Connectivity Processor | - | - | - | - | 2.25V ~ 2.75V | - | - | - | - | - | - | - | - | - | - | - | - | AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART | - | 10K x 8 | - | - | CR16C | FLASH (256kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP3000 | - | - | - | - | - | - | ||
![]() CP3SP33SMS/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 224-LFBGA | - | 224-NFBGA (13x13) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 64 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | Connectivity Processor | - | - | - | - | 3V ~ 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG | - | 44K x 8 | - | - | CR16C | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CP3000 | - | - | - | - | - | - | ||
![]() USBN9604-28M National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 28 | - | black | - | - | - | - | 24 MHz | 308mm | 438mm | 144.5mm | See | aluminium | AUG | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | black | 5.5 V | 3 V | 5 V | - | - | multipurpose | - | - | - | - | e0 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | DUAL | GULL WING | 220 | 1.27 mm | not_compliant | 30 | - | R-PDSO-G28 | Not Qualified | - | COMMERCIAL | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | - | 40 mA | 2.65 mm | 8 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 17.9 mm | 7.5 mm | ||
![]() PC16552DVX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | - | - | QUAD | J BEND | 220 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 30 mA | 4.57 mm | 3 | - | NO | NO | 8 | 0 | 2 | - | 0.1875 MBps | - | - | - | ASYNC, BIT | - | NRZ | - | 2A | - | - | - | 16.51 mm | 16.51 mm | ||
![]() DP8573AN National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | - | KGM | 1206 | 3216 | 0.032 MHz | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | MLCC | - | - | - | SMD | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | ceramic | - | - | - | - | ±2% | e0 | - | TIN LEAD | - | PRESCALED XTAL OSCILLATOR OUTPUT FOR RTC; POWER FAIL I/P FOR BUS LOCK-OUT | - | 1.8nF | - | - | DUAL | THROUGH-HOLE | 260 | 2.54 mm | not_compliant | - | - | R-PDIP-T24 | Not Qualified | C0G (NP0) | INDUSTRIAL | - | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | 12 mA | 5.08 mm | - | - | - | - | 8 | - | - | - | - | 1/100 SECOND | Y | YES | - | PARALLEL, DIRECT ADDRESS | - | - | 1 | - | - | - | 31.915 mm | 7.62 mm | ||
![]() DP8572AN National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | - | - | - | - | 4.91 MHz | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | e0 | EAR99 | TIN LEAD | - | PRESCALED XTAL OSCILLATOR OUTPUT FOR RTC; POWER FAIL I/P FOR BUS LOCK-OUT | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | - | INDUSTRIAL | - | - | - | - | TIMER, REAL TIME CLOCK | - | - | - | 20 mA | 5.08 mm | - | - | - | - | 8 | 44 | - | 8 | - | 1/100 SECOND | Y | YES | - | PARALLEL, DIRECT ADDRESS | - | - | - | - | - | - | 31.915 mm | 7.62 mm | ||
![]() NHI-1561RTGW/T National Hybrid Incorporated | In Stock | - | Datasheet | - | - | YES | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL HYBRID INC | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | QUAD | GULL WING | - | 1.27 mm | unknown | - | 68 | S-PQFP-G68 | Not Qualified | - | MILITARY | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MIL-STD-1553 | - | - | - | - | - | 12 | - | - | - | 16 | - | 2 | - | - | - | - | - | MIL-STD-1553 | - | BIPH-LEVEL(MANCHESTER) | - | - | - | - | - | 27.94 mm | 27.94 mm |