- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Pitch
Attribute column
Manufacturer
National Semiconductor Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | External Data Bus Width | Time-Min | Interrupt Capability | Volatile | Information Access Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC87310DVF National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS32FX211N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | 0.032 MHz | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | TIN LEAD | PRESCALED XTAL OSCILLATOR OUTPUT FOR RTC | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | TIMER, REAL TIME CLOCK | 1 mA | 5.08 mm | 4 | 1/10 SECOND | N | YES | PARALLEL, DIRECT ADDRESS | 21.755 mm | 7.62 mm | ||
![]() LM8333FLQ8X National Semiconductor Corporation | In Stock | - | Datasheet | YES | 32 | - | NATIONAL SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | LLP-32 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | No | 2.75 V | 2.25 V | 2.5 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | NO LEAD | 235 | 0.5 mm | not_compliant | 30 | S-XQCC-N32 | Not Qualified | INDUSTRIAL | MICROPROCESSOR CIRCUIT | 6 mA | 0.8 mm | - | - | - | - | - | 6 mm | 6 mm |