- Architecture
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Inputs
- Number of Outputs
- Number of Product Terms
- Number of Terminals
- Operating Temperature-Max
- Output Function
- Package Body Material
Attribute column
Manufacturer
National Semiconductor Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Impedance (Max) (Zzt) | Indicator type | Mfr | Nominal current | Nominal voltage | Number of I/O Lines | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | Tolerance | JESD-609 Code | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Propagation Delay | Power - Max | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Voltage - Zener (Nom) (Vz) | Output Function | Number of Dedicated Inputs | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIBPAL16L8-30MJB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAL16V8QS-10LVC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAL16V8QS-15LNC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8103610RA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JD5426BDA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JD5438BCA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAL16V8QS-25QVI National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL14L4NC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | - | ACTIVE LOW OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | 4 | Not Qualified | COMMERCIAL EXTENDED | - | - | 35 ns | - | PAL-TYPE | 14 | 14 DEDICATED INPUTS, 0 I/O | 5.08 mm | OT PLD | - | COMBINATORIAL | 14 | 16 | 26.075 mm | 7.62 mm | ||
![]() PAL16L8NC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 6 | 75 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | - | ACTIVE LOW OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | - | 35 ns | - | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | 5.08 mm | OT PLD | - | COMBINATORIAL | 10 | 64 | 26.075 mm | 7.62 mm | ||
![]() PAL14L8NC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 75 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, SKINNY, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | - | ACTIVE LOW OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | - | 40 ns | - | PAL-TYPE | 14 | 14 DEDICATED INPUTS, 0 I/O | 5.08 mm | OT PLD | - | COMBINATORIAL | 14 | 20 | 31.915 mm | 7.62 mm | ||
![]() GAL16V8-10LVC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 58.8 MHz | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 70 °C | - | PLASTIC | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL | - | - | 10 ns | - | PAL-TYPE | 18 | - | - | EE PLD | - | MACROCELL | - | 64 | - | - | ||
![]() DMPAL10H8NC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 70 °C | - | PLASTIC | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | - | - | 40 ns | - | PAL-TYPE | 10 | - | - | OT PLD | - | COMBINATORIAL | - | 16 | - | - | ||
![]() PAL20P8BNC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 24 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 6 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | - | 15 ns | - | PAL-TYPE | 20 | 13 DEDICATED INPUTS, 6 I/O | 5.08 mm | OT PLD | - | COMBINATORIAL | 13 | 64 | 31.915 mm | 7.62 mm | ||
![]() PAL10L8NC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 75 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | - | ACTIVE LOW OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | - | 35 ns | - | PAL-TYPE | 10 | 10 DEDICATED INPUTS, 0 I/O | 5.08 mm | OT PLD | - | COMBINATORIAL | 10 | 16 | 26.075 mm | 7.62 mm | ||
![]() PAL20R6BNC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 24 | - | 37 MHz | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 2 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | - | POWER-UP RESET; REGISTER PRELOAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | - | 15 ns | - | PAL-TYPE | 14 | 12 DEDICATED INPUTS, 2 I/O | 5.08 mm | OT PLD | - | MIXED | 12 | 64 | 31.915 mm | 7.62 mm | ||
![]() PAL16R8BJC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | - | 40 MHz | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-GDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | - | 15 ns | - | PAL-TYPE | 8 | 8 DEDICATED INPUTS, 0 I/O | 5.08 mm | OT PLD | - | REGISTERED | 8 | 64 | 24.51 mm | 7.62 mm | ||
![]() PAL16R6BVC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 40 MHz | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 2 | 75 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J20 | 6 | Not Qualified | COMMERCIAL EXTENDED | - | - | 15 ns | - | PAL-TYPE | 10 | 8 DEDICATED INPUTS, 2 I/O | 4.57 mm | OT PLD | - | MIXED | 8 | 64 | 8.89 mm | 8.89 mm | ||
![]() GAL16V8-25LVC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 37 MHz | NATIONAL SEMICONDUCTOR CORP | - | GQ22 series vandal-resistant indicator | - | 15 mA | 3-36 V | 8 | 75 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | TIN LEAD | blue | 8 MACROCELLS; SHARED INPUT/CLOCK; REGISTER PRELOAD | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL EXTENDED | - | - | 25 ns | - | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 4.57 mm | EE PLD | - | MACROCELL | 8 | 64 | 8.89 mm | 8.89 mm | ||
![]() TIBPAL16L8-20MJB National Semiconductor | In Stock | - | - | Surface Mount | DO-216AA | - | DO-216AA | - | 1PMT5933 | - | - | 17.5 Ohms | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 16.7 V | 1.2 V @ 200 mA | - | 3 W | - | - | - | - | - | 22 V | - | - | - | - | - | ||
![]() JD5438BDA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |