- Series
- Mfr
- Package
- Product Status
- Number of Channels
- Analog IC - Other Type
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
National Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Chip Enable Signals | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Ihs Manufacturer | Input Signal Type | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | On-state Resistance-Max (Ron) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Signal Type | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Supply Requirement | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Supply Voltage-Nom (Vsup) | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Applications | Power (Watts) | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Current - Output (Max) | Throw Configuration | Input Type | Voltage - Output | Number of Inputs | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Form | Screening Level | Output Connector | High Level Output Current | Low Level Output Current | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV4052APW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Yes | Not Required(V) | Not Required(V) | Not Required(V) | - | SINGLE | - | - | - | - | Surface Mount | - | -40C to 85C | INDUSTRIALC | - | - | SINGLE | - | - | - | - | - | - | - | TSSOP | - | - | Single | - | No | - | - | - | - | 5.5(V) | 2(V) | 3/5(V) | - | Rail/Tube | - | - | - | Analog Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 2 | - | - | - | - | - | 2 | - | - | - | - | - | 8 | - | - | - | - | - | - | 25(mA) | 25(mA) | - | - | - | - | - | - | - | - | - | ||
![]() LF13332M National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC4066M National Semiconductor | In Stock | - | - | - | - | YES | - | - | 14 | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | MM74HC4066M | - | 1 | - | 170 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Active | SOIC | - | - | - | NOT SPECIFIED | 5.08 | - | Yes | - | - | - | 4.5 V | - | - | e3 | Yes | - | MATTE TIN | - | - | - | CMOS | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | - | - | - | 12 V | INDUSTRIAL | 2 V | 1 | SPST | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | 42 dB | 10 Ω | - | 20 ns | 36 ns | - | 8.65 mm | 3.9 mm | - | ||
![]() MM74HC4052WMX National Semiconductor | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP4T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LF13201MX National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS5A23166YZTR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS3A5017QRGYRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS5A22364QDGSRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | Case | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | DT024A (20.65W) | - | - | - | - | ITE (Commercial) | 20.65 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | 3.5A | - | IEC 320-C6 | 5.9V | - | - | - | - | Desktop | - | USB Micro | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4051BM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90CP02SP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC4016M National Semiconductor | In Stock | - | - | - | - | - | - | - | - | 74HC4016 | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF12202D National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 350 Ω | - | - | 85 °C | -25 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | SEPARATE OUTPUT | - | R-XDIP-T16 | - | Not Qualified | - | - | OTHER | - | - | SPST | - | - | - | - | - | - | - | -15 V | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NO | - | - | - | ||
![]() LF11509D National Semiconductor Corporation | In Stock | - | - | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 750 Ω | - | - | 125 °C | -55 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-XDIP-T16 | - | Not Qualified | - | - | MILITARY | - | 4 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | -15 V | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ||
![]() MM5616AN National Semiconductor Corporation | In Stock | - | - | - | - | NO | - | - | 14 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | SEPARATE OUTPUT | - | R-PDIP-T14 | - | Not Qualified | - | - | INDUSTRIAL | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | ||
![]() LF12201D National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 350 Ω | - | - | 85 °C | -25 °C | - | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | SEPARATE OUTPUT | - | R-XDIP-T16 | - | Not Qualified | - | - | OTHER | - | - | SPST | - | - | - | - | - | - | - | -15 V | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NC | - | - | - | ||
![]() LF12509D National Semiconductor Corporation | In Stock | - | - | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 850 Ω | - | - | 85 °C | -25 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-XDIP-T16 | - | Not Qualified | - | - | OTHER | - | 4 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | -15 V | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ||
![]() SN74HC4053N National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF11333D/883B National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 300 Ω | - | - | 125 °C | -55 °C | - | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | SEPARATE OUTPUT | - | R-XDIP-T16 | - | Not Qualified | - | - | MILITARY | - | - | SPST | - | - | - | - | - | - | - | -15 V | - | 38535Q/M;38534H;883B | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NO/NC | - | - | - | ||
![]() LF11202D/883C National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 300 Ω | - | - | 125 °C | -55 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | SEPARATE OUTPUT | - | R-XDIP-T16 | - | Not Qualified | - | - | MILITARY | - | - | SPST | - | - | - | - | - | - | - | -15 V | - | MIL-STD-883 Class C | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NO | - | - | - | ||
![]() LF13331D National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 250 Ω | - | - | 70 °C | - | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | SEPARATE OUTPUT | - | R-CDIP-T16 | - | Not Qualified | - | - | COMMERCIAL | - | 1 | SPST | - | - | - | - | - | 4.572 mm | 13.5 mA | -15 V | - | - | - | - | - | 50 dB | 10 Ω | BREAK-BEFORE-MAKE | - | - | NO | - | 7.62 mm | - |