- Series
- Mfr
- Package
- Product Status
- Number of Channels
- Analog IC - Other Type
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
National Semiconductor Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | On-state Resistance-Max (Ron) | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | On-State Resistance (Max) | Screening Level | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF12201N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 350 Ω | - | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 15 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | compliant | - | SEPARATE OUTPUT | R-PDIP-T16 | Not Qualified | - | - | OTHER | - | - | SPST | - | - | -15 V | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NC | - | - | - | ||
![]() MM5666BN National Semiconductor Corporation | In Stock | - | - | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | compliant | - | SEPARATE OUTPUT | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | SPST | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | ||
![]() MM5616BN National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF11201D/883C National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 300 Ω | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 15 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | compliant | - | SEPARATE OUTPUT | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | SPST | - | - | -15 V | - | MIL-STD-883 Class C | - | - | BREAK-BEFORE-MAKE | - | - | NC | - | - | - | ||
![]() CD4066BMW National Semiconductor Corporation | In Stock | - | Datasheet | YES | 14 | NATIONAL SEMICONDUCTOR CORP | 240 Ω | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | No | 15 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | FLAT | - | 4 | - | 1.27 mm | unknown | - | SEPARATE OUTPUT | R-GDFP-F14 | Not Qualified | - | - | MILITARY | - | 1 | SPST | 2.032 mm | 0.03 mA | - | - | - | 50 dB | 5 Ω | - | 50 ns | 50 ns | NO | 9.614 mm | 6.35 mm | - | ||
![]() LF11508D National Semiconductor Corporation | In Stock | - | - | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 750 Ω | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 15 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | 8 | SINGLE-ENDED MULTIPLEXER | - | - | -15 V | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ||
![]() CD4053BCJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 400 Ω | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 10 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | - | 2.54 mm | unknown | - | - | R-GDIP-T16 | Not Qualified | 15 V | - | INDUSTRIAL | 5 V | 2 | SINGLE-ENDED MULTIPLEXER | 5.08 mm | - | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | 450 ns | 200 ns | - | 19.43 mm | 7.62 mm | - | ||
![]() LF12202N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 350 Ω | - | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 15 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | compliant | - | SEPARATE OUTPUT | R-PDIP-T16 | Not Qualified | - | - | OTHER | - | - | SPST | - | - | -15 V | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NO | - | - | - | ||
![]() LF13508D NATIONAL SEMICONDUCTOR CORP | In Stock | - | - | NO | 16 | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | - | R-CDIP-T16 | Not Qualified | - | +-15V | COMMERCIAL | - | 8 | SINGLE-ENDED MULTIPLEXER | 4.572mm | - | -15V | 650Ohm | - | 66 dB | 20Ohm | BREAK-BEFORE-MAKE | - | - | - | - | 7.62mm | Non-RoHS Compliant | ||
![]() LF13332N NATIONAL SEMICONDUCTOR CORP | In Stock | - | - | NO | 16 | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 15V | 2.54mm | - | NOT SPECIFIED | SEPARATE OUTPUT | R-PDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | 1 | SPST | 5.08mm | 13.5mA | -15V | 250Ohm | - | 50 dB | 10Ohm | BREAK-BEFORE-MAKE | - | - | NC | 21.755mm | 7.62mm | Non-RoHS Compliant |