- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Package / Case
- Features
- Mounting Type
- Number of Channels
- Supplier Device Package
- -3db Bandwidth
- Applications
Attribute column
Manufacturer
National Semiconductor Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Conductor Material | Jacket (Insulation) Material | Array Configuration | Base Product Number | Cable Types | Category | Chip Enable Signals | Continuous Drain Current Id | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Ihs Manufacturer | Input Signal Type | Lead Free Status / RoHS Status | Mfr | Moisture Sensitivity Levels | Mounting | Number of Arrays | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Signal Type | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Supply Requirement | Product Status | Rad Hardened | Rohs Code | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Wire Gauge | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Analog IC - Other Type | Power Dissipation | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Number of Inputs | Seated Height-Max | -3db Bandwidth | On-State Resistance (Max) | Screening Level | High Level Output Current | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Saturation Current | Features | Supply Current | Output Frequency-Max | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS3V712ERTGR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD3SS3212IRKSR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6583YA National Semiconductor | In Stock | - | - | Surface Mount | 64-TQFP Exposed Pad | - | 64-HTQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 550MHz | - | - | - | 16:8 | - | ±3V ~ 5.5V | ±3V ~ 5.5V | - | Buffered | - | - | - | - | - | - | ||
![]() LMH6574MAX/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ±6(V) | ±3(V) | ±5(V) | - | SINGLE | - | - | - | Surface Mount | - | -40C to 85C | INDUSTRIALC | - | - | SINGLE | - | - | - | - | - | - | - | SOIC | - | Single/Dual | - | No | - | 12(V) | 6(V) | 9(V) | - | - | - | Tape and Reel | - | - | - | - | - | Analog Multiplexer | - | - | - | - | - | - | - | - | - | - | 14 | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | - | 4 | - | - | - | - | 130(mA) | - | - | - | - | - | - | 16@±5V(mA) | - | - | - | - | - | ||
![]() LMH6574MAX National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | LMH6574 | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 500MHz | - | - | - | 4:1 | - | 6V ~ 12V | ±3V ~ 6V | - | Buffered | - | - | - | - | - | - | ||
![]() LMH6582YA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 64-TQFP Exposed Pad | - | 64-TQFP-EP (10x10) | - | - | - | - | LMH6582 | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 550MHz | - | - | - | 16:8 | - | - | ±3V ~ 5.5V | - | Buffered | - | - | - | - | - | - | ||
![]() LMH6574MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | - | Yes | - | ±6(V) | ±3(V) | ±5(V) | - | SINGLE | - | National Semiconductor | - | Surface Mount | - | -40C to 85C | Industrial | - | - | SINGLE | Bulk | - | - | - | - | - | - | SOIC | - | Single/Dual | Active | No | - | 12(V) | 6(V) | 9(V) | - | - | -40°C ~ 85°C (TA) | Rail/Tube | - | - | - | - | - | Analog Multiplexer | - | Video | - | - | - | - | - | - | - | - | 14 | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | - | 4 | - | 500MHz | - | - | 130(mA) | 4:1 | - | 6V ~ 12V | ±3V ~ 6V | - | Buffered | 16@±5V(mA) | - | - | - | - | - | ||
![]() LMH6586VS/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 80-TQFP | - | 80-TQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 66MHz | - | - | - | 32:16 | - | 4.5V ~ 5.5V | - | - | Buffered | - | - | - | - | - | - | ||
![]() LM556J/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 14 | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-XDIP-T14 | - | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM555CN National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | - | Transferred | - | - | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | not_compliant | 40 | - | R-PDIP-T8 | - | Not Qualified | 16 V | - | COMMERCIAL | 4.5 V | - | - | PULSE; RECTANGULAR | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | 1 | - | - | - | 9.817 mm | 7.62 mm | - | - | ||
![]() LM555H/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 1 | - | - | - | - | 125 °C | -55 °C | - | - | METAL | TO-5 | TO-5, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | - | Transferred | - | - | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | BOTTOM | WIRE | 260 | 1 | - | not_compliant | 40 | - | O-MBCY-W8 | - | Not Qualified | 15 V | - | MILITARY | 5 V | - | - | PULSE; RECTANGULAR | - | - | - | - | - | - | - | - | MIL-STD-883 | - | - | - | - | - | - | - | - | 0.051 MHz | - | - | - | - | ||
![]() DS100MB201SQE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 54-WFQFN Exposed Pad | - | 54-WQFN (10x5.5) | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Networking, Telecommunications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 400 | - | - | - | - | - | - | - | - | - | 2:1, 1:2 | - | 2.38V ~ 2.63V | - | - | RXAUI, SATA, XAUI | - | - | - | - | - | - | ||
![]() LMH6580VS/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | - | - | - | 8x4 | - | - | Video | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | 1 | - | - | - | - | - | Bulk | - | - | - | - | - | - | TQFP | - | Dual | Active | No | - | - | - | - | - | Industrial grade | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 500MHz | - | Industrial | - | 8:4 | - | - | ±3V ~ 5.5V | - | Buffered | - | - | - | - | - | - | ||
![]() LMH1251MT National Semiconductor | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | LMH1251 | Hook-Up, Dual Wall | - | - | - | - | - | - | - | - | -- | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-W-22759 and MIL-C-27500, 55A0814 | - | Active | -- | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | 1 | 600V | - | - | White, Black Stripe | 19/38 | 0.040 (1.02mm) | - | - | 400MHz | - | - | - | 2:1 | - | 4.75V ~ 5.25V | - | - | -- | - | - | -- | - | 0.009 (0.23mm) | -- | ||
![]() TS5USBC412YFFT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS5USBC412YFFR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS3USBCA420RSVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS3L301DGVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD3SS3202IRSVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD3SS3202RSVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |