- Mfr
- Package
- Product Status
- Series
- Package / Case
- Mounting Type
- Type
- Supplier Device Package
- Voltage - Supply
- Data Rate
- Operating Temperature
- Number of Drivers/Receivers
Attribute column
Manufacturer
National Semiconductor Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Number of Terminals | Capacitors series | Case - inch | Case - mm | Characteristic | Equivalent | Ihs Manufacturer | Interface Standards | Kind of capacitor | Maximum current | Melting temperature | Mfr | Moisture Sensitivity Levels | Mounting | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Signal to Noise Ratio-Nom (FM) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching cycles (electrical) | Type of capacitor | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Composition | Gender | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Type | Dielectric | Voltage - Input (Min) | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Output Configuration | Current - Output | Supply Current-Max | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Output Characteristics | Seated Height-Max | Synchronous Rectifier | Differential Output | Output Polarity | Input Characteristics | Voltage - Output (Max) | Interface IC Type | Form | Driver Number of Bits | Screening Level | Receiver Number of Bits | Consumer IC Type | Receive Delay-Max | Transmit Delay-Max | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | Display Mode | High Level Input Current-Max | Harmonic Distortion | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Saturation Current | Number of Digits/Characters | Output Voltage-Nom (FM) | Demodulation Type | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS90LV019TM National Semiconductor Corporation | 154 |
| Datasheet | - | - | YES | - | 1 kg | 14 | KGM | 1206 | 3216 | - | POS40 | NATIONAL SEMICONDUCTOR CORP | - | MLCC | - | 183...240 °C | - | - | SMD | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | 3.6 V | 3 V | 3.3 V | - | ceramic | - | spool | - | ±10% | e0 | EAR99 | Soft lead-tin solder Sn/Pb | Tin/Lead (Sn/Pb) | tin - 40%; lead - 60% | GENERAL PURPOSE | CAN ALSO OPERATE WITH A 5V SUPPLY | 8542.39.00.01 | 0.47nF | DUAL | GULL WING | 235 | 1 | 1.27 mm | - | not_compliant | 30 | R-PDSO-G14 | - | - | Not Qualified | - | - | X7R | - | - | INDUSTRIAL | - | - | - | 20 mA | - | - | - | 3-STATE | 1.753 mm | - | YES | COMPLEMENTARY | DIFFERENTIAL | - | LINE TRANSCEIVER | wire | 1 | - | 1 | - | 9 ns | 7 ns | - | 0.00001 A | 0.25 V | - | - | - | - | - | - | - | 1 | - | - | - | 1.2 mm | 8.62 mm | 3.9 mm | ||
![]() DS90C124QVS National Semiconductor Corporation | 92 | - | Datasheet | - | - | YES | - | - | 48 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | TFQFP | 7 X 7 MM, 1 MM HEIGHT, 0.50 MM PITCH, TQFP-48 | TQFP48,.35SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | No | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | GENERAL PURPOSE | - | 8542.39.00.01 | - | QUAD | GULL WING | 235 | 1 | 0.5 mm | - | not_compliant | 30 | S-PQFP-G48 | - | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | 85 mA | - | - | - | - | 1.2 mm | - | NO | - | DIFFERENTIAL | - | LINE RECEIVER | - | - | AEC-Q100 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 7 mm | 7 mm | ||
![]() DS34C87TM National Semiconductor Corporation | 19 | - | Datasheet | - | - | YES | - | - | 16 | - | - | - | Central contact diameter - 2.4 mm; Socket diameter 5.8 mm, thread M12 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 2 A | - | - | - | - | 30 (DC) V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | 5.5 V | 4.5 V | 5 V | 5000 min | - | - | - | - | - | e0 | EAR99 | Low-voltage pin connector - plug, panel mount | Tin/Lead (Sn85Pb15) | - | EIA-422 | - | 8542.39.00.01 | - | DUAL | GULL WING | 235 | 4 | 1.27 mm | 13.5 (housing) mm | not_compliant | 30 | R-PDSO-G16 | - | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 3-STATE | 1.75 mm | - | YES | COMPLEMENTARY | STANDARD | - | LINE DRIVER | - | 4 | - | - | - | - | 11 ns | - | - | - | - | - | 0.000001 A | - | - | - | - | 1 | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() DS90UR124IVS National Semiconductor Corporation | 97 | - | Datasheet | - | - | YES | - | - | 64 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | TFQFP | 10 X 10 MM, 1 MM HEIGHT, 0.50 PITCH, TQFP-64 | TQFP64,.47SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | No | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | GENERAL PURPOSE | - | 8542.39.00.01 | - | QUAD | GULL WING | 235 | 1 | 0.5 mm | - | not_compliant | 30 | S-PQFP-G64 | - | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | 95 mA | - | - | - | - | 1.2 mm | - | YES | - | STANDARD | - | LINE RECEIVER | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 10 mm | 10 mm | ||
![]() DS90UR905QSQ National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 48 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | I2C | - | - | - | - | - | - | - | 105 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | 1.89 V | 1.71 V | 1.8 V | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | - | unknown | - | S-XQCC-N48 | - | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 0.8 mm | - | YES | - | DIFFERENTIAL | - | LINE DRIVER | - | 1 | AEC-Q100 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() MM5448N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 40 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | R-PDIP-T40 | - | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS9638MJ/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | EIA-422 | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | 5 V | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | R-GDIP-T8 | - | - | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | - | - | - | - | TOTEM-POLE | 5.08 mm | - | YES | COMPLEMENTARY | STANDARD | - | LINE DRIVER | - | 2 | MIL-STD-883 | - | - | - | 20 ns | - | - | 2 V | - | - | 0.000025 A | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LMS1487INA National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | EIA-422-B; TIA-422-B; EIA-485-A; TIA-485-A; V.11; X.27 | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | UNSPECIFIED | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | not_compliant | 40 | R-XDIP-T8 | - | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | 0.5 mA | - | - | - | - | 5.08 mm | - | YES | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | - | 1 | - | 1 | - | 200 ns | 60 ns | - | 0.004 A | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 9.817 mm | 7.62 mm | ||
![]() DS3886AV National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 44 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | IEEE 1194.1 | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | - | 9 | 1.27 mm | - | unknown | - | S-PQCC-J44 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | OPEN-COLLECTOR | 4.57 mm | - | NO | INVERTED | SCHMITT TRIGGER | - | LINE TRANSCEIVER | - | 9 | - | 9 | - | 7 ns | 5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.51 mm | 16.51 mm | ||
![]() DS96173N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | EIA-422-A; EIA-423-A; EIA-485 | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | 5 V | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | R-PDIP-T16 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | 75 mA | - | - | - | - | 5.08 mm | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | LINE RECEIVER | - | - | - | 4 | - | - | - | - | 0.016 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.755 mm | 7.62 mm | ||
![]() DS36950V National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 20 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | EIA-485 | - | - | - | - | 1 | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn85Pb15) | - | - | COMMON I/O; 4 RECEIVERS ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVERS; INDIVIDUAL DRIVER ENABLES | - | - | QUAD | J BEND | 220 | 4 | 1.27 mm | - | not_compliant | 30 | S-PQCC-J20 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | 90 mA | - | - | - | - | 4.57 mm | - | YES | COMPLEMENTARY | DIFFERENTIAL SCHMITT TRIGGER | - | LINE TRANSCEIVER | - | 4 | - | 4 | - | 19 ns | 19 ns | - | 0.004 A | 1.5 V | - | - | 0.00002 A | - | - | - | - | - | - | - | - | - | 8.89 mm | 8.89 mm | ||
![]() DS75493N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 8.8 V | 3.2 V | - | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | COMMON-CATHODE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-PDIP-T16 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | 4 | - | - | NO | SEGMENT | - | - | PARALLEL | 6.5 V | 8.8 V | - | - | - | - | - | 21.755 mm | 7.62 mm | ||
![]() DS8874N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 9.5 V | 6 V | 6.5 V | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | COMMON-CATHODE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-PDIP-T14 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | 9 | - | - | NO | SEGMENT | - | - | SERIAL | - | - | - | 9-DIGIT | - | - | - | 19.18 mm | 7.62 mm | ||
![]() LM3089N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 70 dB | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | R-PDIP-T16 | - | - | Not Qualified | - | - | - | - | 12 V | INDUSTRIAL | 12 V | - | - | 30 mA | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | AUDIO DEMODULATOR | - | - | - | - | - | - | - | - | 0.5% | - | - | - | - | - | 400 mV | FM | - | 19.305 mm | 7.62 mm | ||
![]() 9311FM National Semiconductor | In Stock | - | - | Surface Mount | 8-WFDFN | - | 8-TDFN (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Strip | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | 60V | Fixed | - | 4.5V | - | - | - | Positive | 400mA | - | 5V | Buck | 500kHz | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS14C89AJ National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | EIA-232-C; V.24 | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 12.6 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | R-GDIP-T14 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | 0.9 mA | - | - | - | - | 5.08 mm | - | - | - | SCHMITT TRIGGER | - | LINE RECEIVER | - | - | - | 4 | - | - | - | - | 0.0032 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() DS7838J/883B National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | GENERAL PURPOSE | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | R-GDIP-T16 | - | - | Not Qualified | - | - | - | - | - | MILITARY | - | - | - | - | - | - | - | - | 5.08 mm | - | NO | - | SCHMITT TRIGGER | - | LINE TRANSCEIVER | - | 4 | MIL-STD-883 Class B | 4 | - | 30 ns | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() DS8867N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 18 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | COMMON-CATHODE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | R-PDIP-T18 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | SEGMENT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM8830J National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | 5 V | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | R-XDIP-T14 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | LINE DRIVER | - | 2 | - | - | - | - | 18 ns | - | - | 1.3 V | - | - | 0.00012 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS75115N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | GENERAL PURPOSE | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE TOTEM-POLE OUTPUTS; BUILT-IN LINE TERMINATION; RESPONSE CONTROL | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | R-PDIP-T16 | - | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | - | 50 mA | - | - | - | OPEN-COLLECTOR | 5.08 mm | - | - | INVERTED | DIFFERENTIAL SCHMITT TRIGGER | - | LINE RECEIVER | - | - | - | 2 | - | 75 ns | - | - | 0.015 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.755 mm | 7.62 mm |