- Mfr
- Package
- Product Status
- Series
- Package / Case
- Mounting Type
- Type
- Supplier Device Package
- Voltage - Supply
- Data Rate
- Operating Temperature
- Number of Drivers/Receivers
Attribute column
Manufacturer
National Semiconductor Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Capacitors series | Case - inch | Case - mm | Gross Weight | Ihs Manufacturer | Interface Standards | Kind of capacitor | Mfr | Moisture Sensitivity Levels | Mounting | Nominal current | Nominal voltage | Number of switching cycles (electric) | Operating ambient temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Protection class | Qualification | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transport Package Size/Quantity | Type of capacitor | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Color | Gender | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Dielectric | Temperature Grade | Note | Supply Current-Max | Data Rate | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Screening Level | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Resistance Tolerance | Transmit Delay-Max | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | High Level Input Current-Max | Saturation Current | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS36C200M National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | DS36C200 | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | IEEE 1394 | - | - | 2/2 | - | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS96F173ME/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | EIA-422-A; EIA-423-A; EIA-485 | - | - | 1 | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Transferred | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | QUAD | NO LEAD | - | 4 | 1.27 mm | - | - | compliant | - | S-CQCC-N20 | Not Qualified | - | MILITARY | - | 50 mA | - | 3-STATE | 1.905 mm | - | TRUE | - | DIFFERENTIAL SCHMITT TRIGGER | LINE RECEIVER | - | - | MIL-STD-883 | 4 | - | - | 30 ns | - | - | - | 0.016 A | - | - | - | - | - | - | - | 8.89 mm | 8.89 mm | ||
![]() DS90LV011ATMFX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 5 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | EIA-644-A; TIA-644-A | - | - | 1 | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 1.60 MM, MO-178, SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 0.953 mm | - | - | not_compliant | 40 | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | - | - | 3-STATE | 1.19 mm | YES | - | - | - | LINE DRIVER | - | 1 | - | - | - | - | - | - | 1.5 ns | - | - | 0.25 V | - | 0.00001 A | - | - | - | - | 2.92 mm | 1.6 mm | ||
![]() LMH0001SQ National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | GENERAL PURPOSE | - | - | 1 | - | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | LLP-16 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | No | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | - | - | QUAD | NO LEAD | 260 | 1 | 0.65 mm | - | - | not_compliant | 40 | S-XQCC-N16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | 0.8 mm | YES | - | - | DIFFERENTIAL | LINE DRIVER | - | 2 | - | - | - | - | - | - | - | - | - | 0.75 V | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() DS14C89AM National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | 5V, 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | - | 0/4 | - | - | - | - | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS3896MX National Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | AEC-Q200 | - | - | - | - | - | - | 100 V | 0°C ~ 70°C | - | - | - | ± 10ppm/°C | Transceiver | 3.48 kOhm | - | - | - | - | - | - | 200 mW | 4.75V ~ 5.25V | - | - | - | - | - | - | Anti-Sulfured Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8/8 | - | - | - | Full | - | - | ± 0.1% | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() DS75162AWM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS8933MX National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2003TM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | DS2003 | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | Driver | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS75129N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM54ACT240BSA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9164001M2A National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90C383MTDX National Semiconductor | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | DS90C383 | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Driver | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8Gbps | - | - | - | - | FPD-Link, LVDS | - | - | 5/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90LV018ATMX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 8 | - | GCM | 0402 | 1005 | - | NATIONAL SEMICONDUCTOR CORP | - | MLCC | - | - | SMD | 15 A | AC: 250 V | ≥50000 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | IP40 | - | No | 3.6 V | 3 V | 3.3 V | - | ceramic | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | EIA-644; TIA-644 | - | 8542.39.00.01 | 0.56pF | - | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | - | - | not_compliant | 30 | R-PDSO-G8 | Not Qualified | C0G (NP0) | INDUSTRIAL | - | 9 mA | - | - | 1.75 mm | - | - | - | DIFFERENTIAL | LINE RECEIVER | - | - | - | 1 | - | - | 2.5 ns | - | - | - | 0.002 A | - | - | - | 1 | - | - | 49.6 mm | 4.9 mm | 17.6 mm | ||
![]() DS90UR124QVSX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 64 | - | - | - | - | 17.90 | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | -25…+70 °C | 105 °C | -40 °C | - | PLASTIC/EPOXY | TFQFP | 10 X 10 MM, 1 MM HEIGHT, 0.50 MM PITCH, TQFP-64 | TQFP64,.47SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | - | No | 3.6 V | 3 V | 3.3 V | 49*37*37/1000 | - | - | - | - | e0 | EAR99 | - | Block plug with fuse | - | TIN LEAD | black | GENERAL PURPOSE | - | 8542.39.00.01 | - | - | - | QUAD | GULL WING | 235 | 1 | 0.5 mm | 32.8 mm | - | not_compliant | 30 | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | IEC 60320 (C14) | - | - | - | 1.2 mm | YES | - | - | STANDARD | LINE RECEIVER | - | - | AEC-Q100 | 1 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 29.3 mm | 10 mm | 10 mm | ||
![]() LMH0387SLE/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 48 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | VQCCN | 7 X 7 MM, CSP-48 | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Transferred | - | - | - | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | e4 | 5A991.C | - | - | - | NICKEL GOLD | - | GENERAL PURPOSE | - | 8542.39.00.01 | - | - | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | - | unknown | 40 | S-XQCC-N48 | - | - | INDUSTRIAL | - | - | - | - | 0.9 mm | YES | - | - | DIFFERENTIAL | LINE TRANSCEIVER | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 7 mm | 7 mm | ||
![]() LM3424QMHX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | HSSOP | LEAD FREE, TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Transferred | - | - | - | Yes | 75 V | 4.5 V | 14 V | - | - | - | - | - | e3 | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | - | compliant | 40 | R-PDSO-G20 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | 1 | - | - | NO | - | 1 | - | - | - | 6.5 mm | 4.4 mm | ||
![]() DS90CF386MTDX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 56 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-56 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | No | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn85Pb15) | - | EIA-644; TIA-644 | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 235 | 4 | 0.5 mm | - | - | not_compliant | 30 | R-PDSO-G56 | Not Qualified | - | COMMERCIAL | - | - | - | - | 1.1 mm | - | - | - | DIFFERENTIAL | LINE RECEIVER | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 14 mm | 6.1 mm | ||
![]() DS8922AMX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | No | - | - | 5 V | - | - | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn85Pb15) | - | EIA-422; ESDI; ST412; ST506 | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 235 | 2 | 1.27 mm | - | - | not_compliant | 30 | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | 78 mA | - | - | 1.75 mm | YES | COMPLEMENTARY | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | - | 2 | - | - | 20 ns | - | 15 ns | - | 0.008 A | 2.5 V | - | 0.00002 A | 1 | - | - | - | 9.9 mm | 3.9 mm | ||
![]() DS75176BN National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | e0 | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | EIA-485 | COMMON I/O; 1 RECEIVER ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVER | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | - | not_compliant | 40 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | 55 mA | - | - | 5.08 mm | YES | COMPLEMENTARY | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | - | 1 | - | 1 | - | - | 37 ns | - | 22 ns | - | 0.008 A | 1.5 V | - | 0.00002 A | 1 | - | - | - | 9.817 mm | 7.62 mm |