- Mfr
- Package
- Product Status
- Series
- Configuration
- Converter Type
- HTS Code
- High Level Output Current
- Ihs Manufacturer
- Input Bit Code
- Input Signal Type
- JESD-30 Code
Attribute column
Manufacturer
National Semiconductor Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Signal Type | Logic Family | Logical Function | Maximum Propagation Delay Time @ Maximum CL | Mfr | Mounting | Number of Elements | Number of Input Enables per Element | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Signal Type | Package | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Package Type | Parity Invert Input | Part Life Cycle Code | Process Technology | Product Status | Rad Hardened | Rohs Code | Supply Voltage-Nom | Tolerant I/Os | Packaging | Series | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Polarity | Temperature Grade | Configuration | Number of Bits | Number of Inputs | Converter Type | Linearity Error-Max (EL) | Input Bit Code | High Level Output Current | Low Level Output Current | Quiescent Current (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVP5146M2PFP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5160PNP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5147M1PFPR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5146PFP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5151PBSR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIR1000PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC1020LD National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | CERAMIC | DIP | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Obsolete | - | - | - | No | 15 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | R-XDIP-T16 | - | Not Qualified | - | - | MILITARY | - | 10 | - | D/A CONVERTER | 0.05% | BINARY, OFFSET BINARY | - | - | - | ||
![]() TVP5147PFP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/33702B2A National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5150APBS National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5158PNPR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5150AM1IPBS National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5151IPBSR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVP5150AM1PBSR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS99R124QSQ/E7002678 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V62/04660-01YE National Semiconductor | In Stock | - | - | - | - | - | Single-Ended | LVC | Mux | 5.4@2.7V/4.6@3.3V | - | Surface Mount | 1 | 0 | 1 | 1 | 3.6(V) | 2(V) | 2.5/3.3(V) | -40C to 125C | 125C | Automotive | - | - | SINGLE-ENDED | - | - | - | - | - | - | TSSOP | NO | - | CMOS | - | No | - | - | 5 | Tape and Reel | - | - | - | - | - | - | - | - | - | 16 | - | 4 | - | 3-State | Non-Inverting | - | 4 x 2:1 | - | 8 | - | - | - | -24(mA) | 24(mA) | 0.01(mA) | ||
![]() LM1408J-8 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |