- Package
- Mfr
- Product Status
- Series
- Applications
- Interface
- Mounting Type
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Packaging
- Rad Hardened
Attribute column
Manufacturer
National Semiconductor Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Diff. Input Low Threshold Volt | Differential Input High Threshold Voltage | Differential Output Voltage | Factory colour | Ihs Manufacturer | Manufacturer | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transmission Data Rate | Turn-off Time | Turn-on Time | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Interface | Power Dissipation | Number of Bits | Input Type | Output Current-Max | Output Characteristics | Seated Height-Max | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Screening Level | Number of Drivers | Output Peak Current Limit-Nom | Number of Receivers | High Side Driver | Built-in Protections | Output Current Flow Direction | Output Latch or Register | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM5110-2SDX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 10 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | UNSPECIFIED | HVQCCN | LLP-10 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | - | - | - | No | 14 V | 3.5 V | 12 V | - | 0.04 μs | 0.04 μs | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 2 | 0.8 mm | not_compliant | 40 | - | S-XQCC-N10 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | 0.8 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 5 A | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | 1 | 4 mm | 4 mm | ||
![]() MH0007H National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 10 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | UNSPECIFIED | - | , | - | ROUND | CYLINDRICAL | - | Obsolete | - | - | - | No | - | - | 5 V | - | - | - | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-XBCY-W10 | Not Qualified | - | MILITARY | - | - | 1 | - | - | - | - | TRUE | - | TTL/CMOS TO CMOS TRANSLATOR | - | - | - | - | - | - | - | - | NONE | - | - | - | ||
![]() LM93CIMT National Semiconductor | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | LM93 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Monitors | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS3634J-8 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS75454M National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | 0.035 µs | 0.035 µs | - | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | - | - | 0.3 A | OPEN-COLLECTOR | - | - | STANDARD | NOR GATE BASED PERIPHERAL DRIVER | 2 | - | - | 0.3 A | - | - | - | SINK | - | - | - | - | ||
![]() DS75451J-8 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS75452J-8 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | No | - | - | 5 V | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-XDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS75452 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM72295MA National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 28 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Transferred | - | - | - | - | 14 V | 8 V | 10 V | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G28 | - | - | AUTOMOTIVE | - | - | - | - | - | - | 2.64 mm | - | - | FULL BRIDGE BASED MOSFET DRIVER | - | - | - | - | - | YES | - | - | - | - | 17.91 mm | 7.49 mm | ||
![]() DH0008H/883B National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | 10 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | - | CAN10,.23 | ROUND | CYLINDRICAL | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | BOTTOM | WIRE | - | - | - | compliant | - | - | O-MBCY-W10 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | - | - | 1 | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5110-2MX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 1 | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | - | Transferred | - | - | - | No | 14 V | 3.5 V | 12 V | - | 0.04 μs | 0.04 μs | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 235 | 2 | 1.27 mm | not_compliant | 30 | - | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | - | 1.753 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 5 A | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | - | 4.902 mm | 3.9 mm | ||
![]() LMH0034MAX National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | LMH0034 | - | - | - | Light grey | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPTE 292M / 259 M | - | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90CR286AQMTX/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | -0.1(MIN)(mV) | 0.1(MAX)(mV) | - | - | - | - | - | - | Surface Mount | 3 | 3.3(V) | -40C to 85C | 85C | -40C | Industrial | - | - | - | - | - | - | - | - | - | TSSOP | - | - | No | - | - | - | - | - | 231(MBps) | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | Receiver | - | - | 1890(W) | - | LVDS | - | - | - | - | - | - | - | - | 0 | - | 5 | - | - | - | - | - | - | - | ||
![]() DS90CF366MTD/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | -0.1(mV) | 0.1(mV) | - | - | - | - | - | - | Surface Mount | 3 | 3.3(V) | -10C to 70C | 70C | -10C | Commercial | - | - | - | - | - | - | - | - | - | TSSOP | - | - | No | - | - | - | - | - | 222.5(MBps) | - | - | Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | Flat Panel Display | - | - | 1890(W) | - | LVDS | - | - | - | - | - | - | - | - | 28 | - | 3 | - | - | - | - | - | - | - | ||
![]() DS90CF388VJD/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | -0.1(mV) | 0.1(mV) | 0.45(mV) | - | - | - | - | - | Surface Mount | 8 | 3.3(V) | -10C to 70C | 70C | -10C | Commercial | - | - | - | - | - | - | - | - | - | TQFP | - | - | No | - | - | - | - | - | 672.5(MBps) | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Receiver | - | - | 2800(W) | - | FPD-LINK LVDS | - | - | - | - | - | - | - | - | 8 | - | 0 | - | - | - | - | - | - | - | ||
![]() EQ50F100LRE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-WSON (3x3) | - | EQ50F100 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Data Transport | - | 1.71V ~ 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF4320HZKFR National Semiconductor | In Stock | - | - | Surface Mount | 114-LFBGA | - | 114-BGA MICROSTAR (16x5.5) | - | CF4320 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPS | - | 3.3V, 5V | - | - | - | - | - | - | - | - | - | - | - | - | Bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90CR288MTDX National Semiconductor | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | - | - | - | - | - | Miscellaneous | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90CR288AMTD-NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCANSTA101SM National Semiconductor | In Stock | - | - | Surface Mount | 49-LFBGA | - | 49-BGA (7x7) | - | SCANST | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Testing Equipment | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | IEEE 1149.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |