- Package
- Mfr
- Product Status
- Series
- Applications
- Interface
- Mounting Type
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Packaging
- Rad Hardened
Attribute column
Manufacturer
National Semiconductor Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Diff. Input Low Threshold Volt | Differential Input High Threshold Voltage | Ihs Manufacturer | Mfr | Mounting | Number of Elements | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | Rohs Code | Supply Voltage-Nom | Transmission Data Rate | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Interface | Power Dissipation | Input Type | Driver Number of Bits | Screening Level | Number of Drivers | Number of Receivers |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UA9666DC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 16 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | No | 50 V | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | compliant | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | 7 | - | - | - | ||
![]() DS55462J-8/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | No | 5 V | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-XDIP-T8 | Not Qualified | - | MILITARY | - | - | - | 2 | 38535Q/M;38534H;883B | - | - | ||
![]() DS3625N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 8 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2.54 mm | compliant | - | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | ||
![]() DS55462H/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | - | CAN8,.2 | ROUND | CYLINDRICAL | - | Obsolete | - | - | No | 5 V | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | BOTTOM | WIRE | - | compliant | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | 2 | 38535Q/M;38534H;883B | - | - | ||
![]() SN74ACT8997DW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP8727TME/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 25-WFBGA | - | 25-BGA (2.01x2.01) | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | MP3 Players, Portable Media Players | - | - | - | - | - | - | - | - | - | - | - | Micro-USB | - | - | - | - | - | - | ||
![]() DS90CR217MTD/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCANSTA111MTX National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Testing Equipment | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | IEEE 1149.1 | - | - | - | - | - | - | ||
![]() DP83910AN National Semiconductor | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-DIP | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Ethernet Network | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | ||
![]() DS90CF564MTD/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90CR216AMTD National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Receiver | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | ||
![]() TP3465V National Semiconductor | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | TP3465 | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ISDN | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Serial EEPROM | - | - | - | - | - | - | ||
![]() DS90CF386MTDX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90CF363BMT/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS90CF384AMTDX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | -0.1(mV) | 0.1(mV) | - | PEI-Genesis | Surface Mount | 4 | 3.3(V) | -10C to 70C | 70C | -10C | Commercial | - | - | Bulk | - | - | - | - | - | - | TSSOP | - | Active | No | - | - | 225(MBps) | Tape and Reel | * | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | 56 | - | - | Receiver | - | - | 1610(W) | CMOS/TTL | - | - | 0 | 4 | ||
![]() DS90C363MTD National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | DS90C363 | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCANSTA111SM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 49-LFBGA | - | 49-NFBGA (7x7) | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Testing Equipment | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | IEEE 1149.1 | - | - | - | - | - | - | ||
![]() DS64EV400SQ/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS64EV100SD/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM96530SQE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 60-WFQFN Exposed Pad | - | 60-WQFN (9x9) | - | LM96530 | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Ultrasound Imaging | - | 4.7V ~ 5.3V | - | - | - | - | - | - | - | - | - | SPI Serial | - | - | - | - | - | - |