- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
National Semiconductor Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Operating Mode | Supply Current-Max | Data Rate | Seated Height-Max | Telecom IC Type | Output Low Current-Max | Filter | Companding Law | Saturation Current | Neg Supply Voltage-Nom | Standard | Gain Tolerance-Max | Linear Coding | ISDN Access Rate | Reference Point | Output High Voltage-Min | Output Low Voltage-Max | Make-break Ratio | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM567CN/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | - | RECTANGULAR | IN-LINE | Transferred | Yes | 5 V | e3 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | compliant | 40 | R-PDIP-T8 | Not Qualified | COMMERCIAL | - | 15 mA | - | 5.08 mm | TONE DECODER CIRCUIT | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 9.817 mm | 7.62 mm | ||
![]() LM567CMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | 30 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | 15 mA | - | 1.753 mm | TONE DECODER CIRCUIT | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TP53190N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 3 V | e0 | - | TIN LEAD | SELECTABLE MAKE/BREAK RATIO 1:1.5;1:1.6;1:2 | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | OTHER | - | 0.3 mA | - | 5.08 mm | TELEPHONE DIALER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 26.075 mm | 7.62 mm | ||
![]() MM74HC943J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | NATIONAL SEMICONDUCTOR CORP | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | FULL DUPLEX | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T20 | Not Qualified | INDUSTRIAL | - | - | - | 5.08 mm | MODEM | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.51 mm | 7.62 mm | ||
![]() CLC018AJVJQ National Semiconductor Corporation | In Stock | - | Datasheet | YES | 64 | NATIONAL SEMICONDUCTOR CORP | 4 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | No | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | - | - | QUAD | GULL WING | 220 | 1 | 0.8 mm | not_compliant | 30 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | 217 mA | - | 2.45 mm | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() TP3410J304 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 28 | NATIONAL SEMICONDUCTOR CORP | 1 | - | - | CERAMIC, GLASS-SEALED | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | not_compliant | - | R-GDIP-T28 | Not Qualified | - | - | - | 160 Mbps | - | DIGITAL SLIC | 0.0032 A | - | - | - | - | ANSI T1.601 | - | - | BASIC | U | 2.4 V | 0.4 V | - | - | - | ||
![]() TP3054J-C National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP3071J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-CDIP-T20 | Not Qualified | COMMERCIAL | SYNCHRONOUS | 0.011 mA | - | 5.08 mm | PROGRAMMABLE CODEC | - | YES | A/MU-LAW | - | -5 V | - | 32 dB | NOT AVAILABLE | - | - | - | - | - | 24.51 mm | 7.62 mm | ||
![]() LM96530SQE National Semiconductor Corporation | In Stock | - | Datasheet | YES | 60 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | S-XQCC-N60 | Not Qualified | COMMERCIAL | - | - | - | 0.8 mm | TELECOM CIRCUIT | - | - | - | - | -5 V | - | - | - | - | - | - | - | - | 9 mm | 9 mm | ||
![]() SC14408B80VDX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 80 | NATIONAL SEMICONDUCTOR CORP | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.68SQ | QFP80,.68SQ | SQUARE | FLATPACK | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.635 mm | unknown | - | S-PQFP-G80 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP5156AJ-1 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | Not Qualified | COMMERCIAL | SYNCHRONOUS/ASYNCHRONOUS | 8 mA | - | 5.08 mm | PCM CODEC | - | NO | A-LAW | - | -5 V | - | 0.175 dB | NOT AVAILABLE | - | - | - | - | - | 19.43 mm | 7.62 mm |