- Mfr
- Package
- Product Status
- Series
- Package / Case
- Features
- Mounting Type
- Supplier Device Package
- Type
- Voltage - Supply
- Max Output Power x Channels @ Load
- Operating Temperature
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Manufacturer | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Operational Class | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Supply Current (Max) | Total Harmonic Distortion | Unity Gain Bandwidth Product (Typ) | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Pin Count | Output Type | Power Dissipation | Input Bias Current | Max Output Power x Channels @ Load | Features | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4808M/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 50(mV) | - | - | Surface Mount | -40C to 85C | INDUSTRIALC | Class-AB | - | SOIC | 89(dB) | Single | - | No | No | 5.5(V) | 2(V) | 3/5(V) | 3 mA | 0.05%@16OHM | 5.5(MHz) | - | Rail/Tube | - | - | - | 8 | - | 0.0165(W) | 0.01 nA | - | - | 3(mA) | ||
![]() LM4819MX National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | LM4819 | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | 2V ~ 5.5V | - | 1-Channel (Mono) | - | - | 350mW x 1 @ 16Ohm | Depop, Differential Inputs, Shutdown | - | ||
![]() LM49100GR National Semiconductor | In Stock | - | - | Surface Mount | 25-TFBGA, CSPBGA | 25-CSBGA (3x3) | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | 2.7V ~ 5.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | 1.575W x 1 @ 8Ohm | - | - | ||
![]() LM4673TM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() TPA6120A2RGYT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA6130A2YZHT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA311DGN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA2013D1RGPR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5722LRSMR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4889MM /NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA2035D1YZFR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5721DCAR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4889MA /NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA134UA/2K5 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1875T-LB03 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4915LQ National Semiconductor | In Stock | - | - | Surface Mount | 8-WQFN Exposed Pad | 8-WQFN (2x2) | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | 2.2V ~ 5.5V | - | 1-Channel (Mono) with Mono Headphones | - | - | 400mW x 1 @ 16Ohm | Depop, Differential Inputs, Shutdown, Thermal Protection | - | ||
![]() LM49153TME/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 25-WFBGA | 25-BGA (2.01x2.01) | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer®, PowerWise® | Class D, Class G | 2.7V ~ 5.5V | - | 1-Channel (Mono) with Mono and Stereo Headphones | - | - | 1.35W x 1 @ 8Ohm; 25mW x 2 @ 32Ohm | Depop, Differential Inputs, I²C, Input Multiplexer, Shutdown, Volume Control | - | ||
![]() LM4818MX National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() LM4900M/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | 2V ~ 5.5V | - | 1-Channel (Mono) | - | - | 675mW x 1 @ 8Ohm | Depop, Shutdown, Thermal Protection | - | ||
![]() LM4926TL/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 14-WFBGA, DSBGA | 14-DSBGA | LM4926 | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | 1.6V ~ 4.2V | - | Headphones, 2-Channel (Stereo) | - | - | 80mW x 1 @ 16Ohm | Depop, Differential Inputs, Shutdown, Standby, Thermal Protection | - |