- Mfr
- Package
- Product Status
- Series
- Package / Case
- Features
- Mounting Type
- Supplier Device Package
- Type
- Voltage - Supply
- Max Output Power x Channels @ Load
- Operating Temperature
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Signal Type | Mfr | Mounting | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operational Class | Output Signal Type | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Supply Current (Max) | Total Harmonic Distortion | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Quiescent Current | Supply Current-Max | Output Power | Bandwidth | Consumer IC Type | Number of Bands | Max Output Power x Channels @ Load | Harmonic Distortion | Features | Channel Separation | Supply Current | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4910LQX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-WQFN Exposed Pad | - | - | 8-WQFN (2x2) | LM4910 | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Boomer® | - | - | - | - | - | Class AB | - | - | - | 2.2V ~ 5.5V | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | 35mW x 2 @ 32Ohm | - | Depop, Shutdown, Thermal Protection | - | - | - | - | - | - | - | ||
![]() LM4893MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Boomer® | - | - | - | - | - | Class AB | - | - | - | 2.2V ~ 5.5V | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | 1.1W x 1 @ 8Ohm | - | Depop, Shutdown, Thermal Protection | - | - | - | - | - | - | - | ||
![]() LM4991LDX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-WSON (4x4) | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Boomer® | - | - | - | - | - | Class AB | - | - | - | 2.2V ~ 5.5V | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | 3W x 1 @ 3Ohm | - | Depop, Shutdown, Thermal Protection | - | - | - | - | - | - | - | ||
![]() LM49150TL/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 20-UFBGA | - | - | 20-uSMD | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Boomer® | - | - | - | - | - | Class D | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | 2.1W x 1 @ 4Ohm; 42mW x 2 @ 32Ohm | - | Depop, E²S, I²C, Mute, Shutdown, Thermal Protection, Volume Control | - | - | - | - | - | - | - | ||
![]() LMV1099TL/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 25-WFBGA, DSBGA | - | - | 25-DSBGA (2.46x2.46) | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | 83mW x 1 @ 32Ohm | - | - | - | - | - | - | - | - | - | ||
![]() LM4922TLX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 14-WFBGA, DSBGA | - | - | 14-DSBGA | LM4922 | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Boomer® | - | - | - | - | - | Class AB | - | - | - | 1.6V ~ 4.2V | - | - | - | - | - | - | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | 80mW x 2 @ 16Ohm | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | - | - | - | - | - | ||
![]() LM4877IBP National Semiconductor | In Stock | - | - | Surface Mount | 8-VFBGA | - | - | 8-uSMD | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Boomer® | - | - | - | - | - | Class AB | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | 1W x 1 @ 8Ohm | - | Shutdown, Thermal Protection | - | - | - | - | - | - | - | ||
![]() LM4912MMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-VSSOP | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Boomer® | - | - | - | - | - | Class AB | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | 145mW x 2 @ 16Ohm | - | Mute, Shutdown, Thermal Protection | - | - | - | - | - | - | - | ||
![]() LM4876MM/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | Surface Mount | -40C to 85C | - | - | Industrial | Class-AB | - | - | VSSOP | 65(dB) | Single | - | No | No | 5.5(V) | 2(V) | 3/5(V) | - | 0.25%@8OHM@1W | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4811MM/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | SINGLE | - | Surface Mount | -40C to 85C | - | - | Industrial | Class-AB | SINGLE | - | VSSOP | 60(dB) | Single | - | No | No | 5.5(V) | 2(V) | 3/5(V) | 3 mA | 0.3%@32OHM@50MW | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(mA) | - | - | - | - | - | ||
![]() LM4871M/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | SINGLE | - | Surface Mount | -40C to 85C | - | - | Industrial | Class-AB | DIFFERENTIAL | - | SOIC | 60(dB) | Single | - | No | No | 5.5(V) | 2(V) | 3/5(V) | - | 0.25%@8OHM@1W | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4874MH National Semiconductor | In Stock | - | Datasheet | - | TSSOP | YES | 20 | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | e3 | Discontinued | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | - | 2 | 0.635mm | - | - | - | Not Qualified | - | - | 3.3/5V | INDUSTRIAL | - | - | 9mA | 12mA | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LM4902LD National Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2002 | - | e0 | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | 8542.33.00.01 | - | DUAL | NO LEAD | 235 | 1 | 0.5mm | 30 | - | S-PDSO-N8 | Not Qualified | - | 5.5V | 2.6/5V | INDUSTRIAL | 2V | 1 | 4mA | - | 0.675W | 80 kHz | AUDIO AMPLIFIER | - | - | 1% | - | - | - | 0.8mm | 2.5mm | 2.5mm | RoHS Compliant | Contains Lead | ||
![]() LM4835MTEX National Semiconductor | In Stock | - | Datasheet | - | TSSOP | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LM4810MA National Semiconductor | In Stock | - | Datasheet | - | SOIC N | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LM4900MM National Semiconductor | In Stock | - | Datasheet | - | MSOP | YES | 8 | - | - | - | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2004 | - | e0 | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | 40 | - | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 2V | 1 | 4mA | 6mA | 0.675W | 20 kHz | AUDIO AMPLIFIER | - | - | 1% | - | - | - | 1.09mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() LM4856LQ National Semiconductor | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2004 | - | e3 | Discontinued | 3 (168 Hours) | 24 | - | - | Matte Tin (Sn) | - | - | - | QUAD | NO LEAD | - | 1 | 0.5mm | - | - | R-PQCC-N24 | Not Qualified | - | - | 3/5V | INDUSTRIAL | - | - | 8.5mA | 12mA | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LM4852ITL National Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LM4810LD National Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LM4832N National Semiconductor | In Stock | - | Datasheet | - | - | NO | 28 | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | e0 | Discontinued | 1 (Unlimited) | 28 | EAR99 | - | Tin/Lead (Sn85Pb15) | MICROPHONE PREAMPLIFIER STAGE IS ALSO AVAILABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54mm | 40 | - | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | 2 | 13mA | - | - | - | TONE CONTROL CIRCUIT | 2 | - | 10% | - | 90 dB | - | 5.334mm | 35.725mm | 15.24mm | RoHS Compliant | Contains Lead |