- Mfr
- Package
- Product Status
- Series
- Package / Case
- Features
- Mounting Type
- Supplier Device Package
- Type
- Voltage - Supply
- Max Output Power x Channels @ Load
- Operating Temperature
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Capacitance Tolerance | Lead Free Status / RoHS Status | Mfr | MSL | Package | Product Status | Qualification | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | Voltage - Supply | Output | Output Type | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Output Power x Channels @ Load | Features | Product Length | Product Width | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM386MX1NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | 0°C ~ 70°C (TA) | - | - | - | Class AB | - | 4V ~ 12V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 325mW x 1 @ 8Ohm | - | - | - | - | - | - | ||
![]() TAS2559YZT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA3001D1PWP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA301DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA1612AIDRGT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM48520TL National Semiconductor | In Stock | - | - | Surface Mount | 25-WFBGA, DSBGA | 25-DSBGA (2.46x2.46) | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer® | - | - | Class D | - | 2.4V ~ 5.5V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | 1.3W x 2 @ 8Ohm | - | - | - | - | - | - | ||
![]() LM49101TMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 25-WFBGA | 25-BGA (2.01x2.01) | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer®, PowerWise® | - | - | Class AB | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 1.3W x 1 @ 8Ohm; 45mW x 2 @ 32Ohm | Depop, Differential Inputs, I²C, Shutdown, Thermal Protection, Volume Control | - | - | - | - | - | ||
![]() LM4852LQ/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-WQFN (4x5) | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | -- | National Semiconductor | - | Bulk | Obsolete | - | 200°C | CMC-0553 | Active | -- | Class AB | - | 2.6V ~ 5.5V | - | 1-Channel (Mono) with Stereo Headphones | 6 AWG | 600V | Blue | 133/27 | 0.267 (6.78mm) | - | - | - | - | 1.5W x 1 @ 4Ohm; 60mW x 2 @ 32Ohm | -- | - | - | -- | 0.012 (0.30mm) | -- | ||
![]() LM48556TL/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 12-WFBGA, DSBGA | 12-DSBGA (2x2.5) | - | - | - | - | ± 10% | - | National Semiconductor | - | Bulk | Active | AEC-Q200 | -40°C ~ 85°C (TA) | Boomer® | - | - | Class AB | 47000pF | 2.7V ~ 4.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, Shutdown | 1.6mm | 0.85mm | - | - | - | ||
![]() LM4674TL/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-WFBGA, DSBGA | 16-DSBGA (2.5x2.12) | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer® | - | - | Class D | - | 2.4V ~ 5.5V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | 2.5W x 2 @ 4Ohm | - | - | - | - | - | - | ||
![]() LM4910MAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | Boomer® | - | - | Class AB | - | 2.2V ~ 5.5V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | 35mW x 2 @ 32Ohm | Depop, Shutdown, Thermal Protection | - | - | - | - | - | ||
![]() LM4905LD/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | - | - | MAX6768 | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C | - | - | - | Regulator/Supervisor | - | 2.2V ~ 5.5V | Push-Pull, Totem Pole | 1-Channel (Mono) | - | - | - | - | - | Active Low | 2.313V, Adj | 1 | 2.187ms Minimum | 1.07W x 1 @ 8Ohm | Depop, Shutdown, Thermal Protection | - | - | - | - | - | ||
![]() LM49100GR/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 25-TFBGA, CSPBGA | 25-CSBGA (3x3) | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer® | - | - | Class AB | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 1.575W x 1 @ 8Ohm; 72mW x 2 @ 16Ohm | Depop, Differential Inputs, I²C, Shutdown, Thermal Protection, Volume Control | - | - | - | - | - | ||
![]() LM4889LD/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-WSON (3x4) | - | - | - | - | - | - | National Semiconductor | - | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | Boomer® | - | - | Class AB | - | 2.2V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 1W x 1 @ 8Ohm | Depop, Shutdown, Thermal Protection | - | - | - | - | - | ||
![]() LM49101TM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 25-WFBGA | 25-BGA (2.01x2.01) | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer®, PowerWise® | - | - | Class AB | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 1.3W x 1 @ 8Ohm; 45mW x 2 @ 32Ohm | Depop, Differential Inputs, I²C, Shutdown, Thermal Protection, Volume Control | - | - | - | - | - | ||
![]() LM4870M National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | National Semiconductor | - | Tube | Obsolete | - | - | Boomer® | - | - | Class AB | - | 2V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 1.1W x 1 @ 8Ohm | Shutdown, Thermal Protection | - | - | - | - | - | ||
![]() LM4663MT/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | - | - | - | - | - | - | National Semiconductor | - | Tube | Obsolete | - | -40°C ~ 85°C (TA) | Boomer® | - | - | Class D | - | 4.5V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 2.1W x 2 @ 4Ohm | Depop, Shutdown, Thermal Protection | - | - | - | - | - | ||
![]() LM4995SDX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-WSON (3x3) | - | - | LM4995 | - | - | - | National Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer®, PowerWise® | - | - | Class AB | - | 2.4V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 1.25W x 1 @ 8Ohm | Depop, Shutdown, Thermal Protection | - | - | - | - | - | ||
![]() LMH6683MTX National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4916MMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-VSSOP | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer® | - | - | Class AB | - | 0.9V ~ 2.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 85mW x 1 @ 8Ohm | - | - | - | - | - | - |