- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Manufacturer | Manufacturer Part Number | Maximum Input Offset Current | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Depth (mm) | Product Status | Rad Hardened | Rail/Rail I/O Type | RoHS | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Standard Frequency | Timing Range | Unity Gain Bandwidth Product | Usage Level | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Frequency | Frequency Stability | Pin Count | Output Type | ESR (Equivalent Series Resistance) | Symmetry-Max | Number of Circuits | Load Capacitance | Operating Mode | Power Dissipation | Frequency Tolerance | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Gain Bandwidth Product | Coil Voltage | Voltage - Input Offset | Settling Time | Current - Output / Channel | -3db Bandwidth | Screening Level | Input Bias Current | Mode of Operation | Supply Current | Contacts | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLC5802IM National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 12 V | 5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 11mA (x2 Channels) | 450V/µs | Voltage Feedback | - | 1.5 µA | 120 MHz | - | 1 mV | - | 70 mA | 40 MHz | - | - | - | - | - | - | - | - | - | ||
![]() LMV932MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | - | - | - | - | 116µA (x2 Channels) | 0.42V/µs | General Purpose | - | 14 nA | 1.5 MHz | - | 1 mV | - | 100 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV2011MA National Semiconductor | In Stock | - | - | Surface | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | CE, CSA, UL | - | - | - | - | SSAC | TSB412-SSAC | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2 | - | - | 5.25 V | 2.7 V | - | 0°C ~ 70°C | - | LMV® | - | 0.250 in Flat Blade | - | - | - | - | Rail-to-Rail | - | - | 1 | - | - | - | - | 930µA | 4V/µs | General Purpose | - | 3 pA | 3 MHz | 120 VAC | 0.12 µV | - | 17 mA | - | - | - | Off Delay | - | 1NO | - | - | - | - | ||
![]() LMP8602MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 8-SOIC | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | -30°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | 13 MHz | ±50ppm | - | - | 120 Ohms | - | 1 | 10pF | Fundamental | - | ±50ppm | 1.1mA | 0.83V/µs | Current Sense | - | 0.04 pA | 60 kHz | - | 150 µV | - | 48 mA | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() LMV934MAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | -40°C ~ 125°C (TA) | - | * | - | - | - | - | - | - | Rail-to-Rail | - | - | 4 | - | - | - | - | 116µA (x4 Channels) | 0.42V/µs | General Purpose | - | 14 nA | 1.5 MHz | - | 1 mV | - | 100 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6646AMMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 12 V | 2.5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | 2 | - | - | - | - | 725µA (x2 Channels) | 22V/µs | Voltage Feedback | - | 650 nA | - | - | 1 mV | - | 20 mA | 55 MHz | - | - | - | - | - | - | - | - | - | ||
![]() LM124WG/883 National Semiconductor | In Stock | - | - | Surface Mount | 14-CFlatpack | 14-CFP | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 30 V | 3 V | - | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Differential | - | - | 4 | - | - | - | - | 1.4mA (x4 Channels) | 0.5V/µs | General Purpose | - | 20 nA | 1.2 MHz | - | 3 mV | - | 30 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() LM107H National Semiconductor | In Stock | - | - | Through Hole | TO-205-8, TO-5-8 Metal Can | TO-5 | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 44 V | 44 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1.8mA | - | General Purpose | - | 30 nA | - | - | 700 µV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH0061CK National Semiconductor | In Stock | - | - | Through Hole | TO-3-8 | TO-3 | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 36 V | 10 V | - | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 70V/µs | General Purpose | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV321IDCKR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4743UA National Semiconductor | In Stock | - | - | - | - | - | - | ±6(V) | ±1.75(V) | ±3/±5(V) | 7(mV) | - | - | 0.00001@±6V | - | Surface Mount | - | 4 | - | - | -40C to 85C | INDUSTRIALC | - | SOIC | 100(dB) | Single/Dual | - | - | No | - | - | No | 12(V) | 3.5(V) | 5/9(V) | - | - | 7 | - | - | - | 120(dB) | - | Rail/Tube | - | - | - | WIDEBAND AMPLIFIER | - | - | 14 | - | - | - | - | - | - | - | - | - | 10(V/us) | - | 66(dB) | - | - | - | - | 15(us) | - | - | - | 0.01(nA) | - | - | - | - | - | - | - | ||
![]() LM258DRG4 National Semiconductor | In Stock | - | - | - | - | - | - | ±16(V) | ±1.5(V) | - | 5(mV) | - | - | 0.03@5V | - | Surface Mount | - | 2 | - | - | -25C to 85C | Commercial | - | SOIC | 100(dB) | Single/Dual | - | - | No | No | - | No | 32(V) | 3(V) | 5/9/12/15/18/24/28(V) | - | - | 0.7 | - | - | - | 100(dB) | - | Tape and Reel | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 0.3(V/us) | - | 70(dB) | - | - | - | - | - | - | - | - | 150(nA) | - | - | - | - | - | - | - | ||
![]() THS3121ID National Semiconductor | In Stock | - | - | - | - | - | - | '±15(V) | '±5(V) | '±9/±12(V)' | 10(mV) | - | - | '15@±5V | - | Surface Mount | - | 1 | - | - | -40C to 85C | Industrial | - | SOIC | 62(dB) | Single/Dual | - | - | No | No | - | No | 30(V) | 10(V) | 12/15/18/24/28(V) | - | - | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 1.05(W) | - | - | 900(V/us) | - | 62(dB) | - | - | - | - | 0.042(us) | - | - | - | 4000(nA) | - | - | - | - | - | - | - | ||
![]() LMV821M7/NOPB National Semiconductor | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | - | ±2.75(V) | ±1.25(V) | Not Required(V) | 3.5(mV) | - | - | 0.03@5V | National Semiconductor | Surface Mount | - | 1 | - | - | -40C to 85C | Industrial | Bulk | SC-70 | 75(dB) | Single/Dual | - | Active | No | Rail to Rail Output | - | No | 5.5(V) | 2.5(V) | 2.7/5(V) | - | - | 5.6 | - | 5.5 V | 2.5 V | 105(dB) | -40°C ~ 85°C | Tape and Reel | - | - | - | - | - | - | 5 | Rail-to-Rail | - | - | 1 | - | - | - | - | 300µA | 2(V/us) | General Purpose | 72(dB) | 100 nA | 5.6 MHz | - | 3.5 mV | - | 45 mA | - | - | 100(nA) | - | 0.4@5V(mA) | - | - | - | - | - | ||
![]() LMV641MG/NOPB National Semiconductor | In Stock | - | Datasheet | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.5(mV) | - | - | 0.005@10V | - | Surface Mount | - | 1 | - | - | -40C to 125C | Automotive | - | SC-70 | 94.5(dB) | Single | - | - | No | Rail to Rail Output | - | No | 12(V) | 2.7(V) | 3/5/9(V) | - | - | 10 | - | - | - | 104(dB) | - | Tape and Reel | - | - | - | LOW POWER AMPLIFIER | - | - | 5 | - | - | - | - | - | - | - | - | - | 2.6(V/us) | - | 94(dB) | - | - | - | - | - | - | - | - | 90(nA) | - | 0.19@10V(mA) | - | - | - | - | - | ||
![]() LMV854MT/NOPB National Semiconductor | In Stock | - | Datasheet | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 1(mV) | - | - | - | - | Surface Mount | - | 4 | - | - | -40C to 125C | Automotive | - | TSSOP | 75(dB) | Single | - | - | No | Rail to Rail Output | - | No | 5.5(V) | 2.7(V) | 3/5(V) | - | - | 8 | - | - | - | 120(dB) | - | Rail/Tube | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 4.5(V/us) | - | 77(dB) | - | - | - | - | - | - | - | - | 0.01 nA | - | - | - | - | - | - | - | ||
![]() LM6181IM National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 32 V | 7 V | - | -40°C ~ 85°C | - | VIP™ II | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 7.5mA | 2000V/µs | Current Feedback | - | 5 µA | - | - | 3.5 mV | - | 130 mA | 100 MHz | - | - | - | - | - | - | - | - | - | ||
![]() LMC8101BP National Semiconductor | In Stock | - | - | Surface Mount | QFN | 8-DSBGA | - | - | - | - | - | - | - | - | National Semiconductor | - | Surface Mount | - | 1.89(V) | 1.71(V) | -40C to 85C | - | Bulk | - | - | - | 2.7(mm) | Obsolete | - | - | - | - | - | - | - | 32.768 | - | - | Industrial grade | 10 V | 2.7 V | - | -40°C ~ 85°C | Bulk | - | - | - | CLOCK OSCILLATOR | - | ±25(ppm) | 4 | Rail-to-Rail | - | 55(%) | 1 | 15(pF) | - | - | - | 1.1mA | 1.2V/µs | General Purpose | - | 1 pA | 1.3 MHz | - | 700 µV | - | - | - | Industrial | - | - | - | - | 2.4(mm) | - | 0.75(mm) | - | ||
![]() LM358AP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL064MJ National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |