- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Common-mode Reject Ratio-Nom | Content | Ihs Manufacturer | Industrial packaging | Manufacturer | Manufacturer Part Number | Mfr | Neg Supply Voltage Limit-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Supply Voltage-Nom (Vsup) | Tolerance ± | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | ECCN Code | Type | Resistance | Applications | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Frequency | JESD-30 Code | Output Type | Number of Circuits | Memory Size | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Protocol | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Input Offset Voltage-Max | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLC412MDC National Semiconductor | In Stock | - | - | - | - | YES | - | 8 | 50 dB | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | CLC412MDC | - | -7 V | - | UNSPECIFIED | DIE | DIE, | UNSPECIFIED | UNCASED CHIP | Active | - | 5.7 | 5 V | - | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | Operational Amplifier | BIPOLAR | - | UPPER | NO LEAD | 2 | unknown | - | X-XUUC-N8 | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | -5 V | - | 7 V | - | - | - | - | - | - | - | 6000 µV | - | - | - | - | - | ||
![]() CLC409AJ/QML National Semiconductor | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8-CDIP | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | - | 7 V | 7 V | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 13.5mA | 1200V/µs | Current Feedback | 10 µA | - | - | - | - | 500 µV | 60 mA | 350 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() CLC409AJE-TR13 National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | 12 V | 5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 13.5mA | 1200V/µs | Current Feedback | 10 µA | - | - | - | - | 500 µV | 60 mA | 350 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() CLC5633IN National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | - | - | Miscellaneous | WF-054 | National Semiconductor | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | 14 V | 14 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3.2mA (x3 Channels) | 410V/µs | Buffer | 5 µA | - | - | - | - | 13 mV | 130 mA | 130 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() LF198AH National Semiconductor | In Stock | - | - | Surface Mount | 56-UFQFN Exposed Pad | - | 56-QFN (7x7) | - | - | - | - | - | - | - | Infineon Technologies | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | PRoC™ BLE | - | TxRx + MCU | - | - | - | - | - | 1.9V ~ 5.5V | - | - | - | - | 2.4GHz | - | - | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | - | 3dBm | Bluetooth | -91dBm | 1Mbps | - | I²C, SPI, UART | 16.4mA | 15.6mA | GFSK | 36 | ||
![]() LMV791MKX National Semiconductor | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | - | - | 1000pc(s) | - | Yes | - | - | National Semiconductor | - | Bulk | - | - | - | - | - | - | Active | - | - | 0.1% | 5.5 V | 1.8 V | -40°C ~ 125°C | LMV® | - | AR02BTB3600 | 360Ω | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | 1 | - | 1.15mA | 11.5V/µs | General Purpose | 0.1 pA | 17 MHz | - | - | - | 100 µV | 60 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6034IM-NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM6171BIM-NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8765902CA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA1620RTWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA1641AIDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA1604AIDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA547T-1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA695IDBVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA187IDGKT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA703UA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF411CP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM258ADR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4141AIDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA189ID National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |