- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Factory Pack QuantityFactory Pack Quantity | Input Offset Voltage | Manufacturer | Maximum Input Offset Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | RoHS | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unity Gain Bandwidth Product | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Pin Count | Output Type | Operating Supply Voltage | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Gain Bandwidth Product | Operating Pressure | Pressure Type | Port Size | Product Type | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Input Bias Current | Port Type | Supply Current | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV110M7 National Semiconductor | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | Glenair | - | - | - | - | - | Glenair | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 5 V | 2.7 V | - | -40°C ~ 85°C | - | - | - | Wire & Cable Management | - | - | Rail-to-Rail | - | 1 | 130µA | 1V/µs | General Purpose | - | - | - | - | - | - | - | - | - | 200 kHz | - | - | - | Conduit Fittings & Accessories | ||
![]() LMV934MA National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | Rail-to-Rail | - | 4 | 116µA (x4 Channels) | 0.42V/µs | General Purpose | - | 14 nA | 1.5 MHz | - | - | - | - | 1 mV | 100 mA | - | - | - | - | - | ||
![]() LME49721MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Not Required(V) | Not Required(V) | Not Required(V) | - | 1.5(mV) | - | - | - | National Semiconductor | - | Surface Mount | - | 2 | -40C to 85C | Industrial | Bulk | SOIC | 85(dB) | Single | Active | No | - | - | No | 5.5(V) | 2.2(V) | 3/5(V) | 20MHz | 5.5 V | 2.2 V | 130(dB) | -40°C ~ 85°C (TA) | Rail/Tube | LME® | - | - | - | 8 | Rail-to-Rail | - | 2 | 2.15mA (x2 Channels) | 8.5(V/us) | Audio | 70(dB) | 0.04 pA | 20 MHz | - | - | - | - | 300 µV | 9.7 mA | 2.2 MHz | 0.00004(nA) | - | - | - | ||
![]() LMC6082IMX-NOPB National Semiconductor | In Stock | - | - | - | - | - | Amphenol All Sensors | Not Required(V) | Not Required(V) | Not Required(V) | 10 | 0.8(mV) | Amphenol | 0.000000005(TYP)@5V | + 85 C | - | - 25 C | Surface Mount | Through Hole | 2 | -40C to 85C | Industrial | - | SOIC | 66(dB) | Single | - | No | Rail to Rail Output | Details | No | 15.5(V) | 4.5(V) | 5/9/12/15(V) | 1.3 | - | - | 122.92(dB) | - | Tape and Reel | MLV | PRECISION AMPLIFIER | Sensors | CMOS | 8 | - | 5 V | - | - | 1.5(V/us) | - | 66(dB) | - | - | 30 psi | Absolute | 0.189 in | Pressure Sensors | - | - | - | 0.00001(nA) | Dual Axial Barbless | 1.5@5V(mA) | Board Mount Pressure Sensors | ||
![]() LMC6044IN National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 15.5 V | 4.5 V | - | -40°C ~ 85°C (TJ) | - | LMC® | - | - | - | - | Push-Pull, Rail-to-Rail | - | 4 | 52µA (x4 Channels) | 0.02V/µs | CMOS | - | 0.002 pA | 100 kHz | - | - | - | - | 1 mV | 40 mA | - | - | - | - | - | ||
![]() LMP7717MA+ National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | -40°C ~ 125°C | - | LMP® | - | - | - | - | Rail-to-Rail | - | 1 | 1.15mA | 35V/µs | CMOS | - | 0.1 pA | 88 MHz | - | - | - | - | 10 µV | 60 mA | - | - | - | - | - | ||
![]() LM6171BIM-NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6034IM-NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMP7701MA+ National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8765902CA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA1620RTWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA1641AIDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA1604AIDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA547T-1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA695IDBVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA187IDGKT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA703UA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF411CP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM258ADR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4141AIDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |