- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Common-mode Reject Ratio-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Moisture Sensitivity Levels | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Temperature Coefficient / Code | Unit Weight | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Capacitance | Subcategory | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Termination Style | JESD-30 Code | Output Type | Brand Name | ESR (Equivalent Series Resistance) | Failure Rate | Temperature Grade | Programmable Type | Number of Circuits | Load Capacitance | Operating Mode | Frequency Tolerance | Supply Current-Max | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Seated Height-Max | Gain Bandwidth Product | Unity Gain BW-Nom | Product Type | Operating Temperature Range | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Number of Gates | -3db Bandwidth | Input Offset Voltage-Max | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Common-mode Reject Ratio-Min | Product | Features | Product Category | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV821IDBVR National Semiconductor | 2383 |
| - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | Glenair | - | - | - | - | - | Glenair | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 5 V | 2.5 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, LMV® | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 1 | - | - | - | - | 220µA | 1.9V/µs | General Purpose | 40 nA | - | 5.5 MHz | - | - | - | - | 1 mV | 45 mA | - | - | - | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | ||
![]() LMH730151 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | 1.2 nF | 0.0012 uF | - | 100 | - | Cornell Dubilier | - | + 125 C | National Semiconductor | - 55 C | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Discontinued at Digi-Key | - | Details | - | - | - | 0 PPM / C, 70 PPM / C | 0.109766 oz | - | - | 100 V | - | Bulk | CD15 | - | 5 % | - | - | - | - | - | - | - | - | - | - | 1200 pF | Capacitors | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | - | - | - | ||
![]() LF198H/NOPB National Semiconductor | 3678 |
| - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | RCD Components | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 36 V | 10 V | - | -55°C ~ 235°C | - | RSF | 0.134 Dia x 0.354 L (3.40mm x 9.00mm) | ±5% | - | - | 2 | ±100ppm/°C | - | 360 mOhms | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 4.5mA | - | Sample and Hold | 5 nA | - | - | - | - | - | - | 1 mV | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | ||
![]() CLC5526MSAX/NOPB National Semiconductor | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | RS73F2BRT | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | - | 2 | ±25ppm/°C | Variable Gain Amplifier | 5.6 kOhms | Thick Film | Medical Imaging | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() OPA234UA National Semiconductor | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 36 V | 2.7 V | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 275µA | 0.2V/µs | General Purpose | 12 nA | - | 350 kHz | - | - | - | - | 70 µV | 22 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM346M/NOPB National Semiconductor | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 44 V | 3 V | - | -30°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±25ppm | - | - | - | - | - | 120 Ohms | - | - | - | 4 | 15pF | Fundamental | ±20ppm | - | 1.4mA (x4 Channels) | 0.4V/µs | General Purpose | 50 nA | - | 1.2 MHz | - | - | - | - | 500 µV | 20 mA | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() LMV722MM National Semiconductor | 10 |
| - | - | Surface Mount | 100-TQFP | - | 100-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 84 | 256 | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.5 V | 2.2 V | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7256 | - | - | Rail-to-Rail | - | - | - | - | In System Programmable | 2 | - | - | - | - | 2.01mA (x2 Channels) | 5.25V/µs | General Purpose | 260 nA | - | 10 MHz | - | - | - | - | 80 µV | 52.6 mA | 5000 | - | - | 2.375 V ~ 2.625 V | 5.0ns | 16 | - | - | - | - | - | - | - | - | ||
![]() CLC501A8D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Only punch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLC431AJ-QML National Semiconductor | 407 |
| - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14-CERDIP | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 16.5 V | 16.5 V | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 7.1mA (x2 Channels) | 2000V/µs | Current Feedback | 2 µA | - | - | - | - | - | - | 2 mV | 60 mA | - | 720 MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV358AIDGKT National Semiconductor | In Stock | - | - | 6 Weeks | - | - | YES | - | 8 | - | - | - | - | 77 dB | - | Texas INC | Texas | LMV358AIDGKT | - | - | - | - | 2 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | VSSOP-8 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | 1.14 | Non-Compliant | Yes | 1.7 V/us | 5 V | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Female | - | - | Operational Amplifier | DUAL | GULL WING | 2 | 0.65 mm | compliant | - | - | - | - | S-PDSO-G8 | - | Texas | - | - | AUTOMOTIVE | - | - | - | - | - | 0.3 mA | - | - | OPERATIONAL AMPLIFIER | - | 1.1 mm | - | 1000 kHz | - | - | 6 V | - | - | - | - | 4000 µV | - | - | - | 63 dB | - | - | - | - | 3 mm | 3 mm | - | ||
![]() LM709AW/883 National Semiconductor | 1 |
| - | - | Surface Mount | 10-CFlatPack | - | 10-CFP | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 36 V | 36 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.2V/µs | General Purpose | 500 nA | - | 250 kHz | - | - | - | - | 3 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1458H/NOPB National Semiconductor | In Stock | - | - | - | Through Hole | TO-99-8 Metal Can | - | TO-99-8 | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 36 V | 36 V | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 3mA (x2 Channels) | 0.5V/µs | General Purpose | 200 nA | - | 1 MHz | - | - | - | - | 1 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6645MFX National Semiconductor | 9 |
| - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 12 V | 2.5 V | - | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | - | - | - | 1 | - | - | - | - | 725µA | 22V/µs | Voltage Feedback | 650 nA | - | 55 MHz | - | - | - | - | 1 mV | 20 mA | - | 55 MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/10103BCA National Semiconductor | In Stock | - | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14-CDIP | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 44 V | 5 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.3V/µs | General Purpose | 100 nA | - | - | - | - | - | - | 3 mV | 60 mA | - | 3.5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3301N National Semiconductor | 2652 |
| - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 28 V | 28 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 6.2mA | 20V/µs | General Purpose | 30 nA | - | 2.5 MHz | - | - | - | - | - | 18 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4705UA National Semiconductor | In Stock | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 12 V | 4 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 4 | - | - | - | - | 160µA (x4 Channels) | 0.6V/µs | CMOS | 1 pA | - | 1 MHz | - | - | - | - | 500 µV | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6036IM National Semiconductor | 10 |
| - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 15.5 V | 2 V | - | -40°C ~ 85°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential, Rail-to-Rail | - | - | - | - | - | 4 | - | - | - | - | 1.3mA (x4 Channels) | 1.5V/µs | CMOS | 0.02 pA | - | 1.4 MHz | - | - | - | - | 500 µV | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6702MAX/NOPB National Semiconductor | 31377 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 12 V | 10 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 12.5mA | 3100V/µs | Current Feedback | 6 µA | - | - | - | - | - | - | 1 mV | 80 mA | - | 1.7 GHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6081IM National Semiconductor | 21 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 15.5 V | 4.5 V | - | -40°C ~ 85°C | - | LMC® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 1 | - | - | - | - | 550µA | 1.5V/µs | CMOS | 0.01 pA | - | 1.3 MHz | - | - | - | - | 150 µV | 34 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV842MMX/NOPB National Semiconductor | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-VSSOP | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 12 V | 2.7 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, LMV® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 2 | - | - | - | - | 1.03mA (x2 Channels) | 2.5V/µs | General Purpose | 4 pA | - | 4.5 MHz | - | - | - | - | 50 µV | 37 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - |