- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLC5801IM National Semiconductor | 78 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | 1 | 16mA | 300V/µs | Voltage Feedback | 12 µA | 1.8 GHz | 100 µV | - | 420 MHz | ||
![]() LMH6672MA National Semiconductor | 45 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Obsolete | 12 V | 5 V | -40°C ~ 150°C | LMH® | - | 2 | 7.2mA (x2 Channels) | 135V/µs | Voltage Feedback | 8 µA | - | 100 µV | 525 mA | 90 MHz | ||
![]() LMH6645MF National Semiconductor | 348 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | National Semiconductor | Bulk | Active | 12 V | 2.5 V | -40°C ~ 85°C | LMH® | Push-Pull, Rail-to-Rail | 1 | 725µA | 22V/µs | Voltage Feedback | 650 nA | 55 MHz | 1 mV | 20 mA | 55 MHz | ||
![]() 5962-9763301QGA National Semiconductor | In Stock | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | National Semiconductor | Bulk | Active | 36 V | 36 V | -55°C ~ 125°C | - | - | 2 | - | 1V/µs | J-FET | 100 pA | 1 MHz | 5 mV | 6.8 mA | - | ||
![]() CLC5506IM National Semiconductor | 110 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | National Semiconductor | Tube | Obsolete | 5.25 V | 4.75 V | -40°C ~ 85°C | - | Differential | 2 | 75mA | - | Programmable Gain | - | - | - | - | 600 MHz | ||
![]() LME49721MAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Active | 5.5 V | 2.2 V | -40°C ~ 85°C (TA) | LME® | Rail-to-Rail | 2 | 2.15mA (x2 Channels) | 8.5V/µs | Audio | 0.04 pA | 20 MHz | 300 µV | 9.7 mA | 2.2 MHz | ||
![]() LMP2231AMF National Semiconductor | 25 | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | National Semiconductor | Bulk | Active | 5.5 V | 1.6 V | -40°C ~ 125°C | LMP® | Rail-to-Rail | 1 | 10µA | 0.058V/µs | General Purpose | 0.02 pA | 130 kHz | 10 µV | 30 mA | - | ||
![]() LMC6041IM National Semiconductor | 1120 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Obsolete | 15.5 V | 4.5 V | -40°C ~ 85°C | - | Rail-to-Rail | 1 | 18µA | 0.02V/µs | General Purpose | 0.002 pA | 75 kHz | 1 mV | 40 mA | - | ||
![]() LMC6061AIMX-NOPB National Semiconductor | 950 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA211AIDCKR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2322AIDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA192IDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA237UA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC27L2AID National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2904VQDRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THS3096PWP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMP7718MA National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Active | 5.5 V | 2 V | -40°C ~ 125°C | LMP® | Rail-to-Rail | 2 | 1.3mA (x2 Channels) | 11.5V/µs | General Purpose | 0.1 pA | 88 MHz | 10 µV | 60 mA | - | ||
![]() LMH6723MFX National Semiconductor | 105 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | National Semiconductor | Bulk | Active | 12 V | 4.5 V | -40°C ~ 85°C | LMH® | - | 1 | 1mA | 600V/µs | Current Feedback | 2 µA | - | 1 mV | 110 mA | 370 MHz | ||
![]() CLC520AJ-QML National Semiconductor | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | 14-CERDIP | National Semiconductor | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | - | 3 | 28mA (x3 Channels) | 2000V/µs | Variable Gain | 12 µA | - | - | 60 mA | 160 MHz | ||
![]() LPC661AIMX National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Active | 15.5 V | 4.75 V | -40°C ~ 85°C | - | Push-Pull, Rail-to-Rail | 1 | 55µA | 0.11V/µs | CMOS | 0.002 pA | 350 kHz | 1 mV | 40 mA | - |