- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Factory Pack QuantityFactory Pack Quantity | Input Offset Voltage | Manufacturer | Maximum Input Offset Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of I/Os | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | RoHS | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unit Weight | Unity Gain Bandwidth Product | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Type | Dielectric | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Diameter | Number of Circuits | Speed | Diode Type | RAM Size | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Lead Style | Core Processor | Peripherals | Spread Spectrum Bandwidth | Connectivity | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Current - Average Rectified (Io) | Gain Bandwidth Product | Product Type | Voltage - Input Offset | Settling Time | Current - Output / Channel | -3db Bandwidth | Input Bias Current | Absolute Pull Range (APR) | Primary Attributes | Voltage - Peak Reverse (Max) | Flash Size | Product | Features | Supply Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF444ACN National Semiconductor | 980000 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | Xicon | - | - | - | - | - | - | - | - | 100 | - | Xicon | - | + 155 C | National Semiconductor | - 55 C | - | PCB Mount | - | - | - | - | Tube | - | - | - | Obsolete | - | - | Details | - | - | - | - | 0.017637 oz | - | 44 V | 44 V | - | - | - | 350 V | 0°C ~ 70°C | Bulk | CF-RC | - | 5 % | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 2.4 MOhms | - | - | - | - | Resistors | 500 mW (1/2 W) | Carbon Film | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 0.54 mm | 4 | - | - | - | - | - | - | - | - | - | - | - | 600µA (x4 Channels) | 1V/µs | - | J-FET | - | 10 pA | - | 1 MHz | Carbon Film Resistors | 2 mV | - | 14 mA | - | - | - | - | - | - | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | - | - | ||
![]() LMV102M7 National Semiconductor | 70205 |
| - | Surface Mount | 1206 (3216 metric) | SC-70-5 | - | Vishay / Vitramon | 12 nF | 12000 pF | 1206 | 3216 | Class 1 | - | - | - | 3000 | - | Vishay | - | + 125 C | National Semiconductor | - 55 C | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | Details | - | - | - | - | 0.000952 oz | - | 5 V | 2.7 V | - | - | 10 VDC | - | -40°C ~ 85°C | MouseReel | VJ W1BC Basic Comm | - | 5 % | - | Flexible (Soft) | - | - | - | - | - | - | 0.012 uF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Rail-to-Rail | C0G (NP0) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 130µA | 1V/µs | - | General Purpose | - | - | - | - | Ceramic Capacitors | - | - | - | 1.8 MHz | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() OPA131UJE4 National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | 36 V | 9 V | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.5mA | 10V/µs | - | General Purpose | - | 5 pA | - | 4 MHz | - | 200 µV | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1458N/NOPB National Semiconductor | 34520 | - | - | - | - | - | - | - | - | - | - | - | - | ±18(V) | ±3(V) | ±5/±9/±12/±15(V) | - | 6(mV) | - | 0.2@±15V | - | Glenair | - | Through Hole | - | 2 | - | 0C to 70C | COMMERCIALC | Retail Package | PDIP | 77(dB) | Dual | Active | No | No | - | No | Not Required(V) | Not Required(V) | Not Required(V) | - | 1 | - | - | 104.08(dB) | - | - | - | - | Rail/Tube | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4(W) | - | - | - | - | - | - | - | 0.5(V/us) | - | - | 70(dB) | - | - | - | - | - | - | - | - | 800(nA) | - | - | - | - | - | - | 5.6@±15V(mA) | - | - | - | - | - | - | - | - | ||
![]() LP2902N/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ±13(V) | ±1.5(V) | ±3/±5/±9/±12(V) | - | 4(mV) | - | - | - | PEI-Genesis | - | Through Hole | - | 4 | - | -40C to 85C | Industrial | Bulk | PDIP | 80(dB) | Single/Dual | Active | No | No | - | No | 26(V) | 3(V) | 5/9/12/15/18/24(V) | - | 0.1 | - | - | 92.04(dB) | - | - | - | - | Rail/Tube | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05(V/us) | - | - | 80(dB) | - | - | - | - | - | - | - | - | 20 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV4113IDGQR National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | 3.5(mV) | - | 0.000025@5V | - | EPSON | - | Surface Mount | - | 2 | - | -40C to 125C | Automotive | Tape & Reel (TR) | HVSSOP EP | 70(dB) | Single | Active | No | Rail to Rail Output | - | Yes | 6(V) | 2.5(V) | 3/5(V) | - | 2.7 | - | - | 110(dB) | - | - | - | -40°C ~ 85°C | Tape and Reel | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 58.25 MHz | ±15ppm | CMOS | 10 | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | 2.39(W) | - | - | - | - | - | - | - | 1.57(V/us) | - | - | 68(dB) | - | - | - | - | - | 1.3(us) | - | - | 0.05(nA) | - | - | - | - | - | - | 2@5V(mA) | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() LM324NSR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC2272AMDG4 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA5532ADR National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | 5.6448 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() INA4181A1IPWR National Semiconductor | In Stock | - | - | - | - | - | FRCIR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMP8270MA/NOPB National Semiconductor | 647 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 5.5 V | 4.75 V | - | - | - | - | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1mA | 0.7V/µs | - | Differential | - | 20 pA | - | 80 kHz | - | 250 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM7171BIN National Semiconductor | 101 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 36 V | 5.5 V | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 6.5mA | 4100V/µs | - | Voltage Feedback | - | 2.7 µA | - | 200 MHz | - | 200 µV | - | 118 mA | 220 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV862MM National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | - | - | -40°C ~ 125°C | - | LMV® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 4.85mA (x2 Channels) | 20V/µs | - | CMOS | - | 0.1 pA | - | 31 MHz | - | 273 µV | - | 150 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLC440AJP National Semiconductor | 2 |
| - | Through Hole | 0402 (1005 Metric) | 402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | 12 V | 5 V | - | - | - | - | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 10.7 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 7mA | 1500V/µs | - | Voltage Feedback | - | 10 µA | - | 230 MHz | - | 1 mV | - | 80 mA | 260 MHz | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() CLC406AJM5 National Semiconductor | 500 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Intel | - | - | - | - | 384 | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | 12 V | 5 V | - | - | - | - | 0°C ~ 100°C (TJ) | - | Agilex F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1.4GHz | - | 256KB | - | - | - | - | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 5mA | 1500V/µs | MPU, FPGA | Current Feedback | - | 5 µA | - | - | - | 2 mV | - | - | 160 MHz | - | - | FPGA - 764K Logic Elements | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMP7732MME National Semiconductor | In Stock | - | - | Through Hole | 4-Square, GBPC-W | GBPC-W | GBPC3502 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Commercial Co | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 2 | - | Single Phase | - | 5 µA @ 200 V | - | 1.1 V @ 17.5 A | - | - | - | - | - | 5mA (x2 Channels) | 2.4V/µs | - | General Purpose | - | 14 nA | 35 A | 22 MHz | - | 6 µV | - | 49 mA | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6655MANOPB National Semiconductor | 120 | - | - | - | - | - | - | - | - | - | - | - | - | ±6(V) | ±2.5(V) | ±3/±5(V) | - | 5(mV) | - | 2@5V | - | - | - | Surface Mount | - | 2 | - | -40C to 85C | INDUSTRIALC | - | SOIC | 60(dB) | Single/Dual | - | No | No | - | No | 12(V) | 5(V) | 9(V) | - | 250 | - | - | 64(dB) | - | - | - | - | Rail/Tube | - | - | - | - | - | - | Low Noise Amplifier | - | - | - | - | - | - | - | BiCOM | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190(V/us) | - | - | 70(dB) | - | - | - | - | - | 25(us) | - | - | 12000(nA) | - | - | - | - | - | - | 12@5V(mA) | - | - | - | - | - | - | - | - | ||
![]() LM1458MX/NOPB National Semiconductor | 36520 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 36 V | 36 V | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 3mA (x2 Channels) | 0.5V/µs | - | General Purpose | - | 200 nA | - | 1 MHz | - | 1 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM6132BIN National Semiconductor | 40 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 24 V | 1.8 V | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 390µA (x2 Channels) | 14V/µs | - | General Purpose | - | 125 nA | - | 11 MHz | - | 1.7 mV | - | 3.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV844MTX National Semiconductor | 7632 | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 14-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 12 V | 2.7 V | - | 630V | - | - | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5pF | - | - | C0G, NP0 | - | - | - | Automotive | - | 8.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.03mA (x4 Channels) | 2.5V/µs | - | General Purpose | - | 4 pA | - | 4.5 MHz | - | 50 µV | - | 37 mA | - | - | - | - | - | - | - | High Temperature | - | - | - | - | - | - | - | 0.067 (1.70mm) | AEC-Q200 |