- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Input Signal Type | Maximum Input Offset Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operational Class | Output Signal Type | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Total Harmonic Distortion | Unity Gain Bandwidth Product | Unity Gain Bandwidth Product (Typ) | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Type | Technology | Pin Count | Output Type | Number of Circuits | Power Dissipation | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Settling Time | Current - Output / Channel | -3db Bandwidth | Input Bias Current | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM833MX/NOPB National Semiconductor | 159 | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 5(mV) | SINGLE | - | - | Surface Mount | 2 | -40C to 85C | Industrial | Class-AB | SINGLE | - | SOIC | 100(dB) | Single | - | No | No | No | 36(V) | Not Required(V) | Not Required(V) | 0.002%@2000OHM | 15MHz | 15(MHz) | - | - | 110 dB | - | Tape and Reel | - | - | Bipolar | 8 | - | - | 0.5(W) | - | 7 V/us | - | 80(dB) | - | - | - | - | - | - | 1000(nA) | 8@±15V(mA) | ||
![]() LMC6464BIMX National Semiconductor | 96 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 15.5 V | 3 V | - | -40°C ~ 85°C (TJ) | - | - | - | - | - | Rail-to-Rail | 4 | - | 90µA (x4 Channels) | 0.028V/µs | CMOS | - | 0.15 pA | 50 kHz | 250 µV | - | 75 mA | - | - | - | ||
![]() CLC428AJE-TR13 National Semiconductor | 2300 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 12 V | 5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | 2 | - | 11mA (x2 Channels) | 500V/µs | Voltage Feedback | - | 1.5 µA | 135 MHz | 1 mV | - | 70 mA | 160 MHz | - | - | ||
![]() LMC662CM National Semiconductor | 3000 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 15.5 V | 4.75 V | - | 0°C ~ 70°C (TJ) | - | LMC® | - | - | - | Push-Pull, Rail-to-Rail | 2 | - | 750µA (x2 Channels) | 1.1V/µs | CMOS | - | 0.002 pA | 1.4 MHz | 1 mV | - | 40 mA | - | - | - | ||
![]() LM614IWM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 36 V | 4 V | - | -40°C ~ 85°C | - | - | - | - | - | - | 4 | - | 450µA (x4 Channels) | 0.7V/µs | General Purpose | - | 10 nA | 800 kHz | 5 mV | - | 25 mA | - | - | - | ||
![]() LMC6044AIMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 15.5 V | 4.5 V | - | -40°C ~ 85°C (TJ) | - | LMC® | - | - | - | Push-Pull, Rail-to-Rail | 4 | - | 52µA (x4 Channels) | 0.02V/µs | CMOS | - | 0.002 pA | 100 kHz | 1 mV | - | 40 mA | - | - | - | ||
![]() LPC660IN National Semiconductor | 50000 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 15.5 V | 4.75 V | - | -40°C ~ 85°C | - | - | - | - | - | Push-Pull, Rail-to-Rail | 4 | - | 160µA (x4 Channels) | 0.11V/µs | CMOS | - | 0.002 pA | 350 kHz | 1 mV | - | 40 mA | - | - | - | ||
![]() LMH6647MA National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 12 V | 2.5 V | - | -40°C ~ 85°C | - | VIP10™ | - | - | - | Push-Pull, Rail-to-Rail | 1 | - | 725µA | 22V/µs | Voltage Feedback | - | 650 nA | - | 1 mV | - | 20 mA | 55 MHz | - | - | ||
![]() LMH6725MT National Semiconductor | 1500 | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 12 V | 4.5 V | - | -40°C ~ 85°C | - | LMH® | - | - | - | - | 4 | - | 1mA (x4 Channels) | 600V/µs | Current Feedback | - | 2 µA | - | 1 mV | - | 110 mA | 370 MHz | - | - | ||
![]() LM6211MFX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 24 V | 5 V | - | -40°C ~ 125°C | - | - | - | - | - | Rail-to-Rail | 1 | - | 1.05mA | 5.6V/µs | General Purpose | - | 2 pA | 20 MHz | 250 µV | - | 38 mA | - | - | - | ||
![]() LMC6572AIM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 11 V | 2.7 V | - | -40°C ~ 85°C (TJ) | - | - | - | - | - | Push-Pull, Rail-to-Rail | 2 | - | 160µA (x2 Channels) | 0.09V/µs | General Purpose | - | 10 pA | 220 kHz | 500 µV | - | 6 mA | - | - | - | ||
![]() LM6152ACMX/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 2(mV) | - | 0.1@5V | - | Surface Mount | 2 | 0C to 70C | Commercial | - | - | - | SOIC | 80(dB) | Single | - | No | - | No | 24(V) | 2.7(V) | 3/5/9/12/15/18(V) | - | 75 | - | - | - | 106.61(dB) | - | Tape and Reel | - | - | - | 8 | - | - | - | - | 24(V/us) | - | 70(dB) | - | - | - | 1.1(us) | - | - | 980(nA) | 4@5V(mA) | ||
![]() LM7171BIM/NOPB National Semiconductor | In Stock | - | - | - | - | - | ±18(V) | ±2.75(V) | - | 3.5(mV) | - | 4@±5V | - | Surface Mount | 1 | -40C to 85C | Industrial | - | - | - | SOIC | 75(dB) | Single/Dual | - | No | No | No | 36(V) | 5.5(V) | 9/12/15/18/24/28(V) | - | 125 | - | - | - | 78(dB) | - | Rail/Tube | - | - | BiCOM | 8 | - | - | - | - | 950(V/us) | - | 70(dB) | - | - | - | 0.056(us) | - | - | 10000(nA) | 9@5V(mA) | ||
![]() LM358AM National Semiconductor | 10 | - | - | - | - | - | ±16(V) | ±1.5(V) | - | 3(mV) | - | 0.03@5V | - | Surface Mount | 2 | 0C to 70C | Commercial | - | - | - | SOIC | 65(dB) | Single/Dual | - | No | No | No | 32(V) | 3(V) | 5/9/12/15/18/24/28(V) | - | 1 | - | - | - | 100(dB) | - | Rail/Tube | - | LOW POWER AMPLIFIER | Bipolar | 8 | - | - | 0.53(W) | - | 0.1(V/us) | - | 65(dB) | - | - | - | - | - | - | 100(nA) | - | ||
![]() LMP8646MKE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | SOT-23-THIN | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 12 V | 2.7 V | - | -40°C ~ 125°C | - | - | - | - | - | - | 1 | - | 2.1mA | 0.5V/µs | Current Sense | - | 12.5 µA | - | 1 mV | - | 5 mA | - | - | - | ||
![]() LMC6082AIMX National Semiconductor | 5 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 15.5 V | 4.5 V | - | -40°C ~ 85°C (TJ) | - | - | - | - | - | Push-Pull, Rail-to-Rail | 2 | - | 1.1mA (x2 Channels) | 1.5V/µs | CMOS | - | 0.01 pA | 1.3 MHz | 150 µV | - | 34 mA | - | - | - | ||
![]() LMC6032IN National Semiconductor | 5879 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 15.5 V | 4.75 V | - | -40°C ~ 85°C | - | LMC® | - | - | - | - | 2 | - | 750µA (x2 Channels) | 1.1V/µs | CMOS | - | 0.04 pA | 1.4 MHz | 1 mV | - | 40 mA | - | - | - | ||
![]() CLC5644IM National Semiconductor | 1317 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 14 V | 14 V | - | -40°C ~ 85°C | - | - | - | - | - | - | 4 | - | 2.5mA (x4 Channels) | 1000V/µs | Current Feedback | - | 2.5 µA | - | 2.5 mV | - | 70 mA | 170 MHz | - | - | ||
![]() LMH6644MT National Semiconductor | 2377 | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 12.8 V | 2.7 V | - | -40°C ~ 85°C | - | LMH® | - | - | - | Rail-to-Rail | 4 | - | 2.7mA (x4 Channels) | 135V/µs | Voltage Feedback | - | 1.6 µA | - | 1 mV | - | 75 mA | 130 MHz | - | - | ||
![]() LMV922MMX National Semiconductor | 1350 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 5 V | 1.5 V | - | -40°C ~ 85°C | - | LMV® | - | - | - | Rail-to-Rail | 2 | - | 400µA | 0.45V/µs | General Purpose | - | 12 nA | 1 MHz | 1.5 mV | - | 75 mA | - | - | - |