- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Contact Sizes | Content | Dim | Factory colour | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Housing Color | Output Type | Note | Number of Circuits | Shell Size, MIL | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Includes | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV931MF National Semiconductor | 1 |
| - | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | Reliance North America | Tape & Box (TB) | Active | 5.5 V | 1.8 V | -40°C ~ 125°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | - | 116µA | 0.42V/µs | General Purpose | 14 nA | 1.5 MHz | - | 1 mV | 100 mA | - | - | - | - | - | ||
![]() LMH6723MA National Semiconductor | 2534 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | IDEC | ASLD319920N-G-120V | National Semiconductor | Bulk | Active | 12 V | 4.5 V | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1mA | 600V/µs | Current Feedback | 2 µA | - | - | 1 mV | 110 mA | 370 MHz | - | - | - | - | ||
![]() LMH6682MM/NOPB National Semiconductor | 1880 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-VSSOP | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | 12 V | 3 V | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 6.5mA (x2 Channels) | 940V/µs | Voltage Feedback | 5 µA | 120 MHz | - | 1 mV | 85 mA | 190 MHz | - | - | - | - | ||
![]() LMP7312MA National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | 5.5 V | 4.5 V | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential, Rail-to-Rail | - | 1 | - | - | 1.4V/µs | Differential | - | 1.2 MHz | - | 100 µV | - | - | - | - | - | - | ||
![]() UA774APC National Semiconductor | In Stock | - | - | Through Hole | 14-CDIP | - | - | - | 14-CDIP | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | 36 V | 36 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 13V/µs | J-FET | 50 pA | 3 MHz | - | 2 mV | - | - | - | - | - | - | ||
![]() LMP7707MA/NOPB National Semiconductor | In Stock | - | - | Panel Mount | 8-SOIC (0.154, 3.90mm Width) | Flange | Circular | Aluminum Alloy | 8-SOIC | - | -- | 16 (8), 20 (48) | - | - | - | -- | - | - | National Semiconductor | Bulk | Active | 12 V | 2.7 V | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Female Sockets | 56 | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 24-4 | Silver | Rail-to-Rail | Contacts Not Included | 1 | -- | 715µA | 5.9V/µs | General Purpose | 0.2 pA | 15 MHz | -- | 37 µV | 86 mA | - | -- | - | - | -- | ||
![]() LMP7708MME National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-VSSOP | 3.1kg | - | - | 1pc(s) | (W x H x D) 890 x 96 x 64 mm | Black | - | - | - | National Semiconductor | Bulk | Active | 12 V | 2.7 V | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | 64mm | - | - | - | Rail-to-Rail | - | 2 | - | 1.5mA (x2 Channels) | 5.9V/µs | General Purpose | 0.2 pA | 15 MHz | - | 37 µV | 86 mA | - | - | 96mm | 890mm | - | ||
![]() LMC6572BIN National Semiconductor | 50000 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-MDIP | - | - | - | - | - | - | - | - | - | National Semiconductor | Tube | Obsolete | 11 V | 2.7 V | -40°C ~ 85°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | 2 | - | 160µA (x2 Channels) | 0.09V/µs | General Purpose | 10 pA | 220 kHz | - | 500 µV | 6 mA | - | - | - | - | - | ||
![]() LMP2016MA National Semiconductor | 1634 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | 5.25 V | 2.7 V | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | - | 930µA (x2 Channels) | 4V/µs | General Purpose | 3 pA | 3 MHz | - | 0.12 µV | 17 mA | - | - | - | - | - | ||
![]() LMH6672MA National Semiconductor | 45 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Obsolete | 12 V | 5 V | -40°C ~ 150°C | - | LMH® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 7.2mA (x2 Channels) | 135V/µs | Voltage Feedback | 8 µA | - | - | 100 µV | 525 mA | 90 MHz | - | - | - | - | ||
![]() LM741EN National Semiconductor | In Stock | - | - | Through Hole | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | Tube | Obsolete | 44 V | 10 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.7mA | 0.5V/µs | General Purpose | 30 nA | 1.5 MHz | - | 800 µV | 25 mA | - | - | - | - | - | ||
![]() LMC6082AIMX National Semiconductor | 5 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Obsolete | 15.5 V | 4.5 V | -40°C ~ 85°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | 2 | - | 1.1mA (x2 Channels) | 1.5V/µs | CMOS | 0.01 pA | 1.3 MHz | - | 150 µV | 34 mA | - | - | - | - | - | ||
![]() LMC6032IN National Semiconductor | 5879 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-PDIP | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | 15.5 V | 4.75 V | -40°C ~ 85°C | - | LMC® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 750µA (x2 Channels) | 1.1V/µs | CMOS | 0.04 pA | 1.4 MHz | - | 1 mV | 40 mA | - | - | - | - | - | ||
![]() CLC5644IM National Semiconductor | 1317 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | Tube | Obsolete | 14 V | 14 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 2.5mA (x4 Channels) | 1000V/µs | Current Feedback | 2.5 µA | - | - | 2.5 mV | 70 mA | 170 MHz | - | - | - | - | ||
![]() LMH6644MT National Semiconductor | 2377 | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | 14-TSSOP | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Obsolete | 12.8 V | 2.7 V | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 4 | - | 2.7mA (x4 Channels) | 135V/µs | Voltage Feedback | 1.6 µA | - | - | 1 mV | 75 mA | 130 MHz | - | - | - | - | ||
![]() LMV922MMX National Semiconductor | 1350 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-VSSOP | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Obsolete | 5 V | 1.5 V | -40°C ~ 85°C | - | LMV® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | - | 400µA | 0.45V/µs | General Purpose | 12 nA | 1 MHz | - | 1.5 mV | 75 mA | - | - | - | - | - | ||
![]() LME49721MAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | 5.5 V | 2.2 V | -40°C ~ 85°C (TA) | - | LME® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | - | 2.15mA (x2 Channels) | 8.5V/µs | Audio | 0.04 pA | 20 MHz | - | 300 µV | 9.7 mA | 2.2 MHz | - | - | - | - | ||
![]() LMP2231AMF National Semiconductor | 25 | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | 5.5 V | 1.6 V | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | - | 10µA | 0.058V/µs | General Purpose | 0.02 pA | 130 kHz | - | 10 µV | 30 mA | - | - | - | - | - | ||
![]() LMC6041IM National Semiconductor | 1120 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Obsolete | 15.5 V | 4.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | - | 18µA | 0.02V/µs | General Purpose | 0.002 pA | 75 kHz | - | 1 mV | 40 mA | - | - | - | - | - | ||
![]() LMC6036IM National Semiconductor | 10 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | 15.5 V | 2 V | -40°C ~ 85°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential, Rail-to-Rail | - | 4 | - | 1.3mA (x4 Channels) | 1.5V/µs | CMOS | 0.02 pA | 1.4 MHz | - | 500 µV | 8 mA | - | - | - | - | - |