- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Manufacturer | Manufacturer Part Number | Maximum Input Offset Current | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Depth (mm) | Product Status | Rad Hardened | Rail/Rail I/O Type | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unity Gain Bandwidth Product | Usage Level | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Technology | Frequency | Frequency Stability | Pin Count | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Number of Circuits | Load Capacitance | Operating Mode | Frequency Tolerance | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Screening Level | Input Bias Current | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMC6035IMM National Semiconductor | 406 | - | - | Surface Mount | QFN | 8-VSSOP | - | - | - | - | - | - | - | - | National Semiconductor | - | Surface Mount | - | -40C to 85C | - | Bulk | - | - | - | 5(mm) | Active | - | - | - | - | - | - | - | Industrial grade | 15.5 V | 2 V | - | -40°C ~ 85°C | Bulk | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Differential, Rail-to-Rail | - | - | 2 | - | - | - | 650µA (x2 Channels) | 1.5V/µs | CMOS | - | 0.02 pA | 1.4 MHz | 500 µV | 8 mA | - | Industrial | - | - | 7(mm) | - | 0.9(mm) | - | ||
![]() LM6162E/883 National Semiconductor | 153 |
| - | Surface Mount | 20-CLCC | 20-LCCC (8.89x8.89) | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 32 V | 4.75 V | - | -55°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 1 | - | - | - | 5mA | 300V/µs | General Purpose | - | 2.2 µA | 100 MHz | 3 mV | - | - | - | - | - | - | - | - | - | ||
![]() LMV794MM National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | -40°C ~ 125°C | - | LMV® | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | - | - | - | 1.3mA (x2 Channels) | 35V/µs | General Purpose | - | 0.1 pA | 88 MHz | 100 µV | 60 mA | - | - | - | - | - | - | - | - | ||
![]() LM10CLN National Semiconductor | 94 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 40 V | 1.2 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 280µA | 0.2V/µs | General Purpose | - | 12 nA | - | 500 µV | 20 mA | - | - | - | - | - | - | - | - | ||
![]() LMV2011MF National Semiconductor | 5131 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | - | Turck | 1536632 | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.25 V | 2.7 V | - | 0°C ~ 70°C | - | LMV® | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 | - | - | - | 930µA | 4V/µs | General Purpose | - | 3 pA | 3 MHz | 0.12 µV | 17 mA | - | - | - | - | - | - | - | - | ||
![]() CLC428AJE National Semiconductor | 500 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 12 V | 5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 11mA (x2 Channels) | 500V/µs | Voltage Feedback | - | 1.5 µA | 135 MHz | 1 mV | 70 mA | 160 MHz | - | - | - | - | - | - | - | ||
![]() LM7121IM5X/NOPB National Semiconductor | 1255 | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 11 V | 4.5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5.1mA | 520V/µs | Voltage Feedback | - | 5.5 µA | 105 MHz | 1.6 mV | - | 160 MHz | - | - | - | - | - | - | - | ||
![]() CLC432AJP National Semiconductor | 1320 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-MDIP | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 16.5 V | 16.5 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 7.1mA (x2 Channels) | 2000V/µs | Current Feedback | - | 2 µA | - | 2 mV | 60 mA | 720 MHz | - | - | - | - | - | - | - | ||
![]() LMH6618MKX/NOPB National Semiconductor | 12 |
| - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | SOT-23-THIN | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 11 V | 2.7 V | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 | - | - | - | 1.35mA | 57V/µs | Voltage Feedback | - | 1.5 µA | 65 MHz | 100 µV | 35 mA | 140 MHz | - | - | - | - | - | - | - | ||
![]() LMP8272MA/NOPB National Semiconductor | 248 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 5.5 V | 4.75 V | - | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 | - | - | - | 1mA | 0.7V/µs | Differential | - | 20 nA | 80 kHz | 250 µV | - | - | - | - | - | - | - | - | - | ||
![]() LMC6584BIN National Semiconductor | 1422 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 10 V | 1.8 V | - | -40°C ~ 85°C | - | LMC® | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 4 | - | - | - | 3.2mA (x4 Channels) | 1.2V/µs | CMOS | - | 20 pA | 1.2 MHz | 500 µV | 70 mA | - | - | - | - | - | - | - | - | ||
![]() LM833N National Semiconductor | 48 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 30 V | 5 V | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 4mA | 7V/µs | Audio | - | 300 nA | 15 MHz | 300 µV | 37 mA | - | - | - | - | - | - | - | - | ||
![]() LMV722MX National Semiconductor | 53500 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2.2 V | - | -40°C ~ 85°C (TJ) | - | Automotive, AEC-Q100, LMV® | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | - | - | - | 2.01mA (x2 Channels) | 5.25V/µs | General Purpose | - | 260 nA | 10 MHz | 80 µV | 52.6 mA | - | - | - | - | - | - | - | - | ||
![]() LMC6064IMX National Semiconductor | 78900 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 15.5 V | 4.5 V | - | -40°C ~ 85°C (TJ) | - | LMC® | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 4 | - | - | - | 80µA (x4 Channels) | 0.035V/µs | CMOS | - | 0.01 pA | 100 kHz | 100 µV | 26 mA | - | - | - | - | - | - | - | - | ||
![]() LM324AM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 32 V | 3 V | - | 0°C ~ 70°C (TJ) | - | LinCMOS™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 1.5mA | - | General Purpose | - | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | - | - | - | - | - | ||
![]() CLC5665IMX National Semiconductor | 3810 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 30 V | 10 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 11mA | 1800V/µs | Current Feedback | - | 3 µA | - | 15 mV | - | 90 MHz | - | - | - | - | - | - | - | ||
![]() LMV832MMXNOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 1(mV) | - | - | 0.000001(TYP)@5V | - | Surface Mount | - | 2 | -40C to 125C | Automotive | - | VSSOP | 76(dB) | Single | - | - | No | Rail to Rail Output | No | 5.5(V) | 2.7(V) | 3/5(V) | 3.3 | - | - | - | 130(dB) | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 8 | - | - | - | - | - | - | - | - | 2(V/us) | - | 77(dB) | - | - | - | - | - | - | 0.01 nA | - | - | - | - | - | ||
![]() CLC5526MSAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | RS73F2BRT | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | ±25ppm/°C | Variable Gain Amplifier | 5.6 kOhms | Thick Film | Medical Imaging | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() LM346M/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 16-SOIC | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 44 V | 3 V | - | -30°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | MHz Crystal | - | - | - | - | - | 13.56 MHz | ±25ppm | - | - | 120 Ohms | - | 4 | 15pF | Fundamental | ±20ppm | 1.4mA (x4 Channels) | 0.4V/µs | General Purpose | - | 50 nA | 1.2 MHz | 500 µV | 20 mA | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() OPA234UA National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 36 V | 2.7 V | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 275µA | 0.2V/µs | General Purpose | - | 12 nA | 350 kHz | 70 µV | 22 mA | - | - | - | - | - | - | - | - |