- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Maximum Input Offset Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unity Gain Bandwidth Product | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Type | Applications | Technology | Pin Count | Output Type | Number of Circuits | Power Dissipation | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Settling Time | Current - Output / Channel | Input Bias Current | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM38510/11005BDA National Semiconductor | In Stock | - | - | - | - | - | ±16(V) | ±1.5(V) | - | 5(mV) | 0.03@5V | - | Surface Mount | 4 | -55C to 125C | Military | - | CFPAK | 80(dB) | Single/Dual | - | No | No | No | 32(V) | 3(V) | 5/9/12/15/18/24/28(V) | 1 | - | - | 80(dB) | - | Rail/Tube | - | LOW POWER AMPLIFIER | - | Bipolar | 14 | - | - | 0.35(W) | - | 0.1(V/us) | - | 76(dB) | - | - | - | - | - | 0.1(nA) | 3@30V(mA) | ||
![]() LM348N National Semiconductor | 18000 | - | - | - | - | - | ±18(V) | ±4(V) | ±5/±9/±12/±15(V) | 6(mV) | - | - | Through Hole | 4 | 0C to 70C | Commercial | - | PDIP | 77 dB | Dual | - | No | No | No | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | 104.08(dB) | - | Rail/Tube | - | - | - | Bipolar | 14 | - | - | 0.75 W | - | 0.5(V/us) | - | 70(dB) | - | - | - | - | - | 200(nA) | - | ||
![]() LMV722MMX/NOPB National Semiconductor | 543 | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 3(mV) | - | - | Surface Mount | 2 | -40C to 85C | Industrial | - | VSSOP | 70(dB) | Single | - | No | Rail to Rail Output | No | 5.5(V) | 2.2(V) | 3/5(V) | 10 | - | - | 94(dB) | - | Tape and Reel | - | - | - | BiCMOS | 8 | - | - | - | - | 5.25(V/us) | - | 70(dB) | - | - | - | - | - | 260 nA | - | ||
![]() LPV321M7/NOPB National Semiconductor | 4982 |
| - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 7(mV) | - | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SC-70 | 50(dB) | Single | - | No | Rail to Rail Output | No | 5(V) | 2.7(V) | 3(V) | 0.152 | - | - | 100(dB) | - | Tape and Reel | - | - | - | BiCMOS | 5 | - | - | - | - | 0.1(V/us) | - | 50(dB) | - | - | - | - | - | 50(nA) | - | ||
![]() LMC6042AIM National Semiconductor | 500 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Not Required(V) | Not Required(V) | Not Required(V) | 3(mV) | 0.000000001(TYP)@5V | National Semiconductor | Surface Mount | 2 | -40C to 85C | Industrial | Bulk | SOIC | 68(dB) | Single | Active | No | Rail to Rail Output | No | 15.5(V) | 4.5(V) | 5/9/12/15(V) | 0.1 | 15.5 V | 4.5 V | 120(dB) | -40°C ~ 85°C (TJ) | Rail/Tube | - | - | - | CMOS | 8 | Push-Pull, Rail-to-Rail | 2 | - | 26µA (x2 Channels) | 0.02(V/us) | CMOS | 68(dB) | 0.002 pA | 100 kHz | 1 mV | - | 40 mA | 0.000002(nA) | 0.034@5V(mA) | ||
![]() LMV797MM/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 1.35(mV) | 0.00000001(TYP)@5V | - | Surface Mount | 2 | -40C to 125C | AUTOMOTIVEC | - | VSSOP | 80(dB) | Single | - | No | Rail to Rail Output | No | 5.5(V) | 1.8(V) | 5(V) | 17 | - | - | 110(dB) | - | Tape and Reel | - | Low Noise Amplifier | - | - | 8 | - | - | - | - | 11.5(V/us) | - | 80(dB) | - | - | - | - | - | 0.001(nA) | 3.4@5V(mA) | ||
![]() LMP2231AMF/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.15(mV) | - | - | Surface Mount | 1 | -40C to 125C | Automotive | - | SOT-23 | 83(dB) | Single | - | No | Rail to Rail Output | No | 5.5(V) | 1.6(V) | 3/5(V) | 0.13 | - | - | 120(dB) | - | Tape and Reel | - | - | - | CMOS | 5 | - | - | - | - | 0.058(V/us) | - | 81(dB) | - | - | - | - | - | 0.001 nA | - | ||
![]() LMC6082AIMX/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.35(mV) | 0.000000005(TYP)@5V | - | Surface Mount | 2 | -40C to 85C | Industrial | - | SOIC | 75(dB) | Single | - | No | Rail to Rail Output | No | 15.5(V) | 4.5(V) | 5/9/12/15(V) | 1.3 | - | - | 122.92(dB) | - | Tape and Reel | - | PRECISION AMPLIFIER | - | CMOS | 8 | - | - | - | - | 1.5(V/us) | - | 75(dB) | - | - | - | - | - | 0.00001(nA) | 1.5@5V(mA) | ||
![]() LMV834MT/NOPB National Semiconductor | 100 | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 1(mV) | - | - | Surface Mount | 4 | -40C to 125C | Automotive | - | TSSOP | 76(dB) | Single | - | No | Rail to Rail Output | No | 5.5(V) | 2.7(V) | 3/5(V) | 3.3 | - | - | 130(dB) | - | Rail/Tube | - | - | - | CMOS | 14 | - | - | - | - | 2(V/us) | - | 77(dB) | - | - | - | - | - | 0.01 nA | - | ||
![]() UA774APC National Semiconductor | In Stock | - | - | Through Hole | 14-CDIP | 14-CDIP | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 36 V | 36 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | 4 | - | - | 13V/µs | J-FET | - | 50 pA | 3 MHz | 2 mV | - | - | - | - | ||
![]() LF298H National Semiconductor | 233 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | ±18(V) | ±5(V) | ±15(V) | - | - | National Semiconductor | Through Hole | - | - | Commercial | Bulk | TO-99 | - | Dual | Active | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | - | - | Box | - | Sample and Hold | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF298M National Semiconductor | 75 | - | - | - | - | - | ±18(V) | ±5(V) | ±15(V) | - | - | - | Surface Mount | - | - | Commercial | - | SOIC | - | Dual | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | - | - | Rail/Tube | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6036IMTX/NOPB National Semiconductor | 1500 | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 5(mV) | - | - | Surface Mount | 4 | -40C to 85C | Industrial | - | TSSOP | 63(dB) | Single | - | No | Rail to Rail Output | No | 15.5(V) | 2(V) | 3/5/9/12/15(V) | 1.4 | - | - | 126.02(dB) | - | Tape and Reel | - | - | - | CMOS | 14 | - | - | - | - | 1.5(V/us) | - | 63(dB) | - | - | - | - | - | - | - | ||
![]() LMC6062IN/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.8(mV) | 0.000000005(TYP)@5V | - | Through Hole | 2 | -40C to 85C | Industrial | - | PDIP | 66(dB) | Single | - | No | Rail to Rail Output | No | 15.5(V) | 4.5(V) | 5/9/12/15(V) | 0.1 | - | - | 132.04(dB) | - | Rail/Tube | - | PRECISION AMPLIFIER | - | CMOS | 8 | - | - | - | - | 0.035(V/us) | - | 66(dB) | - | - | - | - | - | 0.00001(nA) | 0.046@5V(mA) | ||
![]() LM158AH National Semiconductor | 36 |
| - | - | - | - | ±16(V) | ±1.5(V) | - | 2(mV) | - | - | Through Hole | 2 | -55C to 125C | Military | - | TO-99 | 65(dB) | Single/Dual | - | No | No | No | 32(V) | 3(V) | 5/9/12/15/18/24/28(V) | 1 | - | - | 100(dB) | - | Box | - | - | - | Bipolar | 8 | - | - | 0.55(W) | - | 0.5(V/us) | - | 70(dB) | - | - | - | - | - | 50(nA) | - | ||
![]() LMV932MMX/NOPB National Semiconductor | 104 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | Not Required(V) | Not Required(V) | Not Required(V) | 5.5(mV) | 0.025@5V | National Semiconductor | Surface Mount | 2 | -40C to 125C | AUTOMOTIVEC | Bulk | VSSOP | 75(dB) | Single | Active | No | - | No | 5.5(V) | 1.8(V) | 3/5(V) | 1.5 | 5.5 V | 1.8 V | 100(dB) | -40°C ~ 125°C (TA) | Tape and Reel | Automotive, AEC-Q100 | LOW POWER AMPLIFIER | - | BiCMOS | 8 | Rail-to-Rail | 2 | - | 116µA (x2 Channels) | 0.42(V/us) | General Purpose | 50(dB) | 14 nA | 1.5 MHz | 1 mV | - | 100 mA | 35(nA) | 0.42@5V(mA) | ||
![]() LMV710M5/NOPB National Semiconductor | 492 | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Not Required(V) | Not Required(V) | Not Required(V) | 3(mV) | - | National Semiconductor | Surface Mount | 1 | -40C to 85C | Industrial | Bulk | SOT-23 | 70(dB) | Single | Active | No | - | No | 5(V) | 2.7(V) | 3(V) | 5 | 5.5 V | 2.7 V | 123(dB) | -40°C ~ 85°C | Tape and Reel | - | - | - | BiCMOS | 5 | Rail-to-Rail | 1 | - | 1.17mA | 5(V/us) | General Purpose | 50(dB) | 4 pA | 5 MHz | 400 µV | - | 40 mA | 0.004(nA) | 1.7@5V(mA) | ||
![]() LM7301IMX/NOPB National Semiconductor | 3797 | - | - | - | - | - | ±16(V) | ±0.9(V) | - | 6(mV) | 0.07@5V | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOIC | 87(dB) | Single/Dual | - | No | - | No | 32(V) | 1.8(V) | 3/5/9/12/15/18/24/28(V) | 4 | - | - | 97.03(dB) | - | Tape and Reel | - | LOW POWER AMPLIFIER | - | - | 8 | - | - | 0.35(W) | - | 1.25(V/us) | - | 70(dB) | - | - | - | - | - | 200(nA) | 1.1@5V(mA) | ||
![]() TL082CMX/NOPB National Semiconductor | In Stock | - | - | - | - | - | ±18(V) | ±5(V) | ±9/±12/±15(V) | 15(mV) | 0.0002@±15V | - | Surface Mount | 2 | 0C to 70C | COMMERCIALC | - | SOIC | 70(dB) | Dual | - | No | No | No | Not Required(V) | Not Required(V) | Not Required(V) | 4 | - | - | 100(dB) | - | Tape and Reel | - | - | - | BiFET | 8 | - | - | - | - | 13(V/us) | - | 70(dB) | - | - | - | 2(us) | - | 0.4 nA | 5.6@±15V@0C TO 70C(mA) | ||
![]() LM358AM/NOPB National Semiconductor | In Stock | - | - | - | - | - | ±16(V) | ±1.5(V) | - | 3(mV) | 0.03@5V | - | Surface Mount | 2 | 0C to 70C | Commercial | - | SOIC | 65(dB) | Single/Dual | - | No | No | No | 32(V) | 3(V) | 5/9/12/15/18/24/28(V) | 1 | - | - | 100(dB) | - | Rail/Tube | - | LOW POWER AMPLIFIER | - | Bipolar | 8 | - | - | 0.53(W) | - | 0.1(V/us) | - | 65(dB) | - | - | - | - | - | 100(nA) | - |