- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Maximum Input Offset Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unity Gain Bandwidth Product | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Type | Technology | Pin Count | Output Type | Number of Circuits | Power Dissipation | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Settling Time | Current - Output / Channel | Input Bias Current | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMH6723MF/NOPB National Semiconductor | 5 | - | - | - | - | - | ±6(V) | ±2.25(V) | ±3/±5(V) | 3(mV) | - | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOT-23 | 59(dB) | Single/Dual | - | No | No | No | 12(V) | 4.5(V) | 5/9(V) | 370 | - | - | - | - | Tape and Reel | - | - | BiCOM | 5 | - | - | - | - | 600(V/us) | - | 57(dB) | - | - | - | 0.03(us) | - | 4000(nA) | - | ||
![]() LMV116MF/NOPB National Semiconductor | In Stock | - | - | - | - | - | ±6(V) | ±1.25(V) | ±3/±5(V) | 5(mV) | 0.5@5V | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOT-23 | 72(dB) | Single/Dual | - | No | Rail to Rail Output | No | 12(V) | 2.5(V) | 3/5/9(V) | 45 | - | - | 85(dB) | - | Tape and Reel | - | - | Bipolar | 5 | - | - | - | - | 40(V/us) | - | 77(dB) | - | - | - | - | - | 400(nA) | 0.9@5V(mA) | ||
![]() LMV851MG/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 1(mV) | 0.000001(TYP)@5V | - | Surface Mount | 1 | -40C to 125C | Automotive | - | SC-70 | 75(dB) | Single | - | No | Rail to Rail Output | No | 5.5(V) | 2.7(V) | 3/5(V) | 8 | - | - | 120(dB) | - | Tape and Reel | - | LOW POWER AMPLIFIER | CMOS | 5 | - | - | - | - | 4.5(V/us) | - | 77(dB) | - | - | - | - | - | 0.01 nA | 0.52@5V(mA) | ||
![]() LPV358M/NOPB National Semiconductor | 225 | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 7(mV) | 0.04@5V | - | Surface Mount | 2 | -40C to 85C | Industrial | - | SOIC | 50(dB) | Single | - | No | Rail to Rail Output | No | 5(V) | 2.7(V) | 3(V) | 0.152 | - | - | 100(dB) | - | Rail/Tube | - | - | BiCMOS | 8 | - | - | - | - | 0.1(V/us) | - | 50(dB) | - | - | - | - | - | 50 nA | 0.02@5V(mA) | ||
![]() LM1458M National Semiconductor | 3000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | ±18(V) | ±3(V) | ±5/±9/±12/±15(V) | 6(mV) | - | National Semiconductor | Surface Mount | 2 | 0C to 70C | Commercial | Bulk | SOIC | 77(dB) | Dual | Active | No | No | No | Not Required(V) | Not Required(V) | Not Required(V) | 1 | 36 V | 36 V | 104.08(dB) | 0°C ~ 70°C | Rail/Tube | - | - | Bipolar | 8 | - | 2 | 0.5(W) | 3mA (x2 Channels) | 0.5(V/us) | General Purpose | 70(dB) | 200 nA | 1 MHz | 1 mV | - | - | 800(nA) | - | ||
![]() LM2902N/NOPB National Semiconductor | 738 | - | - | - | - | - | ±13(V) | ±1.5(V) | ±3/±5/±9/±12(V) | 7(mV) | 0.05@5V | - | Through Hole | 4 | -40C to 85C | Industrial | - | PDIP | 50(dB) | Single/Dual | - | No | No | No | 26(V) | 3(V) | 5/9/12/15/18/24(V) | 1 | - | - | 100(dB) | - | Rail/Tube | - | LOW POWER AMPLIFIER | Bipolar | 14 | - | - | 1.13(W) | - | 0.5(V/us) | - | 50(dB) | - | - | - | - | - | 250(nA) | - | ||
![]() OPA4743EA/250 National Semiconductor | In Stock | - | - | - | - | - | ±6(V) | ±1.75(V) | ±3/±5(V) | 7(mV) | 0.00001@±6V | - | Surface Mount | 4 | -40C to 85C | Industrial | - | TSSOP | 100(dB) | Single/Dual | - | No | - | No | 12(V) | 3.5(V) | 5/9(V) | 7 | - | - | 120(dB) | - | Tape and Reel | - | WIDEBAND AMPLIFIER | CMOS | 14 | - | - | - | - | 10(V/us) | - | 66(dB) | - | - | - | 15(us) | - | 0.01(nA) | - | ||
![]() OPA2316IDGK National Semiconductor | In Stock | - | - | - | - | - | ±2.75(V) | ±0.9(V) | - | 2.5(mV) | 0.000015@5.5V | - | Surface Mount | 2 | -40C to 125C | Automotive | - | VSSOP | 90.46(dB) | Single/Dual | - | No | - | No | 5.5(V) | 1.8(V) | 3/5(V) | 10 | - | - | 110(dB) | - | Rail/Tube | - | PRECISION AMPLIFIER | CMOS | 8 | - | - | - | - | 6(V/us) | - | 65(dB) | - | - | - | 1.66(us) | - | - | - | ||
![]() TL3474IPW National Semiconductor | In Stock | - | - | - | - | - | ±18(V) | ±2(V) | - | 10(mV) | 0.075@±15V | - | Surface Mount | 4 | -40C to 105C | Industrial | - | TSSOP | - | Single/Dual | - | No | No | No | 36(V) | 4(V) | 5/9/12/15/18/24/28(V) | 4 | - | - | 100(dB) | - | Rail/Tube | - | - | Bipolar | 14 | - | - | - | - | 10(V/us) | - | 65(dB) | - | - | - | 2.2(us) | - | 500(nA) | - | ||
![]() TLE2081CP National Semiconductor | In Stock | - | - | - | - | - | ±19(V) | ±2.25(V) | - | 6(mV) | 0.1@±5V | - | Through Hole | 1 | 0C to 70C | Commercial | - | PDIP | - | Dual | - | No | No | No | Not Required(V) | Not Required(V) | Not Required(V) | 9.4 | - | - | 106(dB) | - | Rail/Tube | - | WIDEBAND AMPLIFIER | BiFET | 8 | - | - | 1(W) | - | 35(V/us) | - | 70(dB) | - | - | - | 0.4(us) | - | 175(nA) | - | ||
![]() TL071BCP National Semiconductor | In Stock | - | - | - | - | - | ±15(V) | ±5(V) | ±9/±12(V) | 3(mV) | 0.0001@±15V | - | Through Hole | 1 | 0C to 70C | Commercial | - | PDIP | - | Dual | - | No | No | No | Not Required(V) | Not Required(V) | Not Required(V) | 3 | - | - | 106.02(dB) | - | Rail/Tube | - | Low Noise Amplifier | BiFET | 8 | - | - | - | - | 13(V/us) | - | 75(dB) | - | - | - | - | - | 0.2(nA) | - | ||
![]() TSV912AIDR National Semiconductor | In Stock | - | - | - | - | - | ±2.75(V) | ±1.25(V) | Not Required(V) | 1.5(mV) | - | - | Surface Mount | 2 | -40C to 125C | AUTOMOTIVEC | - | SOIC | 103.1(dB) | Single/Dual | - | No | - | No | 5.5(V) | 2.5(V) | 3/5(V) | 8 | - | - | 130(dB) | - | Tape and Reel | - | - | CMOS | 8 | - | - | - | - | 4.5(V/us) | - | 57(dB) | - | - | - | 1(us) | - | - | - | ||
![]() LMP7704MAX/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.22(mV) | - | - | Surface Mount | 4 | -40C to 125C | Automotive | - | SOIC | 86(dB) | Single | - | No | - | No | 12(V) | 2.7(V) | 3/5/9(V) | 2.5 | - | - | 130(dB) | - | Tape and Reel | - | - | CMOS | 14 | - | - | - | - | 1(V/us) | - | 86(dB) | - | - | - | - | - | 0.001 nA | - | ||
![]() LMP2232AMAE/NOPB National Semiconductor | 25000 | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.15(mV) | 0.000000005(TYP)@5V | - | Surface Mount | 2 | -40C to 125C | Automotive | - | SOIC | 83(dB) | Single | - | No | Rail to Rail Output | No | 5.5(V) | 1.6(V) | 3/5(V) | 0.13 | - | - | 120(dB) | - | Tape and Reel | - | PRECISION AMPLIFIER | CMOS | 8 | - | - | - | - | 0.058(V/us) | - | 81(dB) | - | - | - | - | - | 0.003(nA) | 0.027@5V(mA) | ||
![]() LMC6464AMJ-QML National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.5(mV) | - | - | Through Hole | 4 | -55C to 125C | Military | - | CDIP | 70(dB) | Single | - | No | - | No | 15.5(V) | 3(V) | 5/9/12/15(V) | 0.06(MIN) | - | - | 110(MIN)(dB) | - | Rail/Tube | - | - | CMOS | 14 | - | - | - | - | 0.015(MIN)@15V(V/us) | - | 70(dB) | - | - | - | - | - | 0.00015(nA) | - | ||
![]() LMV721M5X/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Not Required(V) | Not Required(V) | Not Required(V) | 3(mV) | - | National Semiconductor | Surface Mount | 1 | -40C to 85C | Industrial | Bulk | SOT-23 | 70(dB) | Single | Active | No | Rail to Rail Output | No | 5.5(V) | 2.2(V) | 3/5(V) | 10 | 5.5 V | 2.2 V | 94(dB) | -40°C ~ 85°C | Tape and Reel | - | - | BiCMOS | 5 | Rail-to-Rail | 1 | - | 1.03mA | 5.25(V/us) | General Purpose | 70(dB) | 260 nA | 10 MHz | 80 µV | - | - | 260 nA | - | ||
![]() LMH6645MFX/NOPB National Semiconductor | In Stock | - | - | - | - | - | ±6(V) | ±1.25(V) | ±3/±5(V) | 3(mV) | 0.5@5V | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOT-23 | 75(dB) | Single/Dual | - | No | - | No | 12(V) | 2.5(V) | 3/5/9(V) | 55 | - | - | 85(dB) | - | Tape and Reel | - | - | BiCOM | 5 | - | - | - | - | 22(V/us) | - | 56(dB) | - | - | - | 0.125(us) | - | 2000(nA) | 1.4@5V(mA) | ||
![]() LMV652MMX/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 1.5(mV) | - | - | Surface Mount | 2 | -40C to 125C | AUTOMOTIVEC | - | VSSOP | 87(dB) | Single | - | No | Rail to Rail Output | No | 5.5(V) | 2.7(V) | 3/5(V) | 12 | - | - | 94(dB) | - | Tape and Reel | - | - | - | 8 | - | - | - | - | 3(V/us) | - | 90(dB) | - | - | - | - | - | 120 nA | - | ||
![]() 5962R9950402VDA National Semiconductor | 2363 |
| - | Surface Mount | 14-CFlatpack | 14-CFP | ±16(V) | ±1.5(V) | - | 5(mV) | - | National Semiconductor | Surface Mount | 4 | -55C to 125C | Military | Bulk | CFPAK | 65(dB) | Single/Dual | Active | Yes | No | No | 32(V) | 3(V) | 5/9/12/15/18/24/28(V) | 1 | 32 V | 3 V | 100(dB) | -55°C ~ 125°C (TA) | Rail/Tube | - | - | Bipolar | 14 | Differential | 4 | - | - | 0.5(V/us) | General Purpose | 70(dB) | 100 pA | 1 MHz | 2 mV | - | 60 mA | 150 nA | - | ||
![]() LMV851MGX/NOPB National Semiconductor | In Stock | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 1(mV) | 0.000001(TYP)@5V | - | Surface Mount | 1 | -40C to 125C | Automotive | - | SC-70 | 75(dB) | Single | - | No | Rail to Rail Output | No | 5.5(V) | 2.7(V) | 3/5(V) | 8 | - | - | 120(dB) | - | Tape and Reel | - | LOW POWER AMPLIFIER | CMOS | 5 | - | - | - | - | 4.5(V/us) | - | 77(dB) | - | - | - | - | - | 0.01 nA | 0.52@5V(mA) |