- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Output Type | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Number of Circuits | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THS4131ID National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC2274AIPWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC27M2CP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC27L2BCDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2904PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2904QDRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM324DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA4180A2IPWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THS3001CD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM224AD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV551MG National Semiconductor | 600 |
| - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | - | National Semiconductor | Bulk | Active | Non-Compliant | 5.5 V | 2.7 V | -40°C ~ 125°C | Automotive, AEC-Q100, LMV® | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 | - | - | - | - | 37µA | 1V/µs | General Purpose | 20 nA | 3 MHz | 1 mV | 25 mA | - | - | - | - | ||
![]() LM6181IM National Semiconductor | 80 | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | National Semiconductor | Tube | Obsolete | Non-Compliant | 32 V | 7 V | -40°C ~ 85°C | VIP™ II | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 7.5mA | 2000V/µs | Current Feedback | 5 µA | - | 3.5 mV | 130 mA | 100 MHz | - | - | - | ||
![]() LM358AP National Semiconductor | In Stock | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL064MJ National Semiconductor | In Stock | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC272CDR National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | - | - | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | - | 22.1184 MHz | ±50ppm | - | - | - | - | - | 50 Ohms | - | - | 22pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() OPA2364AIDGKR National Semiconductor | In Stock | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THS4521HD National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | EPSON | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 161.132812 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() TL072BCP National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | SiTime | Strip | Active | - | - | - | -20°C ~ 70°C | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.8V | 74.176 MHz | ±50ppm | HCMOS, LVCMOS | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() TL071CP National Semiconductor | In Stock | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV4376IPWR National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | SiTime | Tape & Reel (TR) | Active | - | - | - | -20°C ~ 70°C | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | XO (Standard) | 1.8V | 25.000625 MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 31mA | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - |